- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Quiescent Current | Accuracy | Current - Supply | Sensor Type | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Source Url Status Check Date | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP303DDRLR Texas Instruments | 123 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SOT-563, SOT-666 | YES | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.4V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | TMP303 | Active High | - | - | - | - | Push-Pull | - | - | - | 1.4V | 1 | - | - | ANALOG CIRCUIT | - | - | - | - | ±0.2°C | 4μA | - | OverTemp | - | - | - | - | 125°C | - | Yes | Hot | Selectable Hysteresis | 600μm | 1.6mm | 1.2mm | 550μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5X-HHD/NOPB Texas Instruments | 2401 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | LM26 | Active High | - | - | - | - | Push-Pull | - | 5.5V | - | - | - | Analog | SOLDER | - | 16μA | - | - | 40μA | ±3°C | - | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 0°C | - | Yes | Cold | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-PHA Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | LM26 | Active Low | - | 2.9mm | 1.6 mm | 5.5V | Open Drain | - | - | - | - | - | - | SOLDER | - | 16μA | 20μA | - | 40μA | ±3°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 50°C | - | Yes | Hot | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TC6502P125VCTTR Microchip Technology | 47 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC650 | Active High | 5 | - | - | 2.16V | Push-Pull | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 17μA | 17μA | 20mA | - | ±6°C | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 125°C | - | Yes | Hot | - | 1.3mm | 3.1mm | 1.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC622VPA Microchip Technology | 10 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | -40°C~125°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | TC622 | Active High | - | - | 7.62 mm | - | Push-Pull | - | - | - | - | - | Serial | SOLDER | - | 600μA | - | 600μA | - | ±5°C | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | - | No | Hot | - | 4.06mm | 10.16mm | 6.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-HHD Texas Instruments | 4250 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | NEGATIVE/POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | LM26 | Active High | - | 2.9mm | 1.6 mm | 5.5V | Push-Pull | - | - | - | - | - | - | - | - | 16μA | 20μA | - | 40μA | ±3°C | - | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 0°C | - | Yes | Cold | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TC624EOA713 Microchip Technology | 34 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~4.5V | - | - | - | - | - | - | - | TC624 | Active High, Active Low | - | - | 3.9 mm | - | Push-Pull | - | - | - | - | - | - | SOLDER | - | 170μA | - | 300μA | - | ±5°C | - | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 4.5V | 2.7V | PLASTIC | Programmable | - | No | Hot | - | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC652ACVUATR Microchip Technology | 34 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | TC652 | Active Low | - | 3mm | 3 mm | - | - | - | - | - | - | - | - | SOLDER | - | - | 90μA | 5mA | - | ±2.5°C | 50μA | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 25°C 35°C | - | No | Hot | Fan Controller | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC623CEPA Microchip Technology | 34 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Industrial grade | -40°C~85°C | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 730mW | 2.7V~4.5V | - | - | - | - | - | - | - | TC623 | Active High | - | 9.5mm | 7.62 mm | - | Push-Pull | 1mA | - | - | - | - | - | SOLDER | - | 150μA | - | 250μA | - | ±3°C | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 4.5V | 2.7V | PLASTIC | Programmable | - | No | Cold Hot | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-YPA Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | LM26 | Active Low | - | 2.9mm | 1.6 mm | - | Open Drain | - | - | - | - | - | - | SOLDER | - | 16μA | - | - | 40μA | ±3°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 115°C | - | Yes | Hot | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC652AEVUATR Microchip Technology | 68 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 3 (168 Hours) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | TC652 | Active Low | - | 3mm | 3 mm | - | - | 90μA | - | - | - | - | - | SOLDER | - | - | 90μA | 5mA | - | ±2.5°C | 50μA | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 25°C 45°C | - | No | Hot | Fan Controller | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AD22105AR Analog Devices Inc. | 3000 | - | Datasheet | - | - | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~150°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 2.7V~7V | - | - | - | - | - | - | - | AD22105 | Active High | 8 | - | 6 mm | - | Open Collector | 10mA | - | 2.7/7V | - | - | - | SOLDER | - | 120μA | 120μA | - | - | ±2°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | Programmable | 2013-05-01 14:56:09.239 | No | Hot | Selectable Trip Point | 1.5mm | 5mm | 4mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM27CIM5X-1HJ Texas Instruments | 12000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~150°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | LM27 | Active Low | - | 2.9mm | 1.6 mm | - | Open Drain | - | 5.5V | - | - | - | - | SOLDER | - | 15μA | - | - | 40μA | ±3°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 130°C | - | Yes | Hot | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM27CIM5-2HJ Texas Instruments | 5000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~150°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | LM27 | Active Low | - | - | - | - | Open Drain | - | - | - | - | - | - | SOLDER | - | 15μA | - | - | 40μA | ±3°C | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 140°C | - | Yes | Hot | - | 1.02mm | 2.92mm | 1.6mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM26CIM5-VHA Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | NEGATIVE/POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | LM26 | Active Low | - | - | - | 5.5V | Open Drain | - | - | - | - | - | - | - | - | 16μA | 20μA | - | 40μA | ±3°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 90°C | - | Yes | Hot | - | 1.02mm | 2.92mm | 1.6mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LM26CIM5X-RPA/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | CMOS COMPATIBLE | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | LM26 | Active Low | - | 2.9mm | 1.6 mm | - | Open Drain | - | - | - | - | - | Analog | SOLDER | - | 16μA | - | - | 40μA | ±3°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 65°C | - | Yes | Hot | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP303ADRLR Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 1.4V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | TMP303 | Active High | 6 | - | - | - | Push-Pull | 8mA | - | - | 1.4V | 1 | - | - | ANALOG CIRCUIT | 4μA | - | - | 3.5μA | ±0.2°C | - | - | OverTemp | - | - | - | - | Programmable | - | Yes | Hot | Selectable Hysteresis | 600μm | 1.6mm | 1.2mm | 550μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC652CGVUATR Microchip Technology | 34 |
| Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | TC652 | Active Low | - | 3mm | 3 mm | - | - | - | - | - | - | - | - | SOLDER | - | - | 90μA | 5mA | - | ±2.5°C | 50μA | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 35°C 55°C | - | No | Hot | Fan Controller | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC650AGVUATR Microchip Technology | 34 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | TC650 | Active Low | - | 3mm | 3 mm | - | Digital | - | - | - | - | - | - | SOLDER | - | 50μA | - | 5mA | - | ±3°C | - | - | Fault, OverTemp, PWM | - | - | - | PLASTIC | 65°C | - | No | Hot | Fan Controller | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9502PT-115E/OT Microchip Technology | 868 |
| - | 9 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | 3V~6V | - | - | - | - | - | - | - | - | Active High | - | - | - | - | Push-Pull | 20mA | - | - | - | - | - | - | - | 25μA | 25μA | - | - | ±6°C | - | Temperature | OverTemp | - | - | - | PLASTIC | 115°C | - | Yes | Hot | - | 1.2954mm | 3.0988mm | 1.8034mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |