- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Number of Bits | Quiescent Current | Accuracy | Resolution | Sampling Rate | Sensor Type | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Source Url Status Check Date | Selectable Hysteresis | Trip Temperature Threshold | Features | R0-Nom | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP302BQDRLRQ1 Texas Instruments | 3699 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | 6 | - | EAR99 | - | - | - | - | - | - | 1.4V~3.6V | DUAL | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | TMP302 | Active Low | - | - | - | - | - | Open Drain | 10mA | 3.6V | - | 1.4V | - | - | - | ANALOG CIRCUIT | 8μA | - | - | - | - | - | ±2°C | - | - | - | OverTemp | - | - | - | - | 70°C 75°C 80°C 85°C | - | Yes | Hot | Selectable Trip Point | - | 600μm | 1.6mm | 1.2mm | 550μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC620CCPA Microchip Technology | 13 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Commercial grade | 0°C~70°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | - | - | - | - | - | - | - | - | TC620 | Active High | - | - | - | 7.62 mm | - | Push-Pull | 1mA | - | - | - | - | - | SOLDER | - | 270μA | - | - | 1mA | - | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | - | Yes | Cold Hot | - | - | 4.06mm | 10.16mm | 6.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADT6402SRJZ-RL7 Analog Devices Inc. | 43 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Gold | - | Surface Mount | SOT-23-6 | YES | 6 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | ADT6402 | Active High | 6 | - | 2.9mm | - | - | Push-Pull | 20mA | - | 3/5V | - | - | - | SOLDER | - | 50μA | 30μA | - | - | 11 | - | ±6°C | 1.375 B | 1.67 sps | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | Programmable | - | Yes | Cold Hot | Selectable Trip Point | - | - | - | - | - | 1.45mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP303DDRLT Texas Instruments | 186 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.4V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | TMP303 | Active High | - | - | - | - | - | Push-Pull | 8mA | - | - | 1.4V | 1 | - | - | ANALOG CIRCUIT | 4μA | - | - | - | - | - | ±0.2°C | - | - | - | OverTemp | - | - | - | - | 125°C | - | Yes | Hot | Selectable Hysteresis | - | 600μm | 1.6mm | 1.2mm | 550μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP708AIDBVR Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | - | - | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TMP708 | Active Low | - | - | - | - | - | Open Drain | 20mA | - | - | 2.7V | 1 | - | - | ANALOG CIRCUIT | 40μA | - | - | - | - | 25μA | ±3°C | - | - | - | OverTemp | - | - | - | - | Programmable | - | Yes | Hot | Selectable Trip Point | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP01FSZ-REEL7 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | TTL COMPATIBLE, CMOS COMPATIBLE | - | - | - | 4.5V~13.2V | - | - | - | - | - | - | - | - | TMP01 | Active High | 8 | - | 4.9mm | 3.9 mm | - | Open Collector | 50mA | - | 5/12V | - | - | - | SOLDER | - | 500μA | 500μA | - | - | - | - | ±1°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | Programmable | - | Yes | Cold Hot | - | - | - | - | - | - | 1.55mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TC652AEVUA Microchip Technology | 45 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | TC652 | Active Low | - | 1 | 3mm | 3 mm | - | - | - | - | - | - | - | - | SOLDER | - | - | 50μA | Pulse | 5mA | - | - | ±2.5°C | - | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 25°C 45°C | - | No | Hot | Fan Controller | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADT6501SRJZP075RL7 Analog Devices Inc. | 628 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | ADT6501 | Active Low | 5 | - | 2.9mm | 1.6 mm | - | Open Drain | 20mA | - | - | - | - | - | SOLDER | - | 50μA | 30μA | - | - | 11 | - | ±6°C | 1.375 B | 1.7 sps | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | 75°C | - | Yes | Hot | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TMP300AIDCKT Texas Instruments | 43 | - | - | - | NRND (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | -40°C~150°C | Tape & Reel (TR) | - | - | e4 | yes | Not For New Designs | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~18V | - | - | - | - | - | - | - | - | TMP300 | Active Low | - | - | - | - | 780mV | Open Drain | - | - | 3.3V | - | 1 | Analog | - | - | 110μA | 110μA | - | 5mA | - | 110μA | ±3°C | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 1.8V | PLASTIC | Programmable | - | No | Hot | Selectable Trip Point | 210000 Ω | 1.1mm | 2mm | 1.25mm | 900μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADT6501SRJZP065RL7 Analog Devices Inc. | 2757 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | ADT6501 | Active Low | 5 | - | 2.9mm | 1.6 mm | - | Open Drain | 20mA | - | - | - | - | - | SOLDER | - | 50μA | 30μA | - | - | 11 | - | ±4°C | 1.375 B | 1.7 sps | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | 65°C | - | Yes | Hot | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TC6502P085VCTTR Microchip Technology | 34 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | TS 16949 | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | TC650 | Active High | - | - | - | 1.63 mm | 2.16V | Push-Pull | 20mA | - | - | - | - | - | - | - | 17μA | - | - | 20mA | - | - | ±6°C | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 85°C | - | Yes | Hot | - | - | 1.3mm | 3.1mm | 1.8mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC620HCOA Microchip Technology | 600 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Commercial grade | 0°C~70°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | - | - | TC620 | Active High | - | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | - | - | SOLDER | - | 270μA | - | - | 1mA | - | - | ±3°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | PLASTIC | Programmable | - | Yes | Cold Hot | - | - | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP300BIDBVR Texas Instruments | 9000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | -40°C~150°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | HEIGHT-MAX | - | - | - | 1.8V~18V | - | - | - | - | - | - | - | - | TMP300 | Active Low | - | - | - | - | - | Open Drain | - | - | 3.3V | - | - | Analog | SOLDER | - | 110μA | - | - | 5mA | - | 110μA | ±6°C | - | - | - | OverTemp, VTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 18V | 1.8V | PLASTIC | Programmable | - | Yes | Hot | Trip Test | 210000 Ω | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP302DQDRLRQ1 Texas Instruments | 12000 | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 2 (1 Year) | 6 | - | EAR99 | - | - | - | - | - | - | 1.4V~3.6V | DUAL | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | TMP302 | Active Low | - | - | - | - | - | Open Drain | 10mA | - | - | 1.4V | - | - | - | ANALOG CIRCUIT | 8μA | - | - | - | - | - | ±2°C | - | - | - | OverTemp | - | - | - | - | 110°C 115°C 120°C 125°C | - | Yes | Hot | Selectable Trip Point | - | 600μm | 1.6mm | 1.2mm | 550μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM57CISD-10/NOPB Texas Instruments | 14 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.4V~5.5V | DUAL | - | 260 | 1 | - | 0.5mm | - | - | LM57 | Active High, Active Low | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | 1 | Analog | - | - | 24μA | 24μA | - | 5mA | - | 24μA | ±2.3°C | - | - | - | OverTemp, OverTemp | - | 5.5V | 2.4V | - | Programmable | - | Yes | Hot | Selectable Trip Point, Trip Test | - | 800μm | 2.5mm | 2.5mm | 800μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-SHA/NOPB Texas Instruments | 374 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | CMOS COMPATIBLE | - | 5.5V | - | 2.7V~5.5V | - | - | - | - | - | - | 20μA | - | LM26 | Active Low | - | - | - | - | - | Open Drain | - | - | - | - | - | Analog | SOLDER | - | 16μA | 20μA | - | - | - | 40μA | ±3°C | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 70°C | - | Yes | Hot | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC6502P095VCTTR Microchip Technology | 14 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | TC650 | Active High | 5 | - | - | - | 2.16V | Push-Pull | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 17μA | 17μA | - | 20mA | - | - | ±6°C | - | - | Temperature | OverTemp | - | 5.5V | 2.7V | - | 95°C | - | Yes | Hot | - | - | 1.2954mm | 3.0988mm | 2.9972mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-SPA/NOPB Texas Instruments | 5000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | - | CMOS COMPATIBLE | - | 5.5V | - | 2.7V~5.5V | - | - | - | - | - | - | 20μA | - | LM26 | Active Low | - | - | - | - | - | Open Drain | - | - | - | - | - | Analog | SOLDER | - | 16μA | 20μA | - | - | - | 40μA | ±3°C | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 75°C | - | Yes | Hot | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP01FS Analog Devices Inc. | 3000 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -55°C~125°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | - | TTL COMPATIBLE, CMOS COMPATIBLE | - | - | - | 4.5V~13.2V | - | - | - | - | - | - | - | - | TMP01 | Active High | 8 | - | - | 3.9 mm | - | Open Collector | 50mA | - | 5/12V | - | - | Serial | SOLDER | - | 500μA | 500μA | - | - | - | - | ±1°C | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | - | - | PLASTIC | Programmable | 2013-05-01 14:56:54.969 | Yes | Cold Hot | - | - | 1.5mm | 5mm | 4mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM57BISD-5/NOPB Texas Instruments | 2456 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.4V~5.5V | DUAL | - | 260 | 1 | - | 0.5mm | - | - | LM57 | Active High, Active Low | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | 1 | Analog | - | - | 24μA | 24μA | - | 5mA | - | 24μA | ±1.5°C | - | - | - | OverTemp, OverTemp | - | 5.5V | 2.4V | - | Programmable | - | Yes | Hot | Selectable Trip Point, Trip Test | - | 800μm | 2.5mm | 2.5mm | 800μm | - | No | No SVHC | ROHS3 Compliant | Lead Free |