- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Quiescent Current | Accuracy | Current - Supply | Resolution | Sampling Rate | Sensor Type | Input Characteristics | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Number of Segments | Housing | Multiplexed Display Capability | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC650CGVUA Microchip Technology | 43 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | TC650 | Active Low | - | 3mm | 3 mm | 2.3V | Digital | - | - | - | 1 | Serial | SOLDER | - | 50μA | 50μA | 5mA | - | - | - | ±3°C | - | 1.5 B | - | - | - | Fault, OverTemp, PWM | - | - | - | - | PLASTIC | - | 65°C | No | Hot | Fan Controller | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM57BISD-10/NOPB Texas Instruments | 510 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.4V~5.5V | DUAL | - | 260 | 1 | - | 0.5mm | - | - | LM57 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | - | - | - | 1 | Analog | - | - | 24μA | - | 5mA | - | - | 24μA | ±1.5°C | - | - | - | - | - | OverTemp, OverTemp | - | 5.5V | 2.4V | - | - | - | Programmable | Yes | Hot | Selectable Trip Point, Trip Test | 800μm | 2.5mm | 2.5mm | 800μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC623CEOA713 Microchip Technology | 1740 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 2.7V~4.5V | - | - | - | - | - | - | - | - | TC623 | Active High | - | - | 3.9 mm | - | Push-Pull | 1mA | 3.3V | - | - | - | SOLDER | - | 150μA | - | 250μA | - | - | - | ±3°C | - | - | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 4.5V | 2.7V | - | PLASTIC | - | Programmable | No | Cold Hot | - | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC653BFVUA Microchip Technology | 34 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | PWM OUTPUT | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | 3mm | 3 mm | - | - | - | - | - | - | - | SOLDER | - | - | 90μA | 5mA | - | - | - | ±2.5°C | 50μA | - | - | - | - | Fault, OverTemp, PWM | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 30°C 50°C | No | Hot | Automatic Fan Shutdown, Fan Controller | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMP302BDRLR Texas Instruments | 3000 | - | - | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | 1.4V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | TMP302 | Active Low | 6 | - | - | - | Open Drain | 10mA | - | - | 1 | - | - | ANALOG CIRCUIT | 8μA | - | 10mA | - | - | 8μA | ±0.2°C | - | - | - | - | - | OverTemp | - | 3.6V | 1.4V | - | - | - | 70°C 75°C 80°C 85°C | Yes | Hot | Selectable Trip Point | 600μm | 1.6mm | 1.2mm | 550μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-NPA Texas Instruments | 9550 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | NEGATIVE/POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | LM26 | Active Low | - | - | - | 5.5V | Open Drain | - | - | - | - | - | - | - | 16μA | 20μA | - | - | - | 40μA | ±3°C | - | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 45°C | Yes | Hot | - | 1.02mm | 2.92mm | 1.6mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ADT6501SRJZP085RL7 Analog Devices Inc. | 1500 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | ADT6501 | Active Low | 5 | 2.9mm | 1.6 mm | - | Open Drain | 20mA | - | - | - | - | SOLDER | - | 50μA | 30μA | - | - | 11 | - | ±6°C | - | 1.375 B | 1.7 sps | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | - | - | 85°C | Yes | Hot | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() LM57BISDX-5/NOPB Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | -50°C~150°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.4V~5.5V | DUAL | - | 260 | 1 | - | 0.5mm | - | - | LM57 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | - | - | - | 1 | Analog | - | - | 24μA | - | 5mA | - | - | 24μA | ±1.5°C | - | - | - | - | - | OverTemp, OverTemp | - | 5.5V | 2.4V | - | - | - | Programmable | Yes | Cold Hot | Selectable Trip Point | 800μm | 2.5mm | 2.5mm | 800μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC6502P075VCTTR Microchip Technology | 23 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | TC650 | Active High | 5 | - | - | 2.16V | Push-Pull | 20mA | - | - | - | - | - | ANALOG CIRCUIT | 17μA | - | 20mA | - | - | - | ±6°C | - | - | - | Temperature | - | OverTemp | - | 5.5V | 2.7V | - | - | - | 75°C | Yes | Hot | - | 1.2954mm | 3.0988mm | 2.9972mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM26CIM5-XHA/NOPB Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | NEGATIVE/POSITIVE ppm/°C | Matte Tin (Sn) | CMOS COMPATIBLE | - | 5.5V | - | 2.7V~5.5V | - | - | - | - | - | - | 20μA | - | LM26 | Active Low | - | - | - | - | Open Drain | - | - | - | - | Analog | SOLDER | - | 16μA | - | - | - | - | 40μA | ±3°C | - | - | - | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | PLASTIC | - | 100°C | Yes | Hot | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMP708AQDBVRQ1 Texas Instruments | 36000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 2 (1 Year) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | TMP708 | Active Low | - | - | - | - | Open Drain | - | - | 2.7V | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | ±3°C | 40μA | - | - | - | - | OverTemp | - | - | - | - | - | - | Programmable | Yes | Hot | Selectable Trip Point | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC651BEVUA Microchip Technology | 34 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.3V | Digital | - | - | - | 1 | - | SOLDER | - | 50μA | 50μA | 5mA | 90μA | - | - | ±3°C | - | - | - | - | - | Fault, OverTemp, PWM | - | - | - | - | PLASTIC | - | 55°C | No | Hot | Automatic Fan Shutdown, Fan Controller | 950μm | 3mm | 3mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC623CVOA Microchip Technology | 27 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 470mW | 2.7V~4.5V | - | - | - | - | - | - | - | - | TC623 | Active High | - | - | 3.9 mm | - | Push-Pull | 1mA | 3.3V | - | - | - | SOLDER | - | 150μA | - | 250μA | - | - | - | ±3°C | - | - | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 4.5V | 2.7V | - | PLASTIC | - | Programmable | No | Cold Hot | - | - | - | - | - | 1.72mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC6504P005VCTTR Microchip Technology | 74 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | -55°C~135°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | - | Matte Tin (Sn) | - | - | - | 570mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | TC650 | Active High | 5 | - | - | - | Push-Pull | 20mA | - | - | - | - | - | ANALOG CIRCUIT | 17μA | - | 20mA | - | - | - | ±4°C | - | - | - | Temperature | - | UnderTemp | - | 5.5V | 2.7V | - | - | - | 5°C | Yes | Cold | - | 1.2954mm | 3.0988mm | 2.9972mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADT6501SRJZP115RL7 Analog Devices Inc. | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | ADT6501 | Active Low | 5 | 2.9mm | 1.6 mm | - | Open Drain | 20mA | - | - | - | - | SOLDER | - | 50μA | 30μA | - | - | 11 | - | ±6°C | - | 1.375 B | 1.7 sps | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | - | - | 115°C | Yes | Hot | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TC621HCOA Microchip Technology | 5 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Commercial grade | 0°C~70°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | - | - | - | - | - | - | - | - | TC621 | Active Low | - | - | 3.9 mm | - | Push-Pull | 1mA | - | - | - | - | SOLDER | - | 270μA | - | 1mA | - | - | - | ±3°C | - | - | - | - | - | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | 18V | 4.5V | - | PLASTIC | - | Programmable | Yes | Cold Hot | - | - | - | - | - | 1.72mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC650AEVUA Microchip Technology | 45 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | TC650 | Active Low | - | 3mm | 3 mm | 2.3V | Digital | - | - | - | 1 | Serial | SOLDER | - | 50μA | 50μA | 5mA | - | - | - | ±3°C | - | 1.5 B | - | - | - | Fault, OverTemp, PWM | - | 5.5V | 2.8V | - | PLASTIC | - | 55°C | No | Hot | Fan Controller | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP303CDRLT Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.4V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | TMP303 | Active High | - | - | - | - | Push-Pull | 8mA | - | 1.4V | 1 | - | - | ANALOG CIRCUIT | 4μA | - | - | - | - | - | ±1°C | - | - | - | - | - | OverTemp | - | - | - | - | - | - | 60°C | Yes | Hot | Selectable Hysteresis | 600μm | 1.6mm | 1.2mm | 550μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMP302DDRLR Texas Instruments | 3503 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | - | - | 1.4V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | TMP302 | Active Low | 6 | - | - | - | Open Drain | 10mA | - | 1.4V | 1 | - | - | ANALOG CIRCUIT | 8μA | - | - | - | - | 8μA | ±2°C | - | - | - | - | - | OverTemp | - | - | - | - | - | - | 110°C 115°C 120°C 125°C | Yes | Hot | Selectable Trip Point | 600μm | 1.6mm | 1.2mm | 550μm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM57FEPWRQ1 Texas Instruments | 14 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | Automotive grade | -50°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.4V~5.5V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | LM57 | Active High, Active Low | - | - | - | - | Open Collector, Push-Pull | - | - | - | - | Analog | - | - | - | - | - | - | - | - | ±2.3°C | 24μA | - | - | - | STANDARD | OverTemp, OverTemp | - | - | - | 1 | - | NO | Programmable | No | Hot | Selectable Trip Point, Trip Test | 1.2mm | 3mm | 4.4mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free |