- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Output | Pin Count | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Output Current | Accuracy | Current - Supply | Halogen Free | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height Seated (Max) | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6519UKP085+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Active Low | - | 2.9mm | 1.62 mm | - | Open Drain | - | - | 3/5V | Logic | SOLDER | - | - | - | - | - | ±2.5°C | 22μA | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 85°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP055+T Maxim Integrated | In Stock | - | - | 25 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | ±3.5°C | 40μA | - | OverTemp, Warn | - | 5.5V | 2.5V | - | 55°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP115+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Active High | - | 2.9mm | 1.62 mm | - | Push-Pull | - | 5.5V | - | Analog, Logic | SOLDER | - | - | - | - | - | ±2.5°C | 22μA | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 115°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTN015+T Maxim Integrated | In Stock | - | - | 25 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | ±5.5°C | 40μA | - | OverTemp, Warn | - | 5.5V | 2.5V | - | -15°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP035+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Active Low | - | 2.9mm | 1.62 mm | - | Open Drain | - | 5.5V | - | Logic | SOLDER | - | - | - | - | - | ±1.5°C | 22μA | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 35°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP045+T Maxim Integrated | In Stock | - | - | 25 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | ±3.5°C | 40μA | - | OverTemp, Warn | - | 5.5V | 2.5V | - | 45°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTN010+T Maxim Integrated | In Stock | - | - | - | - | - | Surface Mount | SOT-23-6 | YES | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | Logic | - | ANALOG CIRCUIT | - | 20mA | - | - | ±5.5°C | 40μA | - | OverTemp, Warn | - | 5.5V | 2.5V | - | -10°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6515UKP075+T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 5 | POSITIVE ppm/°C | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | - | 5.5V | - | Logic | - | - | 22μA | - | - | - | ±2.5°C | - | - | OverTemp | - | 5.5V | 2.7V | - | 75°C | Yes | Hot | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCT65DMR2G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~125°C | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | 2.8V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | Active Low | 8 | - | - | - | Open Drain | - | 3.6V | - | - | - | ANALOG CIRCUIT | 1.15mA | - | - | - | ±1°C, ±1.5°C | - | Halogen Free | OverTemp1, OverTemp2 | - | - | - | - | 70°C 85°C | No | Hot | Utilizes External Sensor | 1.1mm | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() S-5842AAAAL-I6T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | 6-SMD, Flat Leads | YES | - | -40°C~125°C | Tape & Reel (TR) | - | S-5842A | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | Active High | - | 1.6mm | 1.57 mm | - | Push-Pull | - | - | - | - | SOLDER | - | - | - | - | - | ±2.5°C | 16μA | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | - | - | - | 45°C | No | - | Fan Controller | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() S-5844A95DB-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | Active Low | - | 1mm | 1 mm | - | Open Drain | - | - | - | - | SOLDER | - | - | - | - | - | ±2.5°C | 180nA | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 95°C | No | - | - | - | - | - | 0.38mm | - | RoHS Compliant | - | ||
![]() S-5844A90CD-A4T2U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | 1mm | 1 mm | - | Open Drain | - | - | - | - | SOLDER | - | - | - | - | - | ±2.5°C | 180nA | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | No | - | - | - | - | - | 0.38mm | - | RoHS Compliant | - | ||
![]() S-5844A85CC-A4T2U3 ABLIC U.S.A. Inc. | 30 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | 1mm | 1 mm | - | Open Drain | - | - | - | - | SOLDER | - | - | - | - | - | ±2.5°C | 180nA | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | No | - | - | - | - | - | 0.38mm | - | RoHS Compliant | - | ||
![]() S-5843A75DC-M5T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5843A | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2.5°C | 7μA | - | - | - | - | - | - | - | No | - | Fan Controller | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5843A85DC-M5T1U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5843A | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±2.5°C | 7μA | - | - | - | - | - | - | - | No | - | Fan Controller | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5855AAAA-M5T1U ABLIC U.S.A. Inc. | 110 |
| Datasheet | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~125°C | Tape & Reel (TR) | - | S-5855A | e3 | - | Not For New Designs | 1 (Unlimited) | - | - | TIN | CMOS OUTPUT | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | Active High | - | 2.9mm | 1.6 mm | - | Push-Pull | - | - | - | - | SOLDER | - | - | - | - | - | ±3°C | - | - | OverTemp | TEMPERATURE SENSOR,ANALOG,RESISTANCE BASED | - | - | - | Programmable | No | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() LM26LVCISD/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | -50°C~150°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1.6V~5.5V | - | - | - | - | - | - | LM26 | Active High, Active Low | - | - | - | 4.8V | Open Drain, Push-Pull | - | - | - | - | - | - | 8μA | - | 16μA | 980μA | ±2.2°C | - | - | OverTemp, OverTemp | - | - | - | - | Programmable | Yes | Hot | Selectable Trip Point, Trip Test | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BDE1250G-TR ROHM Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | -30°C~130°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 540mW | 2.9V~5.5V | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | 5mA | 5.5V | - | - | - | - | 16μA | - | - | - | ±4°C | - | - | OverTemp, VTemp | - | 5.5V | 2.5V | - | 125°C | No | Hot | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() S-5844A55CB-A4T2U3 ABLIC U.S.A. Inc. | 88 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | Active High | - | 1mm | 1 mm | - | Open Drain | - | - | - | - | SOLDER | - | - | - | - | - | ±2.5°C | 180nA | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 55°C | No | - | - | - | - | - | 0.38mm | - | RoHS Compliant | - | ||
![]() LM26LVCISDX/NOPB Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | -50°C~150°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1.6V~5.5V | - | - | - | - | - | - | LM26 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | 8μA | - | - | - | ±2.2°C | - | - | OverTemp, OverTemp | - | - | - | - | Programmable | Yes | Hot | Selectable Trip Point, Trip Test | - | - | - | - | - | ROHS3 Compliant | - |