- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Accuracy | Current - Supply | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6515UKN035+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | - | 5.5V | Logic | - | - | 40μA | ±3°C | - | UnderTemp | - | 5.5V | 2.7V | - | -35°C | Yes | Cold | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6514UKP035+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | -55°C~125°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | Active High | 5 | Not Qualified | - | - | Push-Pull | - | 5.5V | Logic | - | ANALOG CIRCUIT | - | ±1.5°C | 22μA | OverTemp | - | 5.5V | 2.7V | - | 35°C | Yes | Hot | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKN035+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | Logic | SOLDER | - | 40μA | ±3°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -35°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6670AUB65+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | 10 | -40°C~125°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | Matte Tin (Sn) | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | - | Active Low | 10 | Not Qualified | - | - | Open Drain | 250mA | 3.6V | Logic | - | ANALOG CIRCUIT | 110μA | ±2.2°C | - | FanOut, OverTemp, Warn | - | 3.6V | 3V | - | 65°C | Yes | Hot | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6515UKN015+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | - | 5.5V | Logic | - | - | 40μA | ±1.5°C | - | UnderTemp | - | 5.5V | 2.7V | - | -15°C | Yes | Cold | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6515UKP005+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | -55°C~125°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | - | 5.5V | Logic | - | - | 40μA | ±1.5°C | - | UnderTemp | - | 5.5V | 2.7V | - | 5°C | Yes | Cold | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5844A65CC-A4T2U3 ABLIC U.S.A. Inc. | 124 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | 1mm | 1 mm | Open Drain | - | - | - | SOLDER | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 65°C | No | - | - | - | - | - | 0.38mm | - | RoHS Compliant | - | ||
![]() S-5844A75DB-A4T2U3 ABLIC U.S.A. Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | e3 | - | Active | 1 (Unlimited) | - | - | - | TIN | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 1mm | 1 mm | Open Drain | - | - | - | SOLDER | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 75°C | No | - | - | - | - | - | 0.38mm | - | RoHS Compliant | - | ||
![]() S-5844A80CD-A4T2U3 ABLIC U.S.A. Inc. | 121 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 1mm | 1 mm | Open Drain | - | - | - | SOLDER | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 80°C | No | - | - | - | - | - | 0.38mm | - | RoHS Compliant | - | ||
![]() S-5844A85CB-A4T2U3 ABLIC U.S.A. Inc. | 77 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | e3 | - | Active | 1 (Unlimited) | - | - | - | TIN | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 1mm | 1 mm | Push-Pull | - | - | - | SOLDER | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 85°C | No | - | - | - | - | - | 0.38mm | - | RoHS Compliant | - | ||
![]() S-5844A85DB-M5T1U3 ABLIC U.S.A. Inc. | 84 |
| Datasheet | 18 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | SOLDER | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 85°C | No | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() S-5844A65CB-M5T1U3 ABLIC U.S.A. Inc. | 102 |
| Datasheet | 18 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | SOLDER | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 65°C | No | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() S-5844A95CB-M5T1U3 ABLIC U.S.A. Inc. | 115 |
| Datasheet | 18 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | SOLDER | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 95°C | No | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() S-5844A60CB-M5T1U3 ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | SOLDER | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 60°C | No | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() S-5844A65CC-M5T1U3 ABLIC U.S.A. Inc. | 150 |
| Datasheet | 18 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | SOLDER | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 65°C | No | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() S-5855AABA-M5T1U ABLIC U.S.A. Inc. | 124 |
| Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5855A | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | - | - | Push-Pull | - | - | - | - | - | - | ±3°C | - | OverTemp | - | - | - | - | Programmable | No | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SM72480/NOPB Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | - | 6 | -50°C~150°C | Tape & Reel (TR) | - | SolarMagic™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | SM72480 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | 7mA | 5.5V | - | - | - | 8μA | ±2.2°C | - | OverTemp, OverTemp | - | - | - | - | 120°C | No | Hot | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM72480X/NOPB Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | - | 6 | -50°C~150°C | Tape & Reel (TR) | - | SolarMagic™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | SM72480 | Active High, Active Low | - | - | - | - | Open Drain, Push-Pull | 7mA | 5.5V | - | - | - | 8μA | ±2.2°C | - | OverTemp, OverTemp | - | - | - | - | 120°C | No | Hot | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6517UKP055+ Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | -55°C~125°C | Strip | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Open Drain, Push-Pull | - | 5.5V | Analog, Logic | SOLDER | - | - | ±0.5°C | 40μA | OverTemp, UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | Programmable | Yes | Cold Hot | Selectable Hysteresis | - | - | - | 1.1mm | - | ROHS3 Compliant | - | ||
![]() MAX6513TT125+ Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | - | 6 | -40°C~85°C | Strip | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | - | - | Open Collector | - | 5.5V | - | - | ANALOG CIRCUIT | - | ±3°C | 400μA | OverTemp | - | - | - | - | Programmable | Yes | Hot | Selectable Hysteresis | - | - | - | - | No | ROHS3 Compliant | - |