- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Accuracy | Current - Supply | Supply Current-Max (Isup) | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6687AU40H+ Maxim Integrated | In Stock | - | Datasheet | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tube | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | Active Low | 8 | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 215μA | 215μA | ±5°C | - | - | OverTemp | - | 5.5V | 3V | - | 40°C~80°C 125°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP065+T Maxim Integrated | In Stock | - | - | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | TIN | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | MAX6519 | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Logic | - | - | SOLDER | - | 22μA | - | ±1.5°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 65°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6670AUB45+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | 30 | - | Active Low | 10 | Not Qualified | - | - | Open Drain | 250mA | 3.6V | - | - | - | Logic | - | - | - | ANALOG CIRCUIT | 110μA | - | ±2.2°C | - | - | FanOut, OverTemp, Warn | - | 3.6V | 3V | - | 45°C | Yes | Hot | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6685AU75L+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | Active High, Active Low | 8 | - | - | - | Open Drain, Push-Pull | 20mA | 5.5V | - | - | - | Logic | - | - | - | ANALOG CIRCUIT | 200μA | 200μA | ±1.5°C | - | - | OverTemp | - | 5.5V | 3V | - | 75°C~115°C 120°C | No | Cold Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6502UKP045+ Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | - | - | SOT-23 | YES | 5 | - | - | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | TIN | 125°C | -55°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | - | - | 5 | Not Qualified | - | - | Analog | - | 5.5V | - | MILITARY | 2.7V | Logic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6504UKN035+T Maxim Integrated | 5000 | - | Datasheet | - | Surface Mount | - | SOT-23-5 | - | 5 | - | Tape & Reel (TR) | 2010 | e3 | yes | Last Time Buy | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 125°C | -55°C | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | NOT SPECIFIED | - | - | 5 | Not Qualified | - | - | Analog | 20mA | 5.5V | - | MILITARY | - | - | 5.5V | 2.7V | - | - | 30μA | - | - | - | - | - | - | 5.5V | 2.7V | - | -35°C | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6517UKP105+T Maxim Integrated | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Analog, Logic | - | - | SOLDER | - | 22μA | - | ±2.5°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 105°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6514UKN005+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | Active High | 5 | - | - | - | Push-Pull | - | 5.5V | - | - | 2.7V | Logic | - | - | - | ANALOG CIRCUIT | 40μA | - | ±1.5°C | - | - | UnderTemp | - | - | - | - | -5°C | Yes | Cold | - | - | 2.9mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP105+T Maxim Integrated | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Analog, Logic | - | - | SOLDER | - | 22μA | - | ±2.5°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 105°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP075+T Maxim Integrated | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Analog, Logic | - | - | SOLDER | - | 22μA | - | ±2.5°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 75°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6686UA75H+ Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tube | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | - | Active Low | 8 | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | Logic | - | - | - | ANALOG CIRCUIT | 200μA | 200μA | ±1.5°C | - | - | OverTemp, OverTemp | - | 5.5V | 3V | - | 75°C~115°C 120°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6670AUB40+T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | 30 | - | Active Low | 10 | - | - | - | Open Drain | 250mA | 3.6V | - | - | - | Logic | - | - | - | ANALOG CIRCUIT | 110μA | - | ±2.2°C | - | - | FanOut, OverTemp, Warn | - | 3.6V | 3V | - | 40°C | Yes | Hot | - | 1.1mm | 3mm | 3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP045+T Maxim Integrated | In Stock | - | - | 111 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Analog, Logic | - | - | SOLDER | - | - | - | ±1.5°C | 22μA | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 45°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP035+T Maxim Integrated | In Stock | - | - | 111 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Analog, Logic | - | - | SOLDER | - | - | - | ±1.5°C | 22μA | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 35°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6517UKP045+T Maxim Integrated | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Analog, Logic | - | - | SOLDER | - | 22μA | - | ±1.5°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 45°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6514UKN035+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | 40 | - | Active High | 5 | - | - | - | Push-Pull | - | 5.5V | - | - | 2.7V | Logic | - | - | - | ANALOG CIRCUIT | 40μA | - | ±3°C | - | - | UnderTemp | - | - | - | - | -35°C | Yes | Cold | - | - | 2.9mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP055+T Maxim Integrated | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Analog, Logic | - | - | SOLDER | - | - | - | ±1.5°C | 22μA | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 55°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6665ASA55+T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | MAX6665 | Active High, Active Low | 8 | - | - | - | Open Drain, Push-Pull | 250mA | 5.5V | 3/5V | - | 2.7V | Logic | - | - | - | ANALOG CIRCUIT | 65μA | 65μA | ±3°C | - | 0.2mA | FanOn, FanOut, OverTemp, Warn | - | - | - | - | 55°C | Yes | Hot | - | 1.75mm | 4.9mm | 3.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6517UKP065+T Maxim Integrated | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Analog, Logic | - | - | SOLDER | - | 22μA | - | ±1.5°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 65C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP045+T Maxim Integrated | In Stock | - | - | 25 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Logic | - | - | SOLDER | - | - | - | ±1.5°C | 22μA | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 45°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free |