- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Accuracy | Current - Supply | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6518UKP045+T Maxim Integrated | In Stock | - | - | 111 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Analog, Logic | SOLDER | - | - | ±1.5°C | 22μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 45°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP035+T Maxim Integrated | In Stock | - | - | 111 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Analog, Logic | SOLDER | - | - | ±1.5°C | 22μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 35°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6517UKP045+T Maxim Integrated | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Analog, Logic | SOLDER | - | 22μA | ±1.5°C | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 45°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6514UKN035+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | SC-74A, SOT-753 | YES | - | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | Active High | 5 | - | - | - | Push-Pull | - | 5.5V | - | - | 2.7V | Logic | - | ANALOG CIRCUIT | 40μA | ±3°C | - | UnderTemp | - | - | - | - | -35°C | Yes | Cold | - | - | 2.9mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP055+T Maxim Integrated | In Stock | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Analog, Logic | SOLDER | - | - | ±1.5°C | 22μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 55°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() S-5844A95CD-M5T1U3 ABLIC U.S.A. Inc. | 3648 |
| Datasheet | 18 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | SOLDER | - | - | ±2.5°C | 180nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | 95°C | No | - | - | - | - | - | 1.3mm | - | RoHS Compliant | - | ||
![]() S-5844A65AA-A4T2U3 ABLIC U.S.A. Inc. | 8971 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | S-5844A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | ±2.5°C | 180mA | OverTemp | - | - | - | - | 65°C | Yes | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MAX6519UKN005+T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Logic | SOLDER | - | 40μA | ±1.5°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -5°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP095+T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | - | Active Low | 6 | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | - | - | ANALOG CIRCUIT | 40μA | ±4°C | - | OverTemp, Warn | - | 5.5V | 2.5V | - | 95°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKN045+T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Logic | SOLDER | - | 40μA | ±3°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -45°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKN025+T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Logic | SOLDER | - | 40μA | ±3°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -25°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP075+T Maxim Integrated | In Stock | - | - | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | MAX6519 | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Logic | SOLDER | - | 22μA | ±2.5°C | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 75°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKN005+T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Logic | SOLDER | - | 40μA | ±1.5°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -5°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKN045+T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Logic | SOLDER | - | 40μA | ±3°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -45°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6517UKN045+T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Analog, Logic | SOLDER | - | 40μA | ±3°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -45°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKN035+T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active High | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | Logic | SOLDER | - | 40μA | ±3°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -35°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6517UKN015+T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Analog, Logic | SOLDER | - | 40μA | ±1.5°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -15°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKN025+T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Logic | SOLDER | - | 40μA | ±3°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -25°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKN015+T Maxim Integrated | In Stock | - | - | - | - | - | SC-74A, SOT-753 | YES | SURFACE MOUNT | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | TIN | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | Logic | SOLDER | - | 40μA | ±1.5°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | - | -15°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6508UT9155+ Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | 125°C | -40°C | - | Bulk | - | - | - | yes | Obsolete | 1 (Unlimited) | 6 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | compliant | NOT SPECIFIED | - | - | - | R-PDSO-G6 | - | - | - | - | - | 5.5V | AUTOMOTIVE | 2.5V | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | RoHS Compliant | - |