- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Accuracy | Current - Supply | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC07EUA Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C | Tube | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | POSITIVE ppm/°C | Tin/Lead (Sn/Pb) | - | 2.7V~5.5V | - | - | - | - | - | - | not_compliant | - | Complementary | - | - | 3mm | 3 mm | Push-Pull | - | - | - | 3/5V | - | - | SOLDER | - | 130μA | - | - | ±3°C | - | OverTemp, OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | PLASTIC | Programmable | Yes | Hot | Selectable Trip Point | - | - | - | 1mm | - | Non-RoHS Compliant | - | ||
![]() MAX6687AU75L+ Maxim Integrated | In Stock | - | Datasheet | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tube | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | Active Low | 8 | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 215μA | - | 215μA | ±5°C | - | OverTemp | - | 5.5V | 3V | - | 75°C~115°C 120°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP125+T Maxim Integrated | In Stock | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | Active Low | 6 | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | - | - | ANALOG CIRCUIT | 40μA | - | - | ±4°C | - | OverTemp, Warn | - | 5.5V | 2.5V | - | 125°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6512UT105+T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | -40°C~85°C | Tape & Reel (TR) | 2005 | e2 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Tin/Silver (Sn/Ag) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | Active Low | 6 | - | - | - | Open Drain | 50mA | 5.5V | - | - | - | 3V | - | ANALOG CIRCUIT | 400μA | - | - | ±5°C | - | OverTemp | - | - | - | - | 105°C | Yes | Hot | - | 1.45mm | 2.9mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP105+T Maxim Integrated | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | -40°C~125°C | Tape & Reel (TR) | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | Active Low | 6 | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | - | - | ANALOG CIRCUIT | 40μA | - | - | ±4°C | - | OverTemp, Warn | - | 5.5V | 2.5V | - | 105°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6687AU40L+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | Active Low | 8 | - | - | - | Open Drain | 20mA | - | 5.5V | - | - | 3V | - | ANALOG CIRCUIT | 215μA | - | 215μA | ±5°C | - | OverTemp | - | - | - | - | 40°C~80°C 120°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP105+ Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | -40°C~125°C | - | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | 2.5V | - | ANALOG CIRCUIT | - | 20mA | - | ±4°C | 40μA | OverTemp, Warn | - | - | - | - | 105°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6688AU40H+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~125°C | Tube | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | - | Active High | 8 | - | - | - | Push-Pull | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 200μA | - | 215μA | ±1.5°C | - | OverTemp | - | 5.5V | 3V | - | 75°C~115°C 125°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6687AU40H+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | Active Low | 8 | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 215μA | - | - | ±5°C | - | OverTemp | - | 5.5V | 3V | - | 40°C~80°C 125°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6686UA40H+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~125°C | Tube | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | Active Low | 8 | S-PDSO-G8 | - | - | Open Drain | 20mA | 5.5V | - | - | - | 3V | - | ANALOG CIRCUIT | 200μA | - | 200μA | ±1.5°C | - | OverTemp, OverTemp | - | - | - | - | 40°C~80°C 125°C | No | Hot | Shutdown Mode | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6688AU75H+ Maxim Integrated | In Stock | - | Datasheet | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tube | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | - | Active High | 8 | - | - | - | Push-Pull | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 215μA | - | 215μA | ±5°C | - | OverTemp | - | 5.5V | 3V | - | 75°C~115°C 125°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6688AU40L+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | Active High | 8 | - | - | - | Push-Pull | 20mA | - | 5.5V | - | - | 3V | - | ANALOG CIRCUIT | 215μA | - | 215μA | ±5°C | - | OverTemp | - | - | - | - | 40°C~80°C 120°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6687AU75H+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | Active Low | 8 | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 215μA | - | - | ±5°C | - | OverTemp | - | 5.5V | 3V | - | 75°C~115°C 125°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6515UKP055+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -55°C~125°C | - | - | - | - | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | Open Drain | - | 5.5V | - | - | - | - | - | - | - | - | - | ±1.5°C | 22μA | OverTemp | - | - | - | - | 55°C | Yes | Hot | Selectable Hysteresis | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6686UA40L+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~125°C | Tube | 2003 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | Active Low | 8 | S-PDSO-G8 | - | - | Open Drain | 20mA | 5.5V | - | - | - | 3V | - | ANALOG CIRCUIT | 200μA | - | 200μA | ±1.5°C | - | OverTemp, OverTemp | - | - | - | - | 40°C~80°C 120°C | No | Hot | Shutdown Mode | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP110+T Maxim Integrated | In Stock | - | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | -55°C~125°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | NEGATIVE ppm/°C | Matte Tin (Sn) | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | - | SOLDER | - | - | - | - | ±2.5°C | 22μA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 110°C | Yes | Hot | - | - | - | - | 1.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6514UKP115+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | - | 5 | - | - | - | Digital | - | 5.5V | - | - | MILITARY | 2.7V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | No | RoHS Compliant | - | ||
![]() MAX6687AU75H+ Maxim Integrated | In Stock | - | Datasheet | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tube | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | Active Low | 8 | - | - | - | Open Drain | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 215μA | - | 215μA | ±5°C | - | OverTemp | - | 5.5V | 3V | - | 75°C~115°C 125°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6688AU75H+T Maxim Integrated | In Stock | - | Datasheet | - | - | - | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | Active High | 8 | - | - | - | Push-Pull | 20mA | - | - | - | - | - | - | ANALOG CIRCUIT | 215μA | - | 215μA | ±5°C | - | OverTemp | - | 5.5V | 3V | - | 75°C~115°C 125°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6505UTP125+ Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | -40°C~125°C | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | Active Low | 6 | - | - | - | Open Drain | - | 5.5V | - | - | - | 2.5V | - | ANALOG CIRCUIT | - | 20mA | - | ±4°C | 40μA | OverTemp, Warn | - | - | - | - | 125°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | - |