- Manufacturer
- Accuracy
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output
- Output Function
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Selectable Hysteresis
Attribute column
Categories
Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Current - Output (Max) | Accuracy | Current - Supply | Output Function | Sensors/Transducers Type | Housing | Switching Temperature | Operating Current-Max | Selectable Hysteresis | Trip Temperature Threshold | Features | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6501UKP105+G05 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6519UKP105+G05 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM27CIM5X-ZHJ/NOPB Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | ±3°C | 15μA | OverTemp, VTemp | - | - | 120°C | - | Yes | Hot | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMP392A2DRLT Texas Instruments | 667 |
| Datasheet | 6 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | -55°C~130°C | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.62V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | TMP392 | Active Low | - | R-PDSO-N6 | - | - | - | Open Drain | 5.5V | - | - | 1.62V | - | ANALOG CIRCUIT | - | ±3°C | 500nA | OverTemp | - | - | Programmable | - | Yes | Hot | Selectable Trip Point | 0.6mm | 1.6mm | 1.2mm | - | ROHS3 Compliant | ||
![]() TMP392A3DRLT Texas Instruments | 1146 |
| - | 6 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | -55°C~130°C | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.62V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | TMP392 | Active Low | - | R-PDSO-N6 | - | - | - | Open Drain | 5.5V | - | - | 1.62V | - | ANALOG CIRCUIT | - | ±3.5°C | 500nA | OverTemp | - | - | Programmable | - | Yes | Hot | Selectable Trip Point | 0.6mm | 1.6mm | 1.2mm | - | ROHS3 Compliant | ||
![]() MAX6501UKP105+G24 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6510CAUT+G52 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6501UKP095+G52 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM26LVCISDX-050/NOPB Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 6-WDFN Exposed Pad | - | - | 6-WSON (2.2x2.5) | - | - | -50°C~150°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | - | - | Active High, Active Low | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | 7mA | ±2.2°C | 8μA | OverTemp, OverTemp, VTemp | - | - | 50°C | - | No | Hot | Trip Test | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6685AU40H+ Maxim Integrated | In Stock | - | - | - | - | - | YES | - | - | 125°C | -40°C | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | compliant | NOT SPECIFIED | - | - | 8 | S-PDSO-G8 | Not Qualified | - | - | - | 5.5V | - | AUTOMOTIVE | 3V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | RoHS Compliant | ||
![]() MAX6509HAUK+G075 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6501UKP115+G48 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP392A2DRLR Texas Instruments | 11570 |
| - | 6 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | -55°C~130°C | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.62V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | TMP392 | Active Low | - | R-PDSO-N6 | - | - | - | Open Drain | 5.5V | - | - | 1.62V | - | ANALOG CIRCUIT | - | ±3°C | 500nA | OverTemp | - | - | Programmable | - | Yes | Hot | Selectable Trip Point | 0.6mm | 1.6mm | 1.2mm | - | ROHS3 Compliant | ||
![]() MAX6510HAUT+G05 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM26LVCISD-130/NOPB Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 6-WDFN Exposed Pad | - | - | 6-WSON (2.2x2.5) | - | - | -50°C~150°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | - | - | Active High, Active Low | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | 7mA | ±2.2°C | 8μA | OverTemp, OverTemp, VTemp | - | - | 130°C | - | No | Hot | Trip Test | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6509HAUK+GC1 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6512UT105+ Maxim Integrated | In Stock | - | - | - | - | - | YES | - | - | 85°C | -40°C | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | 8542.39.00.01 | - | DUAL | GULL WING | 245 | 1 | 3.3V | 0.95mm | compliant | NOT SPECIFIED | - | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | 5.5V | - | INDUSTRIAL | 3V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | RoHS Compliant | ||
![]() MAX6508UT0A32+ Maxim Integrated | 126 | - | - | - | - | - | YES | SURFACE MOUNT | - | 125°C | -40°C | - | - | - | - | Obsolete | - | 6 | NEGATIVE/POSITIVE ppm/°C | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 3/5V | - | - | - | - | - | - | - | - | - | - | - | 0.06mA | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TMP390A3DRLR Texas Instruments | 200 | - | - | 6 Weeks | Surface Mount | SOT-563, SOT-666 | YES | - | - | - | - | -55°C~130°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | - | - | - | 1.62V~5.5V | - | - | - | - | - | - | - | - | TMP390 | Active Low | - | - | - | 1.6mm | 1.2 mm | Open Drain | - | - | - | - | SOLDER | - | - | ±3.5°C | 500nA | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,DUAL TRIP POINT | PLASTIC | Programmable | - | Yes | Cold Hot | Selectable Trip Point | - | - | - | 0.6mm | ROHS3 Compliant |