- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Beam Angle
- Frequency
- Voltage Rated
- Type
- TE Internal #
- TE Internal Description
- Ultrasonic Sensor Styleu2009
Attribute column
Categories
Ultrasonic Receivers, Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Additional functions | Certificates | Connections | Gross weight | Kind of sensor | Max. operating current | Mfr | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Product Status | Proximity Sensor Sensing Distance Range | Proximity Sensor Switching Mode | Proximity Sensor Type | Rad Hardened | Range | Sensors features | Switch housing | Switch housing1 | Type of sensor | Voltage Rated | Operating temperature | Operating Temperature | Series | Supply voltage | Frequency | Output Type | Output configuration | Body plating | Beam Angle | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM851A2441FP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | 12 V ~ 24 V | - | 0°C ~ 60°C | Hyde Park | - | 200kHz | - | - | - | - | - | ||
![]() SM851A2436 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 12 V ~ 24 V | - | 0°C ~ 60°C | Hyde Park | - | 200kHz | - | - | - | - | - | ||
![]() SM850A1202FP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | 12 V ~ 24 V | - | 0°C ~ 60°C | Hyde Park | - | 500kHz | - | - | - | - | - | ||
![]() SM956A432300 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | 15 V ~ 24 V | - | -20°C ~ 60°C | Hyde Park | - | 200kHz | - | - | - | - | - | ||
![]() SM851A2400S Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | 12 V ~ 24 V | - | - | Hyde Park | - | - | - | - | - | - | - | ||
![]() URDK 20P6914/S35A BAUMER | In Stock | - | - | - | - | - | RoHS compliant | connector M8 | 100g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0...0.2m | - | - | - | ultrasonic | - | -10...60°C | - | - | 12...30V DC | - | - | PNP / NO | - | - | IP67 | ||
![]() XX7V1A1PAM12 TELEMECANIQUE SENSORS | 2147 |
| - | 4 | plastic | Teach-in | RoHS compliant | connector M12 | 65.14g | angular | 0.1A | - | - | - | - | - | - | - | - | - | - | - | - | 0...0.5m | - | M18 | - | ultrasonic | - | -20...65°C | - | - | 12...24V DC | - | - | PNP / NO | - | - | IP67 | ||
![]() UNAM 30N1104/S14 BAUMER | In Stock | - | - | 4 | brass | - | RoHS compliant | connector M12 | 50g | straight | 0.2A | - | - | - | - | - | - | - | - | - | - | - | - | 200...1500mm | sensitivity adjustable | M30 | - | ultrasonic | - | -25...60°C | - | - | 12...30V DC | - | - | NPN / NO | nickel | - | IP67 | ||
![]() UNAM 12N1914/S14 BAUMER | In Stock | - | - | 4 | brass | - | RoHS compliant | connector M12 | 50g | straight | 0.2A | - | - | - | - | - | - | - | - | - | - | - | - | 10...200mm | - | M12 | - | ultrasonic | - | -10...60°C | - | - | 12...30V DC | - | - | NPN / NO | nickel | - | IP67 | ||
![]() UNAM 50N1721/S14 BAUMER | In Stock | - | - | 4 | brass | - | RoHS compliant | connector M12 | 50g | straight | 0.2A | - | - | - | - | - | - | - | - | - | - | - | - | 350...2500mm | sensitivity adjustable | M30 | Ø44,5 | ultrasonic | - | -10...60°C | - | - | 12...30V DC | - | - | NPN / NO | nickel | - | IP67 | ||
![]() SM500A000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 12 V ~ 24 V | - | 0°C ~ 50°C | Hyde Park | - | 200kHz | - | - | - | - | - | ||
![]() SM481A0811FP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | 12 V ~ 24 V | - | -20°C ~ 65°C | Hyde Park | - | 500kHz | - | - | - | - | - | ||
![]() SM401A0811FP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 12 V ~ 24 V | - | - | Hyde Park | - | 500kHz | - | - | - | - | - | ||
![]() SM950A100000 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | 12 V ~ 24 V | - | 0°C ~ 50°C | Hyde Park | - | 200kHz | - | - | - | - | - | ||
![]() SM431A0800 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 12 V ~ 24 V | - | -20°C ~ 65°C | Hyde Park | - | 500kHz | - | - | - | - | - | ||
![]() SM851A4001FP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | 12 V ~ 24 V | - | - | Hyde Park | - | - | - | - | - | - | - | ||
![]() VM1PPI0000Q Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | 24(V) | 12(V) | 15/18(V) | -30C to 70C | Commercial | Box | Obsolete | 300 to 1200(mm) | NO | Capacitive | No | - | - | - | - | - | 12 V ~ 24 V | - | -30°C ~ 70°C | Hyde Park, Virtu VM1 | - | 300kHz | PNP | - | - | 5° | - | ||
![]() VM1VA0011Q Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | 15 V ~ 24 V | - | -30°C ~ 70°C | Hyde Park, Virtu VM1 | - | 300kHz | - | - | - | 5° | - | ||
![]() SM480A0450FP Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5725 Adafruit Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |