- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Beam Angle
- Frequency
- Voltage Rated
- Type
- TE Internal #
- TE Internal Description
- Ultrasonic Sensor Styleu2009
Attribute column
Categories
Ultrasonic Receivers, Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Body material | Shape | Additional functions | Body dimensions | Certificates | Connections | Gross weight | Kind of sensor | Max. operating current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Range | Sensors features | Switch housing | Switch housing1 | Type of sensor | Voltage Rated | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Type | Supply voltage | Frequency | Output configuration | Body plating | Beam Angle | Product | IP rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM851A1200S Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Box | Obsolete | - | - | - | - | - | 12 V ~ 24 V | - | 0°C ~ 60°C | - | Hyde Park | - | - | - | 500kHz | - | - | - | - | - | - | ||
![]() ND18X2N6 KEMET | 30 | - | - | - | - | Round | - | - | - | - | - | - | - | + 60 C | KEMET | - 20 C | Box | Active | - | - | - | - | - | - | - | -20°C ~ 60°C | - | ND | - | Piezoelectric | - | 120kHz | - | - | - | Transducers | - | 18 mm | ||
![]() SM952A803A00 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | Box | Obsolete | - | - | - | - | - | 15 V ~ 24 V | - | -20°C ~ 60°C | - | Hyde Park | - | - | - | 75kHz | - | - | 20° | - | - | - | ||
![]() 101991041 Seeed Technology Co. | 148 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V ~ 12V | - | -15°C ~ 60°C | Bulk | - | Active | - | - | - | - | - | 40° | - | - | - | ||
![]() 101991042 Seeed Technology Co. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V ~ 24 V | - | -15°C ~ 60°C | Bulk | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() XX518A3PAM12 TELEMECANIQUE SENSORS | 2178 |
| - | 4 | plastic | - | Teach-in | - | RoHS compliant | connector M12 | 244g | straight | 0.1A | - | - | - | - | - | 0...0.5m | - | M18 | - | ultrasonic | - | -20...65°C | - | - | - | - | - | 12...24V DC | - | PNP / NO | - | - | - | IP67 | - | ||
![]() AT225-DR-01 Amphenol Airmar | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() ATK200-DR-01 Amphenol Airmar | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() UNAM 18N6903/S14 BAUMER | In Stock | - | - | 4 | brass | - | Teach-in | - | RoHS compliant | connector M12 | 73.17g | straight | 0.2A | - | - | - | - | - | 0.1...1m | - | M18 | - | ultrasonic | - | -10...60°C | - | - | - | - | - | 12...30V DC | - | NPN / NO | nickel | - | - | IP67 | - | ||
![]() UNAM 30P1104/S14 BAUMER | In Stock | - | - | 4 | brass | - | - | - | RoHS compliant | connector M12 | 50g | straight | 0.2A | - | - | - | - | - | 200...1500mm | sensitivity adjustable | M30 | - | ultrasonic | - | -25...60°C | - | - | - | - | - | 12...30V DC | - | PNP / NO | nickel | - | - | IP67 | - | ||
![]() UNAM 30N1104 BAUMER | In Stock | - | - | - | brass | - | - | - | RoHS compliant | lead 2m | 50g | straight | 0.2A | - | - | - | - | - | 200...1500mm | sensitivity adjustable | M30 | - | ultrasonic | - | -25...60°C | - | - | - | - | - | 12...30V DC | - | NPN / NO | nickel | - | - | IP67 | - | ||
![]() UZAM 70N8131/S14C BAUMER | In Stock | - | - | 5 | brass | - | Teach-in | - | RoHS compliant | connector M12 | 50g | straight | 0.2A | - | - | - | - | - | 0.6...6m | - | M30 | Ø64,9 | ultrasonic | - | -10...60°C | - | - | - | - | - | 12...30V DC | - | NPN / NO / NC | nickel | - | - | IP67 | - | ||
![]() UZAM 70P8131/S14C BAUMER | In Stock | - | - | 5 | brass | - | Teach-in | - | RoHS compliant | connector M12 | 50g | straight | 0.2A | - | - | - | - | - | 0.6...6m | - | M30 | Ø64,9 | ultrasonic | - | -10...60°C | - | - | - | - | - | 12...30V DC | - | PNP / NO / NC | nickel | - | - | IP67 | - | ||
![]() UNAM 18N1703 BAUMER | In Stock | - | - | - | brass | - | - | - | RoHS compliant | lead 2m | 50g | straight | 0.2A | - | - | - | - | - | 100...700mm | sensitivity adjustable | M18 | - | ultrasonic | - | -10...60°C | - | - | - | - | - | 12...30V DC | - | NPN / NO | nickel | - | - | IP67 | - | ||
![]() XX230A32PA00M12 TELEMECANIQUE SENSORS | 612 |
| - | 4 | - | - | - | - | RoHS compliant | connector M12 | 190g | - | - | - | - | - | - | - | 0...8m | - | M18 | - | ultrasonic | - | - | - | - | - | - | - | 10...28V DC | - | PNP / NO | - | - | - | - | - | ||
![]() XX7F1A2PAL01M12 TELEMECANIQUE SENSORS | 2352 |
| - | 4 | - | - | - | 7.6x19x33mm | RoHS compliant | connector M12 | 38.8g | - | - | - | - | - | - | - | - | - | - | - | ultrasonic | - | - | - | - | - | - | - | 10...28V DC | - | PNP / NO | - | - | - | - | - | ||
![]() XXV18B1PAM12 TELEMECANIQUE SENSORS | 16 | - | - | 4 | - | - | - | - | RoHS compliant | connector M12 | 76.22g | - | - | - | - | - | - | - | 0...50mm | - | M18 | - | ultrasonic | - | - | - | - | - | - | - | 10...36V DC | - | PNP / NO | - | - | - | - | - | ||
![]() XX518A3PAL2 TELEMECANIQUE SENSORS | 2963 |
| - | - | - | - | - | - | RoHS compliant | lead 2m | 124g | - | - | - | - | - | - | - | 0...0.5m | - | M18 | - | ultrasonic | - | - | - | - | - | - | - | 10...28V DC | - | PNP / NO | - | - | - | - | - | ||
![]() XX518A1KAM12 TELEMECANIQUE SENSORS | 2650 |
| - | 4 | plastic | - | - | - | RoHS compliant | connector M12 | 53g | straight | 0.1A | - | - | - | - | - | 0...0.15m | - | M18 | - | ultrasonic | - | 0...50°C | - | - | - | - | - | 10...28V DC | - | PNP/NPN NO | - | - | - | IP67 | - | ||
![]() XX518A3NAM12 TELEMECANIQUE SENSORS | 2925 |
| - | 4 | plastic | - | - | - | RoHS compliant | connector M12 | 50g | straight | 0.1A | - | - | - | - | - | 0...0.5m | - | M18 | - | ultrasonic | - | 0...50°C | - | - | - | - | - | 10...28V DC | - | NPN / NO | - | - | - | IP67 | - |