- Manufacturer
- Thread Size
- Series
- Type
- Color
- Material
- Mounting Feature
- Size / Dimension
- Ingress Protection
- Mfr
- Package
- Product Status
- Operating Temperature
Attribute column
Categories
Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Feature | Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Ingress Protection | Illumination Type | Thread Size | Actuator Diameter | Outside Diameter | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC3030H 2 APM Hexseal | In Stock | - | - | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | - | - | 0.734 18.65mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 1/2-32 NS-2B | 0.422 (10.72mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U2197 APEM Inc. | 49 |
| Datasheet | 6 Weeks | - | Front of Panel | Neoprene Rubber | -20°C~50°C | - | - | - | 1.968 50.00mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | Environment Sealed | - | M12x0.75 | - | 27 mm | - | 50mm | - | - | - | ROHS3 Compliant | - | ||
![]() NC3030H M12-1 2 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2011 | - | 0.733 18.64mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M12x1 | 0.422 (10.72mm) | - | - | - | - | - | - | - | - | ||
![]() U16006 APEM Inc. | 15 |
| Datasheet | 6 Weeks | - | Front of Panel | Silicone Rubber | -40°C~85°C | - | - | - | 0.457 11.60mm Height | Active | 1 (Unlimited) | Toggle, Half Boot | - | - | Red | Environment Sealed | - | 15/32-32 NS-2B | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N5030S RFI APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2000 | - | 0.594 15.09mm Height | Active | - | Toggle, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 1/4-40 NS-2B | 0.062 (1.57mm) | - | Shielded | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15PA258 Honeywell Sensing and Productivity Solutions | 448 |
| Datasheet | 14 Weeks | Panel | Back or Front of Panel | Silicone Elastomer | - | - | 2001 | - | 0.466 11.84mm I.D. x 0.110 2.80mm Height | Active | 1 (Unlimited) | Sealing Washer | 71°C | -65°C | Gray | - | Non-Illuminated | - | - | - | - | 2.794mm | 16.8656mm | 16.3576mm | Unknown | RoHS Compliant | - | ||
![]() U589 APEM Inc. | 73 |
| Datasheet | 6 Weeks | - | Front of Panel | Silicone Rubber | -40°C~85°C | - | - | - | 0.504 12.80mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Black | Environment Sealed | Non-Illuminated | 15/32-32 NS-2B | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U2252 APEM Inc. | 62 |
| Datasheet | 6 Weeks | Standard | - | Neoprene Rubber | -20°C~50°C | - | - | - | 1.196 30.40mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | Environment Sealed | - | M12x0.75 | - | 20.2 mm | - | 30.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2ATBT7 Altech Corporation | 31 |
| Datasheet | 10 Weeks | - | Front of Panel | Rubber | - | - | - | - | - | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Clear | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N3030 65 APM Hexseal | In Stock | - | - | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2005 | - | 0.547 13.89mm Height | Active | - | Pushbutton, Full Boot | - | - | Yellow | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.422 (10.72mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U5149 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Front of Panel | Neoprene Rubber | -20°C~50°C | - | - | - | 0.559 14.20mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | Environment Sealed | - | 1/4-40 NS-2B | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() U853 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Front of Panel | Neoprene Rubber | -20°C~50°C | - | - | - | 0.900 22.85mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | Environment Sealed | - | M12x0.75 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C1221/27 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -62°C~204°C | Bulk | 2011 | - | 0.620 15.75mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Clear | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M11x1 | 0.422 (10.72mm) | - | - | - | - | - | - | - | - | ||
![]() AML75ABC Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 23 Weeks | - | Front of Panel | PVC | 0°C~55°C | - | 1998 | AML75 | - | Active | 1 (Unlimited) | Pushbutton, Full Boot | 55°C | 0°C | Clear | Environment Sealed | Non-Illuminated | - | - | - | - | 10.6mm | 26.2mm | 26.2mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() AT537 NKK Switches | 74 |
| Datasheet | 6 Weeks | - | Back or Front of Panel | Nitrile Butadiene Rubber (NBR) | - | - | 2010 | S | 0.492 12.50mm I.D. x 0.059 1.50mm Height | Active | 1 (Unlimited) | O-Ring | - | - | Black | - | Non-Illuminated | - | - | - | - | 1.5mm | - | 15.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() C1221/21 M10 THD APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -62°C~204°C | - | 2011 | - | 0.620 15.75mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | - | - | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M10x1 | 0.320 (8.11mm) | - | - | - | - | - | - | - | - | ||
![]() SX0550 Bulgin | In Stock | - | Datasheet | - | - | Front of Panel | PVC | 0°C~60°C | - | 2005 | - | - | Obsolete | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | IP65 - Dust Tight, Water Resistant | - | 15/32-32 NS-2B | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 10PA2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | Limit Switch Boot Assembly | - | - | Black | - | Non-Illuminated | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() U851 APEM Inc. | 39 |
| Datasheet | 6 Weeks | - | Front of Panel | Neoprene Rubber | -20°C~50°C | - | - | - | 0.900 22.85mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Black | Environment Sealed | - | M12x0.75 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 50154 25 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | -70°C~204°C | - | 2004 | - | 1.110 28.19mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | Gray | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 15/32-32 NS-2B | 0.300 (7.60mm) | - | - | - | - | - | - | ROHS3 Compliant | - |