- Manufacturer
- Thread Size
- Series
- Type
- Color
- Material
- Mounting Feature
- Size / Dimension
- Ingress Protection
- Mfr
- Package
- Product Status
- Operating Temperature
Attribute column
Categories
Accessories - Boots, Seals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Feature | Material | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Ingress Protection | Illumination Type | Thread Size | Actuator Diameter | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACC-P01 E-Switch | 5300 |
| Datasheet | 9 Weeks | Hardware | Front of Panel | PVC | - | - | - | RA1, LAMB | 0.984Lx0.748W x 0.346 H 25.00mmx19.00mmx8.80mm | Active | 1 (Unlimited) | Rocker Boot | Clear | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0098.9211 Schurter Inc. | In Stock | - | - | 9 Weeks | Screw | - | - | 449.991981mg | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0098.9214 Schurter Inc. | 33 |
| - | 9 Weeks | Screw | - | - | 449.991981mg | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0098.9215 Schurter Inc. | 24 |
| - | 9 Weeks | Screw | - | - | 449.991981mg | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0098.9209 Schurter Inc. | 33 |
| - | 8 Weeks | Screw | - | - | 449.991981mg | - | - | - | - | Active | Vendor Undefined | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T100016 E-Switch | 294 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | 100 | 0.295 7.50mm I.D. x 0.053 1.35mm Height | Active | 1 (Unlimited) | O-Ring | Black | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5.05200.0090000 RAFI USA | In Stock | - | Datasheet | 10 Weeks | - | Front of Panel | - | - | - | - | LUMOTAST 75 | 0.945Lx0.709W 24.00mmx18.00mm | Active | 1 (Unlimited) | Sealing Cap | Clear | IP65 - Dust Tight, Water Resistant | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6600-63-05 Electroswitch | 114 |
| Datasheet | 7 Weeks | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | 2010 | 6600 | 0.945 24.00mm Height | Active | Not Applicable | Toggle, Full Boot | Black | Environment Sealed | - | 15/32-32 NS-2B | 0.209 (5.31mm) | - | 24.003mm | RoHS Compliant | - | ||
![]() N5030L 17 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | 2011 | - | 0.500 12.70mm Height | Active | Not Applicable | Toggle, Full Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | 1/4-40 NS-2B | 0.062 (1.57mm) | Secondary Inner Seal | - | ROHS3 Compliant | - | ||
![]() 605801 Grayhill Inc. | 20 |
| Datasheet | 14 Weeks | Cable | - | - | - | - | 2016 | - | 0.275 6.99mm Height | Active | 1 (Unlimited) | Rotary Shaft Seal | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1PA12 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Front of Panel | Elastomer Rubber | - | - | - | - | - | Active | 1 (Unlimited) | Limit Switch Boot Assembly | Black | Environment Sealed | Non-Illuminated | 1/2-20 UNF-2B | - | - | - | RoHS Compliant | - | ||
![]() U1600 APEM Inc. | 4349 |
| Datasheet | 6 Weeks | - | Front of Panel | Silicone Rubber | - | -40°C~85°C | - | - | 0.457 11.60mm Height | Active | 1 (Unlimited) | Toggle, Half Boot | Black | Environment Sealed | - | 15/32-32 NS-2B | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() E1RUBBERHOODSTD E-Switch | 31 |
| Datasheet | 9 Weeks | Hardware | Front of Panel | Rubber | - | - | 2002 | - | 0.527 13.40mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | - | - | - | - | - | - | 13.4mm | Non-RoHS Compliant | Lead Free | ||
![]() M1080-1 Bulgin | 200 |
| Datasheet | 20 Weeks | - | Front of Panel | Ethylene Propylene Diene Rubber (EPDM) | - | - | 2016 | 3900 | - | Active | 1 (Unlimited) | Toggle, Full Boot | Black | IP67 - Dust Tight, Waterproof | - | 15/32-32 NS-2B | - | - | - | ROHS3 Compliant | - | ||
![]() 1332/46 12 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | 2012 | - | 0.219 5.56mm Height | Active | 1 (Unlimited) | Rotary Shaft Seal | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M10x0.75 | 0.236 (6.00mm) | - | - | ROHS3 Compliant | - | ||
![]() U5897 APEM Inc. | In Stock | - | Datasheet | 6 Weeks | - | Front of Panel | Silicone Rubber | - | -40°C~85°C | - | - | 0.504 12.80mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | White | Environment Sealed | - | 15/32-32 NS-2B | - | - | - | ROHS3 Compliant | - | ||
![]() 1131/26 17 M12-.75 APM Hexseal | In Stock | - | Datasheet | 4 Weeks | - | Front of Panel | Silicone Rubber | - | -70°C~204°C | - | - | 1.093 27.76mm Height | Active | 1 (Unlimited) | Toggle, Full Boot | Black | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | M12x0.75 | 0.219 (5.55mm) | - | - | - | - | ||
![]() A1080MOAAA Bulgin | 1019 |
| Datasheet | 20 Weeks | - | Front of Panel | - | - | - | 2011 | 3900 | - | Active | 1 (Unlimited) | Toggle, Full Boot | Black | IP67 - Dust Tight, Waterproof | - | 15/32-32 NS-2B | - | - | - | ROHS3 Compliant | - | ||
![]() 70522063 Crouzet | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() U1656 APEM Inc. | 1608 |
| Datasheet | 6 Weeks | - | Front of Panel | Silicone Rubber | - | -40°C~85°C | - | - | 0.504 12.80mm Height | Active | 1 (Unlimited) | Pushbutton, Full Boot | Black | Environment Sealed | - | M12x0.75 | - | - | - | ROHS3 Compliant | Lead Free |