- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- For Use With
- Type
- Designed for
- ECCN
- Harmonized Code
- Itar Registered
- Series
- Tradename
- Shipping Restrictions
- Color
Attribute column
Categories
Accessories - Caps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Shape | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Illumination | Switch Type | Illumination Type | Size | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Actuator Travel | Switch Action | Operating Force-Max | Diameter | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19-952.7 EAO | 24 |
| Datasheet | 8 Weeks | - | Snap Fit | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | 19 | Active | Not Applicable | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Pushbutton | - | 7.30mm Lx7.30mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A16L-TR Omron Automation and Safety | 2 |
| - | 2 Weeks | - | Snap Fit | - | NO | PANEL MOUNT | - | - | Round | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | 2006 | A16 | Active | 1 (Unlimited) | - | EAR99 | 55°C | -10°C | Red | - | 8536.50.90.31 | unknown | 18mm | 15.8 mm | SPDT | - | - | 3A | IP40 | 30V | SOLDER | - | Illumination Optional | Pushbutton | Illumination Optional | 15.10mm Diax3.50mm H | 5A | 5A@125VAC | - | 3A@30VDC | 125V | - | - | MOMENTARY | 4.41 N | - | - | - | - | 21.1mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() A165L-AG Omron Automation and Safety | 6 |
| - | 2 Weeks | Hardware | Snap Fit | - | - | - | - | - | Square | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | 1998 | A16 | Active | 1 (Unlimited) | - | EAR99 | 55°C | -10°C | Green | - | 8536.50.90.31 | - | 18mm | 15.8 mm | DPDT | - | - | 3A | - | 30V | SOLDER | - | Illumination Optional | Pushbutton | Illumination Optional | 15.10mm Lx15.10mm Wx3.50mm H | 5A | 5A@125VAC | - | 3A@30VDC | 125V | - | - | MOMENTARY | 4.91 N | - | 3.5mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | IP65 | ||
![]() F1503 C&K | 990 |
| Datasheet | 13 Weeks | - | Snap Fit | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | 2011 | F | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | 14.71mm Lx7.39mm Wx11.00mm H | - | - | - | - | - | - | - | - | - | - | 11mm | 14.71mm | 7.39mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1DRED E-Switch | 20605 | - | Datasheet | 11 Weeks | Hardware | Snap Fit | - | - | - | - | - | Square, Concave | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | 4.50mm Lx4.50mm Wx9.00mm H | - | - | - | - | - | - | - | - | - | - | 9mm | 5mm | 5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PVRD C&K | 3143 |
| Datasheet | 11 Weeks | - | Snap Fit | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | 2011 | PVA | Active | 1 (Unlimited) | Snap in | - | 85°C | -40°C | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Keyswitch | - | 7.40mm Diax7.00mm H | - | - | - | - | - | - | - | - | - | 7.4mm | 7mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() A16ZT-5101Y Omron Automation and Safety | 17 |
| Datasheet | 2 Weeks | - | Snap Fit | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | 2004 | A16 | Active | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | Illumination Optional | Pushbutton | Illumination Optional | 15.10mm Diax3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP65 | ||
![]() A16L-JGY Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | Snap Fit | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | 2006 | A16 | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Pushbutton | - | 21.00mm Lx15.10mm Wx3.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1JBLK E-Switch | 17 |
| Datasheet | 11 Weeks | - | Snap Fit | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | 2002 | TL1240 | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Tactile | - | 7.50mm Lx7.50mm Wx2.30mm H | - | - | - | - | - | - | - | - | - | - | 2.3mm | 7.5mm | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 95-704.730 EAO | In Stock | - | Datasheet | 8 Weeks | - | Snap Fit | - | - | - | - | - | Square, Convex (Domed) | - | - | - | - | - | - | - | - | - | - | - | - | 95 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Pushbutton | - | 19.05mm Lx19.05mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AT475C NKK Switches | 17 |
| Datasheet | 5 Weeks | Panel | Slip On | 201 | - | - | Polyamide | - | Round | - | - | - | - | - | - | Polyamide | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | 85°C | -30°C | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | Non-Illuminated | 5.10mm Diax4.00mm H | - | - | - | - | - | - | - | - | - | 5.11mm | 4mm | - | 5.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AML51-M10R Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | AML51 | Obsolete | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ACC-C17-6 E-Switch | In Stock | - | - | 9 Weeks | - | Slip On | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | 2011 | KS, LAMB | Active | 1 (Unlimited) | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | 8.60mm Diax10.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ACC-C17-3 E-Switch | In Stock | - | - | 9 Weeks | - | Slip On | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | 2011 | KS, LAMB | Active | 1 (Unlimited) | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | 8.60mm Diax10.50mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AT4076BC NKK Switches | 57 |
| Datasheet | 10 Weeks | - | Snap Fit | - | - | - | PC, Polycarbonate | - | Square | - | - | - | - | - | - | - | - | - | - | - | 2010 | JB | Active | 1 (Unlimited) | - | - | - | - | White, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Tactile | - | 12.30mm Lx12.30mm Wx6.30mm H | - | - | - | - | - | - | - | - | - | - | 6.3mm | 12.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 1RLGR E-Switch | 168 |
| - | 11 Weeks | - | Snap Fit | - | NO | THROUGH HOLE-RIGHT ANGLE | - | POLYBUTYLENE TEREPHTHALATE | Round | POLYOXYMETHYLENE | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 10000 Cycle(s) | POLYAMIDE | 70°C | -20°C | 2005 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Gray, Light | CAP COLOR- LIGHT GEREEN | - | - | - | 9.0932 mm | 6PDT | 0.1mOhm | 100000000Ohm | 0.1A | - | 30V | SOLDER | 250VAC V | Non-Illuminated | Pushbutton | - | 5.00mm Diax9.00mm H | - | - | BREAK-BEFORE-MAKE | 0.1A@30VDC | - | 18 | 2.9972 mm | LATCHED | - | 5mm | 9.09mm | 2.84mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() AT4016FF NKK Switches | 47 |
| Datasheet | 12 Weeks | - | Snap Fit | - | - | - | PC, Polycarbonate | - | Round | - | - | - | - | - | - | - | - | - | - | - | 2010 | LB | Active | 1 (Unlimited) | - | - | - | - | Green, Green LED | - | - | - | - | - | - | - | - | - | - | - | - | - | Illumination Opening | Pushbutton | Illumination Opening | 19.00mm Diax4.50mm H | - | - | - | - | - | - | - | - | - | - | 10mm | 19mm | - | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() AT4035E NKK Switches | 188 |
| Datasheet | 6 Weeks | - | Snap Fit | - | - | - | PC, Polycarbonate | - | Square | - | - | - | - | - | - | - | - | - | - | - | 2010 | HB | Active | 1 (Unlimited) | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | Non-Illuminated | 7.40mm Lx7.40mm Wx4.50mm H | - | - | - | - | - | - | - | - | - | - | 4.5mm | 7.4mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 18-952.8 EAO | 44 |
| Datasheet | 8 Weeks | - | Snap Fit | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | - | - | - | - | 18 | Active | Not Applicable | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | Pushbutton | - | 7.50mm Lx7.50mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AT487JG NKK Switches | 57 |
| Datasheet | 7 Weeks | - | Snap Fit | - | - | - | PC, Polycarbonate | - | Square | - | - | - | - | - | - | - | - | - | - | - | 2010 | KB | Obsolete | 1 (Unlimited) | - | - | - | - | Clear, Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | Pushbutton | Illuminated | 11.60mm Lx11.60mm Wx4.50mm H | - | - | - | - | - | - | - | - | - | - | 10.7mm | 11.6mm | 11.6mm | - | - | - | ROHS3 Compliant | Lead Free | - |