- Manufacturer
- Series
- Operating Temperature
- Ingress Protection
- Switch Function
- Circuit
- Current Rating (Amps)
- Features
- Mfr
- Package
- Product Status
- Product Type
- Voltage Rating DC
Attribute column
Categories
Cable Pull Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Actuator | Ambient temperature | Degree of protection (IP) | Degree of protection (NEMA) | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Subcategory | Current Rating (Amps) | Ingress Protection | Circuit | Switch Function | Operating Force | Product Type | Features | Maximum Cable Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA042042M Omron | In Stock | - | - | - | - | -25 - 80 | IP67 | 6 | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042032C Omron | In Stock | - | - | - | - | -25 - 80 | IP67 | 6 | - | 0 | 3 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XY2CE2A570 Schneider | In Stock | - | - | - | - | -25 - 70 | IP65 | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XY2CE1A496 Schneider | In Stock | - | - | - | - | -25 - 70 | IP65 | - | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XY2CJL15 Schneider | In Stock | - | - | - | Left Side | -25 - 70 | IP67/IP69K | - | Schneider Electric | 0 | 1 | 1 | Box | Active | 250V | -25°C ~ 70°C | - | XY2CJ | - | Switches | 3A (AC), 270mA (DC) | IP66/IP67 - Dust Tight, Water Resistant, Waterproof | DPST-NO/NC | On-Off, Off-On | - | Cable Pull Switches | Push Button Emergency Stop Switch | 30m | ||
![]() XY2CE2A470EX Schneider | In Stock | - | - | - | - | -20 - 60 | IP65 | - | - | 0 | 2 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042045E Omron | In Stock | - | - | - | - | -25 - 80 | IP67 | 6 | - | 0 | 3 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042035H Omron | In Stock | - | - | - | - | -25 - 80 | IP67/IP69K | 6 | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA024495R Omron | In Stock | - | - | - | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AA042043R Omron | In Stock | - | - | - | - | -25 - 80 | IP67 | 6 | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XY2CE2D296 Schneider | In Stock | - | - | - | - | -25 - 70 | IP66 | - | - | 0 | 2 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XY2CE5A297 Schneider | In Stock | - | - | - | - | -25 - 70 | IP66 | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04953-442 REES, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | 0°C ~ 55°C | Bulk | - | Active | - | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant; NEMA 4X | 4PST-2NO/2NC | On-Off, Off-On | 27216gf | - | - | - | ||
![]() 04954-203 REES, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | 0°C ~ 55°C | Bulk | - | Active | - | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant; NEMA 4X | DPST-NC | On-Off | 27216gf | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04953-111 REES, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | 0°C ~ 55°C | Bulk | - | Active | - | 6A (AC), 2.2A (DC) | IP65 - Dust Tight, Water Resistant; NEMA 4X | DPST-NO/NC | On-Off, Off-On | 27216gf | - | - | - |