- Manufacturer
- Series
- Operating Temperature
- Ingress Protection
- Switch Function
- Circuit
- Current Rating (Amps)
- Features
- Mfr
- Package
- Product Status
- Product Type
- Voltage Rating DC
Attribute column
Categories
Cable Pull Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Circuit | Switch Function | Throw Configuration | Mechanical Life | Switch Type | Operating Force | Features | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1CPSA2-N Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | Chassis Mount | - | -40°C~80°C | Bulk | - | CPS | Obsolete | 1 (Unlimited) | Screw | 80°C | -25°C | 250V | 10A AC/DC | IP67 - Dust Tight, Waterproof | - | 10A | 600V | 4PST-2NO/2NC | On-Off, Off-On | 4PST | 1e+06 cycles | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() ER6022-031NSS Omron Automation and Safety | 802 |
| - | 5 Weeks | - | - | -25°C~80°C | Bulk | - | ER6022-SS | Active | 1 (Unlimited) | - | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | - | - | 120V | 4PST-3NC/1NO | On-Off, Off-On | - | - | - | 12746gf | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-031NELSS Omron Automation and Safety | 527 |
| - | 5 Weeks | - | - | -25°C~80°C | Bulk | - | ER6022-SS | Active | 1 (Unlimited) | - | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | - | - | 120V | 4PST-3NC/1NO | On-Off, Off-On | - | - | - | 12746gf | Push Button Emergency Stop Switch, Status Indicator | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-022NELSSAC Omron Automation and Safety | 856 |
| - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-022MESSZ Omron Automation and Safety | 700 |
| - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER5018-021ME Omron Automation and Safety | 2404 |
| - | 2 Weeks | Wire | Aluminium | - | - | 2007 | ER5018 | Active | 1 (Unlimited) | - | 80°C | -25°C | - | - | - | 74mm | - | - | - | - | - | - | - | - | - | 205mm | 90mm | Non-RoHS Compliant | IP67 | ||
![]() ER1032-042NELAC Omron Automation and Safety | 608 |
| - | 5 Weeks | - | - | - | - | - | ER1032 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1022-042NELLAC Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | ER1022 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CLSB2B-2 Honeywell Sensing and Productivity Solutions | 670 |
| - | 4 Weeks | - | - | - | - | 2018 | CLS | Not For New Designs | - | - | - | - | - | - | - | - | - | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 500 mN | - | - | - | RoHS Compliant | - | ||
![]() ER1032-042NLAC Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | ER1032 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 611.1431.060 Altech Corporation | 2339 |
| - | 8 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | ROHS3 Compliant | - | ||
![]() ER6022-022MELSS Omron Automation and Safety | 843 |
| - | 5 Weeks | Wire | Aluminium | -25°C~80°C | Bulk | 2007 | ER6022-SS | Active | 1 (Unlimited) | - | 80°C | -25°C | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 86mm | - | 120V | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | 12746gf | Push Button Emergency Stop Switch, Status Indicator | 239mm | 96mm | Non-RoHS Compliant | IP67 | ||
![]() I150-RP223 SICK, Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | -25°C~80°C | Bulk | - | i150RP | Active | Not Applicable | - | - | - | 24V | 3A AC 2A DC | IP65 - Dust Tight, Water Resistant | - | - | 240V | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | ||
![]() ER6022-022MLSS Omron Automation and Safety | 628 |
| - | 5 Weeks | - | - | -25°C~80°C | Bulk | - | ER6022-SS | Active | 1 (Unlimited) | - | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | - | - | 120V | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | 12746gf | Lighted Indicator | - | - | Non-RoHS Compliant | - | ||
![]() ER5018-030ME Omron Automation and Safety | 2622 |
| - | 5 Weeks | - | - | - | - | - | ER5018 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1022-042MLL Omron Automation and Safety | 2334 |
| - | 5 Weeks | - | - | - | - | - | ER1022 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-031MLSS Omron Automation and Safety | 662 |
| - | 5 Weeks | - | - | -25°C~80°C | Bulk | - | ER6022-SS | Active | 1 (Unlimited) | - | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | - | - | 120V | 4PST-3NC/1NO | On-Off, Off-On | - | - | - | 12746gf | Lighted Indicator | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-022NSS Omron Automation and Safety | 809 |
| - | 5 Weeks | - | - | -25°C~80°C | Bulk | - | ER6022-SS | Active | 1 (Unlimited) | - | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | - | - | 120V | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | 12746gf | - | - | - | Non-RoHS Compliant | - | ||
![]() XER6022-011C3SS Omron Automation and Safety | 975 |
| - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 601.2811.029 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | ROHS3 Compliant | - |