- Manufacturer
- Series
- Operating Temperature
- Ingress Protection
- Switch Function
- Circuit
- Current Rating (Amps)
- Features
- Mfr
- Package
- Product Status
- Product Type
- Voltage Rating DC
Attribute column
Categories
Cable Pull Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Voltage - Rated AC | Circuit | Switch Function | Max Supply Current | Access Time | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Features | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XER1022-011C3L Omron Automation and Safety | 683 |
| - | 5 Weeks | - | - | - | - | - | XER1022 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER6022-021ML Omron Automation and Safety | 2440 |
| - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-022MEL Omron Automation and Safety | 2814 |
| - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-030NE Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER5018-030M Omron Automation and Safety | In Stock | - | - | 5 Weeks | - | - | - | - | - | ER5018 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-031NEL Omron Automation and Safety | 2920 |
| - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER1032-042MELAC Omron Automation and Safety | 830 |
| - | 5 Weeks | - | - | - | - | - | ER1032 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 601.2999.096 Altech Corporation | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ER1022-042NELR Omron Automation and Safety | 2198 |
| - | - | - | - | -25°C~80°C | Bulk | - | ER1022 | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 120V | 6PST-4NC/2NO | On-Off, Off-On | - | - | - | - | - | - | Push Button Emergency Stop Switch | Non-RoHS Compliant | - | ||
![]() ER6022-031NE Omron Automation and Safety | 2243 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6019-021SM Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | -25°C~80°C | Bulk | - | ER6019 | Obsolete | 1 (Unlimited) | - | - | 24V | 5A AC 2A DC | IP66 - Dust Tight, Water Resistant | 100V | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | Push Button Emergency Stop Switch | Non-RoHS Compliant | - | ||
![]() ER6022-021N Omron Automation and Safety | 2074 |
| Datasheet | - | Brackets | - | -25°C~80°C | Bulk | 2011 | ER6022 | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 120V | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | - | Non-RoHS Compliant | IP67 | ||
![]() ER5018-021NE Omron Automation and Safety | 2124 |
| - | - | - | - | -25°C~80°C | Bulk | - | ER5018 | Active | 1 (Unlimited) | - | - | 24V | 6A AC 2.5A DC | IP67 - Dust Tight, Waterproof | 120V | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | - | - | - | Push Button Emergency Stop Switch | Non-RoHS Compliant | - | ||
![]() ER5018-030NE Omron Automation and Safety | 2905 |
| - | 5 Weeks | - | - | - | - | - | ER5018 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ER6022-031N Omron Automation and Safety | 2393 |
| - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44506-5040 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | LQFP | - | - | - | - | Active | 1 (Unlimited) | 70°C | 0°C | - | - | - | - | - | - | 40mA | 4 ns | Unidirectional | Yes | Yes | Yes | - | Non-RoHS Compliant | - | ||
![]() 44506-5130 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44506-5140 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44506-5422 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 44506-5030 Omron Automation and Safety | In Stock | - | - | - | Surface Mount | LQFP | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 70°C | 0°C | - | - | - | - | - | - | 400mA | 8 ns | Bidirectional | No | Yes | Yes | - | Non-RoHS Compliant | - |