- Manufacturer
- Mfr
- Product Status
- Series
- Package
- (Select First, Then Apply Filters) Compatible Series
- Circuit
- Contact Rating @ Voltage
- Requires
- Termination Style
- Product Type
- Subcategory
- Manufacturer
Attribute column
Categories
Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | (Select First, Then Apply Filters) Compatible Series | Degree of protection (IP), front side | For Use With | Material housing | Mfr | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage, Rating | Series | Current Rating | Termination Style | Circuit | Terminal Type | Contact Rating @ Voltage | Requires | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 014018 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Star-delta switch | 0 | 0 | - | - | - | - | - | 11.5 | 5.5 | 20 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 012246 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | On/Off switch | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 017926 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Reverser | 0 | 0 | - | - | - | - | - | 0 | 2.2 | 10 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 016080 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Pole switch | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 015036 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Reverser | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 055460 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Reversing Dahlander switch | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 057834 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Pole switch | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 086742 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Reverser | 0 | 0 | - | - | - | - | - | 0 | 3.3 | 10 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 091932 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Star-delta switch | 0 | 0 | - | - | - | - | - | 41 | 37 | 63 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 096474 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Pole switch | 0 | 0 | - | - | - | - | - | 55 | 30 | 100 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 207431 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Reverser | 0 | 0 | - | - | - | - | - | 41 | 22 | 63 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 704.911.5/D EAO | In Stock | - | - | - | - | - | - | - | Top mounting | - | - | 0 | 1 | 1 | - | - | - | - | - | - | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 45-313.1X40 EAO | 35 |
| - | - | - | - | - | - | Top mounting | - | - | 0 | 0 | 2 | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001KA21 Schneider | 49 |
| - | Schneider Electric, Harmony 9001K | - | - | - | Schneider Electric | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | Harmony 9001K | - | Screw Terminal | DPST-NO/NC | - | 3A @ 240VAC, 550mA @ 125VDC | Switch Body | - | ||
![]() 837-1000-350 C&K | In Stock | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | ||
![]() 180792 M22-FK10 Eaton | 236 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc, 230V ac | Eaton Moeller | 1.5A | - | - | Push In | - | - | 1NO | ||
![]() 262165 M22-K01D Eaton | 56 |
| - | - | - | M22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | Eaton Moeller | 6A | - | - | Screw | - | - | SPST | ||
![]() 014049 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Pole switch | 0 | 0 | - | - | - | - | - | 11.5 | 4 | 20 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - | ||
![]() 005536 Eaton | In Stock | - | - | - | IP65 | - | Plastic | - | Reversing Dahlander switch | 0 | 0 | - | - | - | - | - | 23.7 | 12 | 32 | Short thumb-grip | - | Screw connection | - | - | - | - | - | - | - | - | - |