- Manufacturer
- Mfr
- Product Status
- Series
- Package
- (Select First, Then Apply Filters) Compatible Series
- Circuit
- Contact Rating @ Voltage
- Requires
- Termination Style
- Product Type
- Subcategory
- Manufacturer
Attribute column
Categories
Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Acting | Body Orientation | CoilResistance | Contact Materials | ECCN | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Mounting | Pole Throw Configuration | Qualification | Relay Construction | RoHS | Switch Configuration | Switch Function Configuration | Termination Method | Voltage, Rating | Operating Temperature | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Gender | Power Rating | Depth | Resistor Type | Current Rating | Function | Impedance | Number of Poles | Mechanical Life | Operate Time | Current Rating (Max) | Resistance Tolerance | Contact Arrangement | Fuse Class | Product Length | Product Width | Length | Width | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3X0021 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuse Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Very Fast | - | - | - | EAR99 | 8536509040 | Unavailable | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | Class T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8536509040 | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | 88.7 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 0.5 | - | - | 7.62 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0000 ppm/°C | - | 499 Ohm | - | - | 0.1 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 0.1 | - | - | 4.75 | - | - | - | - | - | ||
![]() OS30FACC12 ABB | In Stock | - | - | - | Base, DIN Rail | - | - | - | - | - | - | - | ABB | OS30FACC12 | DIN, Panel | 3P | - | - | Compliant | - | - | - | 1 kV | - | Screw | 100.0000 ppm/°C | Disconnect Switches | 40.2 kOhm | - | - | 0.5 W | 105 mm | Industrial | 30 A | - | - | 3 | - | - | 30(A) | 1 | - | CC | 6.1 | - | 106 mm | 97 mm | Unknown | - | ||
![]() TH31-901Y C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0000 ppm/°C | - | 1 kOhm | - | - | 0.5 W | - | Industrial | - | - | - | - | - | - | - | 1 | - | - | 6.1 | - | - | - | - | - | ||
![]() TH42-25 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 25 ppm/°C | - | 73.2 kOhm | - | - | 0.15 W | - | High Reliability | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | - | ||
![]() TH01-932Y C&K | In Stock | - | - | Gold/Silver | - | - | Straight | - | Copper Alloy | - | - | - | - | - | Cable Mount | - | - | - | Non-Compliant | - | - | Crimp | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U411J2ZQE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 mW | - | Industrial | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | - | ||
![]() NE0024 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() OT63FT4N2 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | OT63FT4N2 | - | 4P | - | - | Compliant | - | N.O./N.C. | - | 750 V | - | - | 50.0000 ppm/°C | Disconnect Switch | 562 kOhm | 40 °C | - | 0.125 W | 69 mm | High Reliability, MIL-PRF-55182 | 63 A | - | - | 4 | - | - | 63@690VAC(A) | 1 | - | - | 7.62 | - | 72 mm | 70 mm | Unknown | IP20 | ||
![]() Y411036030P C&K | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8538906000 | Unavailable | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | - | - | 200 ppm/K | - | 36 Ohm | - | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | - | 5 | - | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() V10213MA08Q C&K | In Stock | - | - | Gold/Silver | - | - | Straight | - | Beryllium Copper/Phosphor Bronze | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | -65 to 165 °C | - | - | Type N | - | - | Receptacle | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | 27.9 mm | - | - | - | - | - | ||
![]() TH01-050 C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ppm/K | - | 412 kOhm | - | - | 0.05 W | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.6 | 0.3 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8536509040 | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ppm/K | - | 383 Ohm | - | - | 0.75 W | - | General Purpose | - | - | - | - | - | - | - | 1 | - | - | 5 | 2.5 | - | - | - | - | ||
![]() 7209P3YZQ C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 287 Ohm | - | - | 0.125 W | - | - | - | - | - | - | - | - | - | 1 | - | - | 7.06 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0000 ppm/°C | - | 100 kOhm | - | - | 0.1 W | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 7.06 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | 8536509031 | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 20 kOhm | - | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 2 | - | - | 7.62 | - | - | - | - | - | ||
![]() 7303J1AV2BE C&K | In Stock | - | - | Gold | - | - | - | - | Beryllium Copper | - | - | - | - | - | Surface Mount | SPST | - | - | - | ON (OFF) | - | - | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KC11P1AQ C&K | In Stock | - | - | - | - | - | - | 70 Ohm | - | - | - | - | - | - | Flange Mount | - | - | Non-Latching | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | 3PDT | - | 43.64 mm | - | - | - | - | - |