- Manufacturer
- Mfr
- Product Status
- Series
- Package
- (Select First, Then Apply Filters) Compatible Series
- Circuit
- Contact Rating @ Voltage
- Requires
- Termination Style
- Product Type
- Subcategory
- Manufacturer
Attribute column
Categories
Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Casing/button colour | Connections | Content | Degree of protection (IP), front side | Dim | Material housing | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operation type | Print motif | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Switching angle | Switching current (max.) | Type of control element | Type of electrical connection of main circuit | Type of fastening | Voltage type for actuating | Voltage, Rating | Series | Type | Depth | Function | Illumination Type | Terminal Type | Power | Contact Configuration | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 26042040 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front fastening | AC | 380V ac | MLBL | - | - | - | LED | Screw | - | - | - | - | ||
Tiny WHSL | 56 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V ac/dc | MLBL | - | - | - | LED | Screw | - | - | - | - | ||
Tiny WHSL | 2917 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V ac/dc | MCBL | - | - | - | - | Screw | - | 1NO | - | - | ||
![]() 207132 Eaton | In Stock | - | - | Grey,Black | Screws | 1pc(s) | IP65 | (W x H x D) 80 x 137 x 95 mm | Plastic | Reversing switch | 0 | 0 | Toggle | 1/0/2 | 11.5 | 4 | 20 | 2 x 60 ° | 20A | Short thumb-grip | Screw connection | - | - | - | - | T0-3-8401/I1 | 95mm | latch | - | - | 6.5kW | - | 137mm | 80mm | ||
![]() 207125 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reversing switch | 0 | 0 | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 057829 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reverser | 0 | 0 | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 004150 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Dahlander switch | 0 | 0 | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207078 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reverser | 0 | 0 | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 004139 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Star-delta switch | 0 | 0 | - | - | 23.7 | 18.5 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 005580 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reverser | 0 | 0 | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013508 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reverser | 0 | 0 | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 009853 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reverser | 0 | 0 | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 014010 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reversing switch | 0 | 0 | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013509 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reversing switch | 0 | 0 | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 020015 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reverser | 0 | 0 | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 014068 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reverser | 0 | 0 | - | - | 11.5 | 4 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 018952 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reversing switch | 0 | 0 | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 020704 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reverser | 0 | 0 | - | - | 23.7 | 12 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 020617 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Star-delta switch | 0 | 0 | - | - | 23.7 | 18.5 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 036910 Eaton | In Stock | - | - | - | - | - | IP65 | - | Plastic | Reverser | 0 | 0 | - | - | 0 | 3.3 | 10 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - |