- Manufacturer
- Mfr
- Product Status
- Series
- Package
- (Select First, Then Apply Filters) Compatible Series
- Circuit
- Contact Rating @ Voltage
- Requires
- Termination Style
- Product Type
- Subcategory
- Manufacturer
Attribute column
Categories
Configurable Switch Components - Contact Block
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connections | Content | Degree of protection (IP), front side | Dim | Electrical lifespan | Material housing | Max. temperature | Min. temperature | Model | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Switching current (max.) | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type | Durability | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 088686 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 016074 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Pole switch | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 216384 Eaton | In Stock | - | - | Cage clamp connector | 1pc(s) | - | (W x H) 30 mm x 39 mm | 1.2 x 10<sup>6</sup> cycles | - | +70°C | -25°C | Top mounting and integrable | - | - | 0 | 0 | 1 | - | - | - | 6A | - | Spring clamp connection | - | M22-CK10 | 5 x 10<sup>6</sup> cycles | 39mm | 30mm | ||
![]() 034102 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 222431 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 55 | 30 | 100 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 092032 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | 41 | 37 | 63 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 091488 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 0 | 5.5 | 10 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 009180 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 048340 Eaton | In Stock | - | - | - | - | IP30 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 048342 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 041228 Eaton | In Stock | - | - | - | - | IP30 | - | - | Plastic | - | - | On/Off switch | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 223009 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Star-delta switch | 0 | 0 | - | - | - | 41 | 37 | 63 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 207236 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | 41 | 37 | 63 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 091917 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | 41 | 37 | 63 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 057091 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 23.7 | 12 | 32 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 020627 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Dahlander switch | 0 | 0 | - | - | - | 23.7 | 12 | 32 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 064210 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 23.7 | 12 | 32 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 3SU14002AA101CA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 1 | 0 | - | - | - | - | - | Screw connection | - | - | - | - | - | ||
![]() 015553 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 0 | 1.1 | 10 | - | Short thumb-grip | - | Screw connection | - | - | - | - | ||
![]() 222668 Eaton | In Stock | - | - | - | - | IP65 | - | - | Plastic | - | - | Reverser | 0 | 0 | - | - | - | 11.5 | 4 | 20 | - | Short thumb-grip | - | Screw connection | - | - | - | - |