- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Casing/button colour | Connections | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operation type | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Switch/button features | Type of control element | Type of electrical connection of main circuit | Type | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 091218 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 066581 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 11 | 32 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 031758 Eaton | In Stock | - | - | - | - | - | IP30 | Other | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 091885 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 096381 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 30 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 207139 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | - | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 207428 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | - | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 207083 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | - | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 207218 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | - | 690 - 690 | 22 | 63 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 207240 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | - | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 201449 Eaton | In Stock | - | - | Black | - | 1pc(s) | IP65 | 12 | Complete device in housing | 1 | 1 | Rotary actuator | 690 - 690 | 55 | 315 | Yes | for floor mounting,lockable | Door coupling rotary drive | Screw connection | T8-3-8342/I48/SVB-SW/HI11 | 132kW | ||
![]() 207280 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | - | 690 - 690 | 30 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 222746 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 231940 Eaton | In Stock | - | - | - | - | - | IP30 | Other | Built-in device fixed built-in technique | 1 | 1 | - | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 218994 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 0 | 0 | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 231941 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 1 | 1 | - | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 231951 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 1 | 1 | - | 690 - 690 | 11 | 32 | - | - | Short thumb-grip | Screw connection | - | - | ||
![]() 054011 Eaton | In Stock | - | - | - | - | - | Other | 1 | Built-in device fixed built-in technique | 0 | 0 | - | 690 - 690 | 13 | 32 | - | - | Other | Screw connection | - | - | ||
![]() 222585 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | 1 | 0 | - | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | - | ||
![]() 022264 Eaton | In Stock | - | - | Black | Screws | 1pc(s) | IP65 | 1 | Built-in device fixed built-in technique | 1 | 1 | Rotary actuator | 690 - 690 | 30 | 63 | Yes | for front mounting,lockable | Door coupling rotary drive | Screw connection | P3-63/EA/SVB-SW/HI11 | 30kW |