- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connections | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Max. temperature | Min. temperature | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Switching current (max.) | Type of control element | Type of electrical connection of main circuit | Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 064976 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 37 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | ||
![]() 093303 Eaton | In Stock | - | - | - | - | IP30 | Other | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 13 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | ||
![]() 086185 Eaton | In Stock | - | - | - | - | IP30 | Other | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 37 | 100 | - | - | Short thumb-grip | Screw connection | - | - | - | - | ||
![]() 266029 Eaton | In Stock | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 0 | 800 | - | - | Rocker lever | Bolt connection | - | - | - | - | ||
![]() 280929 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 1 | 690 - 690 | 45 | 160 | - | - | Door coupling rotary drive | Frame clamp | - | - | - | - | ||
![]() 280933 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 45 | 160 | - | - | Door coupling rotary drive | Frame clamp | - | - | - | - | ||
![]() 280940 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 1 | 690 - 690 | 55 | 250 | - | - | Door coupling rotary drive | Frame clamp | - | - | - | - | ||
![]() 050740 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 1 | 1 | 690 - 690 | 7.5 | 25 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | ||
![]() 123073 Eaton | In Stock | - | - | - | - | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | - | 0 | 0 | 690 - 690 | 0 | 630 | - | - | Push button | Rail connection | - | - | - | - | ||
![]() 150054 Eaton | In Stock | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 0 | 1000 | - | - | Push button | Rail connection | - | - | - | - | ||
![]() 010953 Eaton | In Stock | - | - | - | - | IP30 | Other | Built-in device fixed built-in technique | - | - | - | 2 | 2 | 690 - 690 | 7.5 | 25 | - | - | Short thumb-grip | Screw connection | - | - | - | - | ||
![]() 150046 Eaton | In Stock | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 0 | 1000 | - | - | Push button | Rail connection | - | - | - | - | ||
![]() 123361 Eaton | In Stock | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 0 | 630 | - | - | Push button | Rail connection | - | - | - | - | ||
![]() 120915 Eaton | In Stock | - | - | Connector | 1pc(s) | IP65 | Other | Complete device in housing | (L x W x H) 130 x 110 x 215 mm | +60°C | -25°C | 0 | 0 | 1000 - 1000 | 0 | 20 | Yes | 20A | Toggle | Other | SOL20/2MC4 | 215mm | 130mm | 110mm | ||
![]() 207382 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | 0 | 0 | 690 - 690 | 37 | 100 | - | - | Short thumb-grip | Screw connection | - | - | - | - | ||
![]() 123363 Eaton | In Stock | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 0 | 1000 | - | - | Push button | Rail connection | - | - | - | - | ||
![]() 172796 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | 0 | 0 | 690 - 690 | 0 | 160 | - | - | Short thumb-grip | Screw connection | - | - | - | - | ||
![]() 172778 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 690 - 690 | 13 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | ||
![]() 226307 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - | ||
![]() 226311 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - |