- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Current - Continuous Drain (Id) @ 25℃ | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Drive Voltage (Max Rds On, Min Rds On) | Maximum Current | Mfr | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Power Dissipation (Max) | Product Status | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Contact Type | Pitch | Technology | Depth | Row Spacing | Note | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Current | Number of Poles | Contact Termination | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Terminal Type | FET Feature | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MD3304X Schneider | 39 | - | - | Panel Mount | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Other | - | - | - | - | 30A | Schneider Electric | - | - | - | - | - | Bulk | - | Active | - | - | 30 | Cover grip | Screw connection | 600V | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | 6.38in | - | - | - | Push Pin | 0.790 (20.00mm) | 5.47°C/W @ 100 LFM | 30A | 1P | - | - | - | - | - | - | - | - | Screw | - | -- | -- | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3KA71413CD00 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 8.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() 3KE45300AA-ZA01 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP00 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 1000 | Other | Other | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 6.25°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() 3KL71424AE01 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 2.22°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3KL71524AE01 Siemens | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 2.22°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3KD38300PE200 Siemens | 2195 |
| - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 190 x 164 x 93.5 mm | - | - | - | 250A | 250A | 690V AC | 6 | 6 | - | - | - | - | - | 250A | None | Flat plug-in connection | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | 93.5mm | - | - | - | Push Pin | 0.790 (20.00mm) | 7.61°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 164mm | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3KL71423CA00 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | Rail connection | - | - | Bulk | AT Series™ | Active | Receptacle | - | 12 | Brown | 2 | Latch Holder | Male Pin | -- | - | - | -- | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange, Sealed | - | - | - | - | ||
![]() 3KA71533BD01 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | AT Series™ | Active | Plug | - | 8 | Green | 2 | Latch Lock | Female Socket | -- | - | - | -- | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Cap (Cover) | - | - | - | - | ||
![]() 3KL71843AA01 Siemens | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | Bulk | AT Series™ | Active | Receptacle | - | 8 | Gray | 2 | Latch Holder | Male Pin | -- | - | - | -- | Contacts Not Included | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | ||
![]() 172774 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 7.5 | 25 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 092297 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 016318 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 11 | 32 | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150108 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 0 | 4000 | Push button | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 227875 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 13 | 32 | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183649 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 0 | 630 | Push button | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 118880 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 0 | 160 | Rocker lever | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207284 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 30 | 100 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172779 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 13 | 32 | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C254200D1S Schneider | 929 |
| - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 1000 - 1000 | - | 200 | Toggle | Screw connection | - | - | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 7.42°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 207167 Eaton | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 (D²Pak) | - | - | - | - | 29A (Tc) | IP65 | 12 | Complete device in housing | - | 10V | - | - | - | - | - | 0 | 0 | - | 357W (Tc) | - | 690 - 690 | 11 | 32 | Short thumb-grip | Screw connection | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | aMOS™ | Active | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | N-Channel | 150 mOhm @ 14.5A, 10V | 3.9V @ 250µA | 1312pF @ 100V | 26.6nC @ 10V | 500V | ±30V | - | -- | - | - | - | - | - | - | - |