- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 255883 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 6098937 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP20 | Other | Built-in device fixed built-in technique | 2 | 2 | 1000 - 1000 | 0 | 200 | Other | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 218979 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 1814446 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP20 | Other | Complete device in housing | 0 | 0 | 690 - 690 | 0 | 1000 | Other | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 094462 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 197375 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 37 | 100 | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 303683 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 199935 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP30 | - | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 15 | 40 | Short thumb-grip | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 1814445 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP20 | Other | Complete device in housing | 0 | 0 | 690 - 690 | 0 | 1000 | Other | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 096125 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | 1 | 2 | 690 - 690 | 30 | 100 | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 172814 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | 690 - 690 | 30 | 63 | Short thumb-grip | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 183650 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP31 | - | Built-in device slide-in technique (withdrawable) | 0 | 0 | 690 - 690 | 0 | 800 | Push button | Rail connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 050967 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 7.5 | 25 | Short thumb-grip | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 150122 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP20 | - | Built-in device slide-in technique (withdrawable) | 0 | 0 | 690 - 690 | 0 | 2500 | Push button | Rail connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 197346 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 7.5 | 25 | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 172827 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | 0 | 0 | 690 - 690 | 37 | 100 | Short thumb-grip | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 255903 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Complete device in housing | 0 | 0 | 690 - 690 | 37 | 100 | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 045994 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 231938 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | 1 | 1 | 690 - 690 | 5.5 | 20 | Short thumb-grip | Screw connection | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 184063 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP31 | - | Built-in device slide-in technique (withdrawable) | 0 | 0 | 690 - 690 | 0 | 4000 | Push button | Rail connection | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) |