- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Approvals | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | For Use With | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Timing Range | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Depth | Current Rating | Frequency | Frequency Stability | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Voltage | Load Capacitance | Current | Operating Mode | Accessory Type | Frequency Tolerance | Data Rate | Coil Voltage | Number of Drivers | Number of Transmitters | Mode of Operation | Features | Contacts | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 280915 Eaton | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 1 | - | - | 690 - 690 | 37 | 125 | Compliant | - | - | Door coupling rotary drive | Frame clamp | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | 250 kbps | - | 1 | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 197377 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 5.5 | 20 | - | - | - | Door coupling rotary drive | Screw connection | 150 V | - | - | - | - | 0.25 % | - | - | - | 25 ppm/°C | - | 35.2 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() 280958 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | Miscellaneous | - | - | - | - | - | - | - | 0 | 0 | - | - | 690 - 690 | 75 | 315 | - | - | - | Door coupling rotary drive | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD32342NE400 Siemens | 2994 |
| - | - | Surface | - | - | - | - | CE, CSA, UL | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 130.3 x 126 x 69.5 mm | - | SSAC | THD1A6120M-SSAC | - | - | - | 125A | 125A | 690V AC | 0 | 0 | - | - | - | - | 125A | - | 20 | - | None | Frame clamp | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | pressure switch | - | - | - | - | - | - | 69.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | - | On Delay | - | 1NO | - | 126mm | - | - | 130.3mm | - | ||
![]() 3KD56340RE400 Siemens | 991 |
| - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | Cutler Hammer, Div of Eaton Co | XTAE009B10DP40 | - | - | - | - | - | - | 8 | 8 | - | - | - | - | 2000 | - | - | - | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD44300QE200 Siemens | 2940 |
| - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 260 x 235 x 110 mm | - | Cutler Hammer, Div of Eaton Corp | HVX01022BACAP3RB | - | - | - | 500A | 500A | 690V AC | 8 | 8 | - | - | - | - | 500A | - | - | - | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | - | - | - | 110mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 235mm | - | - | 260mm | - | ||
![]() 3KL71833AA51 Siemens | In Stock | - | - | - | - | - | - | - | Fiberglass | CSA, UL | IP00 | - | - | - | - | Vynckier Enclosure Systems | A41-1212E1 | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD05332LG203 Siemens | 2009 |
| - | - | - | - | - | - | - | - | IP10 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 2 | 2 | - | - | - | - | 100 | - | - | - | Short thumb-grip | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCP2-FLC2-36 Eaton | 809 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | CCP2 | - | - | - | - | - | - | Handle, Black/Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H794 Hittite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCP2R-3-100CF Eaton | 997 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 13.56 MHz | ±50ppm | - | 120 Ohms | - | 600V | 12pF | 100A | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() CCP2-FLC2-120 Eaton | 513 |
| - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Bulk | PTF | 0.145 Dia x 0.375 L (3.68mm x 9.53mm) | ±0.05% | Active | 2 | - | ±10ppm/°C | Handle, Black/Red | 40 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | -- | - | - | - | ||
![]() CDNF25 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 050975 SVC-T3 Eaton | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Padlocking Feature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC8442-0DA22-0GA3 Siemens | 748 |
| - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | 3KC transfer switching equipment | - | - | - | - | - | - | - | - | 0 | 0 | - | - | 166 - 332 | - | 400 | - | - | - | Long turning handle | Rail connection | - | - | - | 3KC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch | - | - | - | - | - | - | - | - | IP00, IP20 | 170mm | - | - | - | - | ||
![]() 015373 Eaton | In Stock | - | - | - | Front Mount | - | 4 | - | - | cUL, UL | IP65 | 12 | Built-in device fixed built-in technique | - | - | Turck | U-36760 | 600 VAC, 600 VDC | - | - | - | - | - | 1 | 2 | - | - | 690 - 690 | 5.5 | 20 | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1.5 m | - | - | ||
![]() 096565 Eaton | In Stock | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | Dynapar | H220600100021 | - | - | - | - | - | - | 1 | 2 | - | - | 690 - 690 | 30 | 100 | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C634500D1S Schneider | 961 |
| - | - | - | - | - | - | - | CE, CSA, UL | IP30 | - | Built-in device fixed built-in technique | - | - | Cutler Hammer, Div of Eaton Co | PDG34G0250P4DN | - | - | Panel | - | - | - | 0 | 0 | - | - | 1000 - 1000 | - | 500 | - | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 18890 Schneider | In Stock | - | - | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | GE - General Electric | CL06A300M4 | - | - | - | - | - | - | 0 | 0 | - | - | 500 - 500 | - | 80 | - | - | - | Toggle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL600LF52K3 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | A29SRE30AA3E008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |