- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Backshell Material, Plating | Surface Mount Land Size | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Primary Material | Product Status | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Timing Range | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Composition | Color | Applications | Capacitance | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Lead Spacing | Note | Voltage | Polarization | Load Capacitance | Current | Current - Reverse Leakage @ Vr | Ripple Current @ Low Frequency | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Accessory Type | Number of Poles | Ripple Current @ High Frequency | Frequency Tolerance | Power - Max | Cable Opening | Protections | Voltage - Zener (Nom) (Vz) | Terminal Type | Coil Voltage | Includes | Mode of Operation | Product | Features | Contacts | IP Rating | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KD38300NE100 Siemens | 2693 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | - | 250 | - | - | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA11101AA360AA0 Siemens | 2795 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP40 | - | Built-in device fixed built-in technique | (W x H x D) 76.2 x 130 x 70 mm | - | - | - | - | - | - | - | 100A | +70°C | - | -25°C | - | 100A | 100A | 690V AC | 0 | 0 | - | - | - | Sentron | - | - | 100A | - | - | Rocker lever | Other | - | 500 V dc, 690V ac | - | - | 3VA | - | - | - | - | - | - | In MCCB design | - | - | - | - | - | - | 68kW | - | - | - | - | - | 70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | Cable | - | - | - | - | - | - | IP40 | 130mm | - | 76.2mm | 76.2mm | - | - | - | ||
![]() 207357 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | -- | - | - | - | - | - | - | 22M | IP65 | 12 | Complete device in housing | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 690 - 690 | 30 | 63 | - | - | Short thumb-grip | Screw connection | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, LJT | - | - | Active | -- | - | Plug Housing | For Male Pins | 6 | - | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 9-6 | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Coupling Nut | - | - | - | - | - | - | - | -- | - | ||
![]() 197327 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | - | -- | - | - | - | - | - | - | 20 | IP65 | 12 | Complete device in housing | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 690 - 690 | 0 | 125 | - | - | Long turning handle | Screw connection | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | Plug Housing | For Female Sockets | 24 | - | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Anodized | 20-24 | Black | - | - | Contacts Not Included | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Coupling Nut | - | - | - | - | - | - | - | -- | - | ||
![]() 019892 Eaton | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum Alloy | - | - | -- | - | - | - | - | - | - | 20 | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 6 | - | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Electroless Nickel | 10-98 | Silver | - | - | Contacts Not Included | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | -- | - | ||
![]() CCP2-FLC2-36 Eaton | 809 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | CCP2 | - | - | - | - | - | - | Handle, Black/Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD32342NE400 Siemens | 2994 |
| - | Surface | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 130.3 x 126 x 69.5 mm | - | - | - | - | - | SSAC | THD1A6120M-SSAC | - | - | - | - | - | 125A | 125A | 690V AC | 0 | 0 | - | - | - | - | - | - | 125A | - | 20 | None | Frame clamp | - | - | - | - | - | - | - | - | - | 0.250 in Flat Blade | - | pressure switch | - | - | - | - | - | - | - | - | - | - | - | - | 69.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 VAC | - | On Delay | - | - | 1NO | - | 126mm | - | - | 130.3mm | - | - | - | ||
![]() 3KD56340RE400 Siemens | 991 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE009B10DP40 | - | - | - | - | - | - | - | - | 8 | 8 | - | - | - | - | - | - | 2000 | - | - | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD44300QE200 Siemens | 2940 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 260 x 235 x 110 mm | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HVX01022BACAP3RB | - | - | - | - | - | 500A | 500A | 690V AC | 8 | 8 | - | - | - | - | - | - | 500A | - | - | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | - | - | - | - | - | - | - | - | - | 110mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 235mm | - | - | 260mm | - | - | - | ||
![]() 3KL71833AA51 Siemens | In Stock | - | - | - | - | - | - | - | - | Fiberglass | - | - | - | CSA, UL | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | Vynckier Enclosure Systems | A41-1212E1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD05332LG203 Siemens | 2009 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP10 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | - | - | - | - | - | - | 100 | - | - | Short thumb-grip | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 280958 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 690 - 690 | 75 | 315 | - | - | Door coupling rotary drive | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BONCR53040 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 108706200410 | - | - | Eaton - Bussmann Electrical Division | - | End Mount | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | - | - | - | ||
![]() 3KC6434-2TA20-0TA3 Siemens | 976 |
| - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 340 x 245 x 73.5 mm | Black | 3KC transfer switching equipment | - | - | - | Cutler Hammer, Div of Eaton Co | WMZT1C05T | - | - | - | - | DIN Rail | 160A | 160A | 415V AC | 0 | 0 | - | - | - | - | 176 - 288 | - | 160A | - | - | Long turning handle | Frame clamp | - | - | - | - | 3KC | - | - | - | - | - | - | Motor drive | - | - | - | - | - | - | - | - | - | - | - | - | 73.5mm | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch | - | - | - | - | - | Branch Circuit | - | Ring Tongue | - | - | - | - | - | - | IP00, IP20 | 245mm | - | - | 340mm | - | - | - | ||
![]() CCP2-H4X-R2 Eaton | 2327 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | CCP2 | - | - | - | - | - | - | Handle, Red/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Disconnect Switch | - | - | - | - | - | - | - | - | - | - | ||
![]() CCP2-H4X-B1 Eaton | In Stock | - | - | Panel Mount | - | Front and Rear Side Nut | - | Polysulfone (PSU) | - | - | Polyetheretherketone (PEEK) | - | - | - | - | - | - | - | - | - | - | - | - | Eaton CCP2 Series 30A, 60A & 100A Fused Disconnect Switches | - | - | - | - | - | - | - | LEMO | - | - | - | - | - | - | - | Bulk | Plastic | Active | - | - | - | - | - | - | - | - | - | - | -50°C ~ 170°C | - | SP | - | - | - | - | Solder | Plug, Male Pins | Handle, Black/Grey | 22 | - | Black | Automotive, Industrial, Medical, Testing Equipment & Measurement | - | Push-Pull, Detent Lock | - | - | 1.2A | S | Unshielded | IP50 - Dust Protected | - | - | - | - | - | M22 | - | - | - | - | - | - | - | - | - | - | - | - | - | Selector Handle | - | - | - | - | - | - | - | - | - | - | - | Disconnect Switch | - | - | - | - | - | - | - | - | - | - | ||
![]() 19-535-300 Dialight | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | ±50ppm | - | - | - | 50 Ohms | - | - | - | - | 11pF | - | - | - | Fundamental | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() CDRKBS12 Eaton | In Stock | - | - | Through Hole | TO-204AD | - | - | - | TO-204AD (TO-3) | - | - | - | - | - | 1N2831 | - | - | - | - | - | - | - | - | - | 5.2 Ohms | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µA @ 38.8 V | - | - | - | 1.5 V @ 10 A | - | - | - | - | 50 W | - | - | 51 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BDHA79 Eaton | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | United Chemi-Con | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | 400 V | - | -40°C ~ 105°C | - | UTOR | 3.000 Dia (76.20mm) | ±20% | - | - | - | - | - | - | - | - | General Purpose | 2.2 mF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mOhm @ 120Hz | 1.252 (31.80mm) | - | - | Polar | - | - | - | 13.9 A @ 120 Hz | - | - | - | - | - | 19.5 A @ 3 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.717 (69.00mm) | - | - | - | - | - | ||
![]() BDH61 Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |