- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Maximum Current | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Part Status | Type | Depth | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Current | Number of Poles | Terminal Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 199935 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP30 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | - | - | 690 - 690 | 15 | 40 | Short thumb-grip | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 1814445 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP20 | Other | Complete device in housing | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 1000 | Other | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 096125 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | - | - | 1 | 2 | - | - | 690 - 690 | 30 | 100 | Door coupling rotary drive | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 172814 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | - | - | 1 | 1 | - | - | 690 - 690 | 30 | 63 | Short thumb-grip | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 183650 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 800 | Push button | Rail connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 050967 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | - | - | 0 | 0 | - | - | 690 - 690 | 7.5 | 25 | Short thumb-grip | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 150122 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP20 | - | Built-in device slide-in technique (withdrawable) | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 2500 | Push button | Rail connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 197346 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Complete device in housing | - | - | 0 | 0 | - | - | 690 - 690 | 7.5 | 25 | Door coupling rotary drive | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 172827 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | - | - | 0 | 0 | - | - | 690 - 690 | 37 | 100 | Short thumb-grip | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 255903 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Complete device in housing | - | - | 0 | 0 | - | - | 690 - 690 | 37 | 100 | Door coupling rotary drive | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 045994 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | - | - | 1 | 1 | - | - | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 231938 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP65 | 12 | Built-in device fixed built-in technique | - | - | 1 | 1 | - | - | 690 - 690 | 5.5 | 20 | Short thumb-grip | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 184063 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | 0 | 0 | - | - | 690 - 690 | 0 | 4000 | Push button | Rail connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() C254200D1S Schneider | 737 |
| - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP40 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | - | - | 1000 - 1000 | - | 200 | Toggle | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 7.42°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | ||
![]() 28998 Schneider | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP40 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | - | - | 0 - 600 | - | 80 | Long turning handle | Screw connection | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 7.27°C/W @ 100 LFM | - | - | - | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() MD3304X Schneider | 19 | - | - | Panel Mount | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | - | - | 30A | Schneider Electric | - | - | Bulk | Active | - | - | 30 | Cover grip | Screw connection | 600V | pushPIN™ | Active | Top Mount | 6.38in | - | Push Pin | 0.790 (20.00mm) | 5.47°C/W @ 100 LFM | 30A | 1P | Screw | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3KA71413CD00 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 8.71°C/W @ 100 LFM | - | - | - | -- | -- | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() 3KE45300AA-ZA01 Siemens | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | IP00 | - | Built-in device fixed built-in technique | - | - | 0 | 0 | - | - | - | - | 1000 | Other | Other | - | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 6.25°C/W @ 100 LFM | - | - | - | -- | -- | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() 172774 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | 0 | 0 | - | - | 690 - 690 | 7.5 | 25 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 092297 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | 0 | 0 | - | - | 690 - 690 | 22 | 63 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |