- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Brand | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Range | Rated permanent current Iu | RoHS | Tradename | Type of control element | Type of electrical connection of main circuit | Voltage type | Packaging | Series | Tolerance | Connector Type | Type | Capacitance | Subcategory | Power Rating | Depth | Current Rating | Termination Style | Voltage | Current | Diode Type | Number of Poles | Product | Product Category | IP Rating | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLS3P030D2 Schneider | 2482 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | TeSys | - | Unloaded Patch Panel | Switch | - | - | - | - | - | - | 600V | 30A | - | - | - | - | - | - | - | - | - | ||
![]() CCP2-3-100CF IXYS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | ||
![]() BDTL175/400 Cooper Bussmann | In Stock | - | - | - | 1.360777 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() CCP2-MW2-3 Cooper Bussmann | In Stock | - | - | Terminal: ¼in QUAD Quick Connect, w/Bracket | - | Bussmann / Eaton | - | - | - | - | - | - | - | 1 | Not Illuminated | BARKER MICROFARADS INC | - | + 75 C | - | - 20 C | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | Y | CUBEFuse | - | - | - | 1.75in Round Case | CCP2-MW | ±10% | - | - | 256uF | Circuit Breakers | - | - | 200 A | Screw Terminal | 440VAC | - | - | 3 Pole | Circuit Breakers | Circuit Breakers | - | 133.2 mm | 177.9 mm | 119.7 mm | - | ||
![]() 3KD26302ME100 Siemens | 160336258 |
| - | - | - | - | - | - | - | - | - | (W x H x D) 94 x 119 x 68 mm | - | - | - | - | - | - | - | - | - | - | 63A | 63A | 690V AC | 0 | 0 | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | pressure switch | - | - | - | 68mm | - | - | - | - | - | - | - | - | - | 119mm | - | 94mm | - | ||
![]() 276265 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | 25A | 240V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD22342ME100 Siemens | 160336258 |
| - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 103.3 x 119 x 69.5 mm | - | - | - | - | - | - | - | - | - | - | 32A | 32A | 690V AC | 0 | 0 | - | - | - | - | - | - | 32A | - | - | None | Frame clamp | - | - | - | - | - | pressure switch | - | - | - | 69.5mm | - | - | - | - | - | - | - | - | - | 119mm | - | 103.3mm | - | ||
![]() 5TE5804 Siemens | In Stock | - | - | - | - | - | 64mm | - | - | - | - | (W x H) 18 mm x 90 mm | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | 18mm | - | ||
![]() 3KF53630LF11 Siemens | 508 |
| - | - | - | - | - | - | - | - | - | (W x H x D) 395 x 270 x 262 mm | - | - | - | - | - | - | - | - | - | - | 630A | 630A | 690V AC | - | - | - | - | - | - | - | - | 630A | - | - | - | - | - | - | - | - | - | Switch disconnectors with fuses 3 KF | - | - | - | 262mm | - | - | - | - | - | - | - | - | - | 270mm | - | 395mm | - | ||
![]() 3KD38340PE100 Siemens | 2999 |
| - | Surface Mount | - | - | - | - | - | - | - | (W x H x D) 198.5 x 164 x 95 mm | - | - | - | - | 250A | - | - | - | - | - | 250A | 250A | 690V AC | 6 | 6 | - | - | - | - | - | SENTRON | 250A | - | - | - | - | - | - | 3KD | - | - | pressure switch | - | - | 12W | 95mm | - | - | - | - | - | 3P | - | - | IP00, IP20 | 164mm | - | 198.5mm | - | ||
![]() 3KC03460QE000AA0 Siemens | 549 |
| - | - | - | - | - | - | - | - | - | (W x H x D) 319 x 235 x 232.5 mm | - | - | - | - | - | - | - | - | - | - | 630A | 630A | 415V AC | 16 | 16 | - | - | - | - | - | - | 630A | - | - | - | - | - | - | - | - | - | Front wheel drive | - | - | - | 232.5mm | - | - | - | - | - | - | - | - | - | 235mm | - | 319mm | - | ||
![]() 3KD22442ME400 Siemens | 160336258 |
| - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 121.3 x 119 x 69.5 mm | - | - | - | - | - | - | - | - | - | - | 32A | 32A | 690V AC | 0 | 0 | - | - | - | - | - | - | 32A | - | - | None | Frame clamp | - | - | - | - | - | pressure switch | - | - | - | 69.5mm | - | - | - | - | - | - | - | - | - | 119mm | - | 121.3mm | - | ||
![]() 3KD26322ME100 Siemens | 160336258 |
| - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 94 x 119 x 87 mm | - | - | - | - | - | - | - | - | - | - | 63A | 63A | 690V AC | 0 | 0 | - | - | - | - | - | - | 63A | - | - | Long turning handle | Frame clamp | - | - | - | - | - | pressure switch | - | - | - | 87mm | - | - | - | - | - | - | - | - | - | 119mm | - | 94mm | - | ||
![]() 3KC04302NE000AA0 Siemens | 2807 |
| - | - | - | - | - | - | - | - | - | (W x H x D) 309.6 x 126 x 84.5 mm | - | - | - | - | - | - | - | - | - | - | 100A | 100A | 415V AC | 0 | 0 | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | Front wheel drive | - | - | - | 84.5mm | - | - | - | - | - | - | - | - | - | 126mm | - | 309.6mm | - | ||
![]() 276286 Eaton | In Stock | - | - | - | - | - | 69.5 | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125A | 125A | 240V AC | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC03520RE000AA0 Siemens | 960 |
| - | - | - | - | - | - | - | - | - | (W x H x D) 475 x 310 x 311.5 mm | - | - | - | - | - | - | - | - | - | - | 1250A | 1250A | 415V AC | 16 | 16 | - | - | - | - | - | - | 1250A | - | - | - | - | - | - | - | - | - | Front wheel drive | - | - | - | 311.5mm | - | - | - | - | - | - | - | - | - | 310mm | - | 475mm | - | ||
![]() 3KD16442ME100 Siemens | 160336258 |
| - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 121.3 x 119 x 69.5 mm | - | - | - | - | - | - | - | - | - | - | 16A | 16A | 690V AC | 0 | 0 | - | - | - | - | - | - | 16A | - | - | None | Frame clamp | - | - | - | - | - | pressure switch | - | - | - | 69.5mm | - | - | - | - | - | - | - | - | - | 119mm | - | 121.3mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 68 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 16A | 250V AC | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 TE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 75 | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 16A | 115V AC,250V AC | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | AC | - | - | - | - | 0.5 TE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | ||
Tiny WHSL | 62 |
| - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | On/Off switch | - | 16A | 16A | 250V AC | 0 | 0 | - | - | - | - | - | - | 16 | - | - | Rocker lever | Screw connection | - | - | - | - | - | 0.5 TE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - |