- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Brand | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rating DC | Voltage, Rating | Series | Subcategory | Current Rating | Termination Style | Number of Poles | Throw Configuration | Terminal Type | Product Type | Control Type | Fuse Class | Lamp Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OT60E3/B ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB Control | OT60E3/B | - | - | - | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | ||
![]() RDF100J-2 Cooper Bussmann | In Stock | - | - | - | CSA, UL | Bussmann / Eaton | - | - | - | 1 | Non-Illuminated | Bussmann | RDF100J-2 | - | + 70 C | - 20 C | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | 4.070 lbs | 250 VDC to 600 VDC | - | RDF | Switches | 100 A | Wire Lead | 2 Pole | - | - | Control Switches | Disconnect | J | - | Control Switches | ||
![]() RDF400J-2 Cooper Bussmann | In Stock | - | - | - | CSA, UL | Bussmann / Eaton | - | - | - | 1 | Non-Illuminated | Bussmann | RDF400J-2 | - | + 70 C | - 20 C | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | 11.440 lbs | 250 VDC to 600 VDC | - | RDF | Switches | 400 A | Wire Lead | 2 Pole | - | - | Control Switches | Disconnect | J | - | Control Switches | ||
Tiny WHSL | 175 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | 32A | +40°C | -5°C | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | 1000V | E 90 PV | - | - | - | SP | - | - | - | - | - | - | - | ||
Tiny WHSL | 34 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | E 90 | - | - | - | 3P + N | - | - | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | 32A | +40°C | -5°C | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | 400 V, 690 V | E 90 | - | - | - | DP | DP | - | - | - | - | - | - | ||
![]() 3NJ4123-3BF01 Siemens | 2734 |
| - | - | - | - | - | - | - | - | - | - | - | 250A | - | - | Fuse switch disconnector | - | - | - | - | SENTRON | - | - | 250 | - | Screw connection | - | - | - | 3NJ41 | - | - | - | 3 | Single Throw | - | - | - | - | - | - | ||
Tiny WHSL | 2425 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OS100GB | - | - | - | 3P | - | Lug | - | - | - | - | - | ||
![]() 199552 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 415 - 690 | 0 | 40 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199551 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 415 - 690 | 0 | 32 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303692 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199889 Eaton | In Stock | - | - | - | - | - | IP65 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 15 | 40 | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199899 Eaton | In Stock | - | - | - | - | - | IP65 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199901 Eaton | In Stock | - | - | - | - | - | IP65 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199902 Eaton | In Stock | - | - | - | - | - | IP65 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 15 | 40 | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199958 Eaton | In Stock | - | - | - | - | - | IP65 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199959 Eaton | In Stock | - | - | - | - | - | IP65 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199957 Eaton | In Stock | - | - | - | - | - | IP65 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 003227 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 1 | 2 | - | 690 - 690 | 11 | 32 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 007975 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | 0 | 1 | - | 690 - 690 | 5.5 | 20 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |