- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accessory | Approvals | Brand | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Spare part | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Unit Weight | Voltage Rating DC | Series | Subcategory | Current Rating | Termination Style | Number of Poles | Product Type | Control Type | Fuse Class | Lamp Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LV480828 Schneider | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FBCC30 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | FBCC30 | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | CC | - | - | ||
![]() M30CC40S Mersen | In Stock | - | - | - | CE, cUL, UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | CC | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | OETL-NF1200SW | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 A | - | - | - | - | - | - | - | ||
![]() OS100GJ22F ABB | In Stock | - | - | - | CSA, UL | - | - | - | - | - | - | ABB | OS100GJ22F | - | - | Panel | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | J | - | - | ||
![]() OS800L12 ABB | In Stock | - | - | - | UL | - | - | - | - | - | - | ABB | OS800L12 | - | - | Panel | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | L | - | - | ||
![]() OT25F8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | OT25F8 | - | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | ||
![]() OT45ET3S ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | OT45ET3S | - | - | Door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | ||
![]() OT60E3/B ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB Control | OT60E3/B | - | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | ||
![]() RDF100J-2 Cooper Bussmann | In Stock | - | - | - | CSA, UL | Bussmann / Eaton | - | - | - | 1 | Non-Illuminated | Bussmann | RDF100J-2 | + 70 C | - 20 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | 4.070 lbs | 250 VDC to 600 VDC | RDF | Switches | 100 A | Wire Lead | 2 Pole | Control Switches | Disconnect | J | - | Control Switches | ||
![]() RDF400J-2 Cooper Bussmann | In Stock | - | - | - | CSA, UL | Bussmann / Eaton | - | - | - | 1 | Non-Illuminated | Bussmann | RDF400J-2 | + 70 C | - 20 C | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | 11.440 lbs | 250 VDC to 600 VDC | RDF | Switches | 400 A | Wire Lead | 2 Pole | Control Switches | Disconnect | J | - | Control Switches | ||
![]() 199535 Eaton | In Stock | - | - | - | - | - | IP20 | Other | Complete device in housing | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 5.5 | 20 | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1314054 Eaton | In Stock | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 0 | 40 | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1319814 Eaton | In Stock | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 30 | 80 | - | - | - | Other | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 008272 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 5.5 | 20 | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 011100 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 5.5 | 20 | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 008771 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 11 | 32 | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 011101 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 5.5 | 20 | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 011114 Eaton | In Stock | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 1 | 0 | 690 - 690 | 5.5 | 20 | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 018864 Eaton | In Stock | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 1 | 1 | 690 - 690 | 11 | 32 | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - |