- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connections | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | No. of pins | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Switching voltage (max.) | Type of control element | Type of electrical connection of main circuit | Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 110316 Eaton | In Stock | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | 0 | 0 | 690 - 690 | 0 | 400 | - | - | Rocker lever | Frame clamp | - | ||
![]() 207063 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | 0 | 0 | 690 - 690 | 5.5 | 20 | - | - | Key | Screw connection | - | ||
![]() 207206 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | 1 | 2 | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 207118 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | 1 | 2 | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | ||
![]() 207207 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | 1 | 2 | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 207259 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | 0 | 2 | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 207408 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | 1 | 1 | 690 - 690 | 30 | 100 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 207427 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | 1 | 1 | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 222586 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | 1 | 0 | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 223010 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | 0 | 0 | 690 - 690 | 22 | 63 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 223018 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | 0 | 1 | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 225334 Eaton | In Stock | - | - | - | - | IP30 | Other | Built-in device fixed built-in technique | - | 0 | 0 | 500 - 500 | 0 | 10 | - | - | Short thumb-grip | Screw connection | - | ||
![]() 231933 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | 1 | 1 | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 231935 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | 1 | 1 | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 231950 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | 1 | 1 | 690 - 690 | 11 | 32 | - | - | Short thumb-grip | Screw connection | - | ||
![]() 266010 Eaton | In Stock | - | - | Screws | 1pc(s) | IP20 | Other | Built-in device fixed built-in technique | 3-pin | 0 | 0 | 690 - 690 | 0 | 250 | Yes | 690V AC | Rocker lever | Screw connection | 2 | ||
![]() 074470 Eaton | In Stock | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | 1 | 1 | 690 - 690 | 30 | 63 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 055486 Eaton | In Stock | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | 1 | 1 | 690 - 690 | 7.5 | 25 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 083962 Eaton | In Stock | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | 1 | 1 | 690 - 690 | 37 | 100 | - | - | Door coupling rotary drive | Screw connection | - | ||
![]() 207323 Eaton | In Stock | - | - | - | - | IP65 | 12 | Complete device in housing | - | 1 | 1 | 690 - 690 | 13 | 32 | - | - | Short thumb-grip | Screw connection | - |