- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Series | Type | Depth | Voltage | Current | Number of Poles | Throw Configuration | Height | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD3040-0TL11 Siemens | 2815 |
| - | Box | 3LD3040 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Black | - | Siemens | - | 16A | 16A | 690V AC | 0 | 0 | - | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | 3LD3 | Switch | 380mm | 690V | 16A | 4 | - | 60mm | 49mm | ||
![]() 3LD3050-1TK11 Siemens | 2451 |
| - | Box | 3LD3050 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Black | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | 3LD3 | Switch | 114mm | 690V | 16A | 3 | - | 60mm | 47mm | ||
![]() 3LD3048-0TK53 Siemens | 2094 |
| - | - | 3LD3048 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD | Switch | 380mm | 690V | 16A | 3 | - | 60mm | 36mm | ||
![]() 3LD3140-0TK13 Siemens | 168504365 |
| - | Box | 3LD3140 | - | - | - | (W x H x D) 36 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 25A | 25A | 690V AC | 0 | 0 | - | Active | SENTRON | 7.5kW | 25A | - | - | 3LD3 | Switch | 380mm | 690V | 25A | 3 | - | 60mm | 36mm | ||
![]() 3LD3240-1TL11 Siemens | 2406 |
| - | - | 3LD3240 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | 380mm | 690V | 32A | 4 | - | 60mm | 60mm | ||
![]() 3LD3130-1TK11 Siemens | 2104 |
| - | - | 3LD3130 | - | - | - | (W x H x D) 47 x 60 x 77 mm | Black | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | - | - | 3LD | Switch | 77mm | 690V | 25A | 3 | - | 60mm | 47mm | ||
![]() 3LD3254-0TK51 Siemens | 2990 |
| - | Box | 3LD3254 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Black | - | Siemens | - | 32A | 32A | 690V AC | 0 | 0 | - | Active | SENTRON | 9.5kW | 32A | Short thumb-grip | Frame clamp | 3LD3 | Switch | 114mm | 690V | 32A | 3 | - | 60mm | 36mm | ||
![]() 3LD3240-0TL13 Siemens | 2535 |
| - | - | 3LD3240 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 32A | 32A | 690V AC | 0 | 0 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | 380mm | 690V | 32A | 4 | - | 60mm | 49mm | ||
![]() 3LD3430-1TK11 Siemens | 2255 |
| - | - | 3LD3430 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 77 mm | Black | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | SENTRON | 18.5kW | 63A | Toggle | Frame clamp | 3LD | Switch | 77mm | 690V | 63A | 3 | - | 60mm | 47mm | ||
![]() 3LD3354-0TL51 Siemens | 33 |
| - | - | 3LD3354 | - | - | - | (W x H x D) 49 x 60 x 114 mm | Black | - | Siemens | - | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | - | - | 3LD | Switch | 114mm | 690V | 40A | 4 | - | 60mm | 49mm | ||
![]() 3LD3250-0TK11 Siemens | 2675 |
| - | - | 3LD3250 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Black | +55°C | Siemens | -25°C | 32A | 32A | 690V AC | 0 | 0 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | 114mm | 690V | 32A | 3 | Single Throw | 60mm | 36mm | ||
![]() 3LD3154-1TK51 Siemens | 2242 |
| - | - | 3LD3154 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Black | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | 3LD | Switch | 114mm | 690V | 25A | 3 | - | 60mm | 47mm | ||
![]() 3LD3154-0TL51 Siemens | 132462313 |
| - | - | 3LD3154 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Black | - | Siemens | - | 25A | 25A | 690V AC | 1 | 0 | Box | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | 3LD | Switch | 114mm | 690V | 25A | 4 | - | 60mm | 49mm | ||
![]() 3LD3130-1TL11 Siemens | 2755 |
| - | - | 3LD3130 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 77 mm | Black | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | 3LD | Switch | 77mm | 690V | 25A | 4 | - | 60mm | 60mm | ||
![]() 3LD3250-0TL11 Siemens | 2018 |
| - | - | 3LD3250 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Black | +55°C | Siemens | -25°C | 32A | 32A | 690V AC | 0 | 0 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | 114mm | 690V | 32A | 4 | Single Throw | 60mm | 49mm | ||
![]() 3LD3240-1TK13 Siemens | 2317 |
| - | - | 3LD3240 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | 380mm | 690V | 32A | 3 | - | 60mm | 47mm | ||
![]() 3LD3240-0TK13 Siemens | 2808 |
| - | - | 3LD3240 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 32A | 32A | 690V AC | 0 | 0 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | 380mm | 690V | 32A | 3 | - | 60mm | 36mm | ||
![]() 3LD3148-0TK53 Siemens | 2547 |
| - | - | 3LD3148 | - | - | - | (W x H x D) 36 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 25A | 25A | 690V AC | 0 | 0 | Box | Active | SENTRON | 7.5kW | 25A | - | - | 3LD | Switch | 380mm | 690V | 25A | 3 | - | 60mm | 36mm | ||
![]() 3LD3154-0TK51 Siemens | 2246 |
| - | - | 3LD3154 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Box | Active | SENTRON | - | - | - | - | 3LD | Switch | - | 690V | 25A | 3 | - | - | - | ||
![]() 3LD3254-1TL51 Siemens | 2228 |
| - | - | 3LD3254 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Short thumb-grip | Frame clamp | 3LD | Switch | 114mm | 690V | 32A | 4 | - | 60mm | 60mm |