- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Series | Type | Depth | Accessory Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 276302 Eaton | In Stock | - | - | - | - | - | - | - | - | 16A | 16A | 250V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC04440QE000AA0 Siemens | 668 |
| - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 379 x 235 x 232.5 mm | - | - | 500A | 500A | 415V AC | 16 | 16 | - | - | 500A | None | Rail connection | - | Front wheel drive | 232.5mm | - | - | 235mm | - | 379mm | ||
![]() 5TE1330 Siemens | In Stock | - | - | - | - | - | (W x H x D) 144 x 90 x 92.5 mm | Transparent | - | 160A | 160A | 690V AC | 0 | 3 | - | - | 160A | - | - | - | Screw connector | 92.5mm | - | - | 90mm | - | 144mm | ||
Tiny WHSL | 275462285 |
| - | - | - | - | - | - | EMC Enclosures | - | - | - | - | - | - | - | - | - | - | 1SCA02 | - | - | Cable Entry Plate | - | - | 180mm | - | ||
Tiny WHSL | 36 |
| - | - | - | - | - | - | 6 mm Shaft | - | - | - | - | - | - | - | - | - | - | 1SCA0 | - | - | Handle | IP65 | - | 66mm | - | ||
Tiny WHSL | 275462285 |
| - | - | - | - | - | - | Al- And Cu Cables | - | - | - | - | - | - | - | - | - | - | 1SCA0 | - | - | Terminal | - | - | 40mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 46 → 59 mm Cable | - | - | - | - | - | - | - | - | - | - | 1SCA02 | - | - | Ring Flange | IP65 | - | 90mm | - | ||
![]() 3KL71414AE04 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | 315 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71833AA51 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71524AE03 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71423DD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71553AD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71813AA51 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71124AA00 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | Rail connection | - | - | - | - | - | - | - | - | ||
![]() 3KA71413DD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6084846 Eaton | In Stock | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | 1 | 1 | 690 - 690 | 0 | 3150 | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 199961 Eaton | In Stock | - | - | IP65 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 207330 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 13 | 32 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 197472 Eaton | In Stock | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | 1 | 1 | 690 - 690 | 11 | 32 | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | ||
![]() 199910 Eaton | In Stock | - | - | IP65 | - | Complete device in housing | - | - | - | - | - | - | 1 | 1 | 690 - 690 | 15 | 40 | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - |