- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accessory | Approvals | Built-in depth | Cable entry | Colour front ring | Colour lens | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Current | Mounting | NEMA Rating | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Range | Rated operating voltage | Rated operating voltage Ue | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Spare part | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Type of lamp socket | Type of lens | Voltage type | With front ring | With light source | Series | Type | Current Rating | Number of Poles | Fuse Class | Auxiliary Contacts | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 280897 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 690 - 690 | - | 37 | 125 | - | - | - | Short thumb-grip | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 092308 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 690 - 690 | - | 22 | 63 | - | - | - | Door coupling rotary drive | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 197341 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 690 - 690 | - | 0 | 400 | - | - | - | Long turning handle | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207199 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 690 - 690 | - | 11 | 32 | - | - | - | Door coupling rotary drive | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184069 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP31 | - | Built-in device slide-in technique (withdrawable) | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 690 - 690 | - | 0 | 2500 | - | - | - | Push button | - | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 199918 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP65 | - | Complete device in housing | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | 690 - 690 | - | 15 | 40 | - | - | - | Door coupling rotary drive | - | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KF2316-0MF51 Siemens | 2926 |
| - | - | - | - | Other | - | - | - | - | IP00 | - | - | - | - | - | 160A | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | 160 | - | - | - | Other | - | Flat plug-in connection | - | - | - | - | - | 3KF2 | - | - | 3 | - | - | - | ||
![]() LV480822 Schneider | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LV480869 Schneider | In Stock | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 75 | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | 16A | 16A | 250V AC | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | 0.5 TE | - | - | - | - | 9mm | ||
![]() Y7-284926 Eaton | In Stock | - | - | - | - | 60mm | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | ||
![]() Y7-275865 Eaton | In Stock | - | - | - | - | 60mm | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | ||
![]() Y7-107494 Eaton | In Stock | - | - | - | - | - | - | Other | White | Round | IP40 | - | Other | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 110-240 | - | - | - | - | - | - | Screw connection | - | LED | Flat | AC/DC | FALSE | TRUE | - | - | - | - | - | - | - | ||
![]() EAFS303BS0 Mersen | In Stock | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | EAFS303BS0 | - | - | Screw Mount | NEMA 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | ||
![]() EAFC1003BP0 Mersen | In Stock | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | EAFC1003BP0 | - | - | Flange, Threaded | NEMA 4X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | ||
![]() ES2T20R3RGB-SP Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES2T20R3RGB-SP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | ||
![]() ES4T20R1KRN4A Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES4T20R1KRN4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | ||
![]() EAFBJ6003RP0B Mersen | In Stock | - | - | - | UL | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | EAFBJ6003RP0B | - | - | - | NEMA 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | CC | 1NO, 1NC | - | ||
![]() 3KA71213BD01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71544AE02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |