- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Brand | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated permanent current Iu | RoHS | Tradename | Type of control element | Type of electrical connection of main circuit | Voltage Rating DC | Packaging | Series | Subcategory | Current Rating | Termination Style | Actuator Type | Number of Poles | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCP2B-1-60CF Cooper Bussmann | In Stock | - | - | CE, cULus, UL | Bussmann / Eaton | - | - | - | 6 | - | Bussmann | CCP2B-1-60CF | + 75 C | - 20 C | Panel | Panel Mount | - | - | - | Yes | CUBEFuse | - | - | 125 VDC | Bulk | CCP2B | Circuit Breakers | 60 A | - | Lever | 1 Pole | Circuit Protectors | Circuit Breakers | 25 mm | 99 mm | 73 mm | ||
![]() CCP2B-1-100CF Cooper Bussmann | In Stock | - | - | CE, cULus, UL | Bussmann / Eaton | - | - | - | 6 | - | Bussmann | CCP2B-1-100CF | + 75 C | - 20 C | Panel | Panel Mount | - | - | - | Yes | CUBEFuse | - | - | 125 VDC | Bulk | CCP2B | Circuit Breakers | 100 A | - | Lever | 1 Pole | Circuit Protectors | Circuit Breakers | 25 mm | 133 mm | 86 mm | ||
![]() CCD2RL-3-30 Cooper Bussmann | In Stock | - | - | CE, CSA, cULus | Bussmann / Eaton | - | - | - | 1 | Not Illuminated | Bussmann | CCD2RL-3-30 | + 75 C | - 20 C | DIN | DIN Rail Mount | - | - | - | Yes | - | - | - | 125 VDC | - | CCD2 | Circuit Breakers | 30 A | Screw Terminal | Handle | 3 Pole | Circuit Breakers | Circuit Breakers | 101 mm | 114 mm | 106 mm | ||
![]() 3KA71333BD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71223BD01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71314AD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71533BD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71533DD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71534CD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71334BD01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71573DD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71214BA00 Siemens | In Stock | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71844AA01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71843AA03 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71823CA01 Siemens | In Stock | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71834AA01 Siemens | In Stock | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71854AA03 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD50300QE200 Siemens | 744 |
| - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 8 | 8 | 800 | - | - | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD44400PE200 Siemens | 694 |
| - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 6 | 6 | 400 | - | - | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD06422LG203 Siemens | 2338 |
| - | - | - | IP10 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 1 | 1 | 125 | - | - | Short thumb-grip | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - |