- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | For Use With | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Range | Voltage, Rating | Series | Accessory Type | Number of Poles | Throw Configuration | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 725 |
| - | - | - | - | - | - | 500V | - | - | 4 | - | - | - | ||
Tiny WHSL | 702 |
| - | - | - | - | - | - | 500V | - | - | 3 | - | - | - | ||
Tiny WHSL | 963 |
| - | - | - | - | - | - | 500V | - | - | 4 | - | - | - | ||
Tiny WHSL | 16 |
| - | OS series | - | - | - | OS | - | 1SCA | Handle | - | - | - | 100mm | ||
Tiny WHSL | 21 |
| - | Pistol Handle | - | - | - | AC Switch-Disconnectors - Accessories | - | 1SCA | Handle | - | - | IP65 | 150mm | ||
Tiny WHSL | 897 |
| - | - | - | - | - | - | 500V | - | - | 3 | - | - | - | ||
Tiny WHSL | 31250446 |
| - | OT series | - | - | - | - | - | 1SCA | Additional Pole | - | - | - | - | ||
Tiny WHSL | 2482 | - | - | Pistol Handle | - | - | - | AC Switch-Disconnectors - Accessories | - | 1SCA | Handle | - | - | IP66 | 65mm | ||
Tiny WHSL | 571 |
| - | - | - | - | - | - | 500V | - | - | 4 | - | - | - | ||
Tiny WHSL | 2905 |
| - | - | - | - | - | - | 500V | - | - | 4 | - | - | - | ||
Tiny WHSL | 989 |
| - | - | - | - | - | - | 500V | - | - | 3 | - | - | - | ||
Tiny WHSL | 243 |
| - | - | 32A | +40°C | -5°C | E 91HN/32 | 400 V, 690 V | E 91HN/32 | - | 2 | DP | - | - | ||
Tiny WHSL | 21 |
| - | - | 32A | - | - | E 93HN/32 | - | E 93HN/32 | - | 4 | - | - | - | ||
Tiny WHSL | 18 |
| - | Pistol Handle | - | - | - | AC Switch-Disconnectors - Accessories | - | 1SCA | Handle | - | - | IP65 | 125mm | ||
Tiny WHSL | 31250446 |
| - | Pistol Handle | - | - | - | AC Switch-Disconnectors - Accessories | - | 1SCA | Handle | - | - | IP65 | 275mm | ||
Tiny WHSL | 28 |
| - | Pistol Handle | - | - | - | AC Switch-Disconnectors - Accessories | - | 1SCA | Handle | - | - | IP65 | 145mm | ||
Tiny WHSL | 10 |
| - | Pistol Handle | - | - | - | AC Switch-Disconnectors - Accessories | - | 1SCA | Handle | - | - | IP65 | 80mm | ||
Tiny WHSL | 17 |
| - | Pistol Handle | - | - | - | AC Switch-Disconnectors - Accessories | - | 1SCA | Handle | - | - | IP65 | 65mm | ||
Tiny WHSL | 76 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66483 ABB | 8 |
| - | XT1, XT3 Circuit Breaker | - | - | - | - | - | - | Rotary Handle | - | - | - | 105mm |