- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Approvals | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Manufacturer | Manufacturer Part Number | Mounting | NEMA Rating | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage type | Packaging | Series | Type | Depth | Current Rating | Number of Poles | Throw Configuration | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6098920 Eaton | In Stock | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | 1000 - 1000 | 0 | 63 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 6098954 Eaton | In Stock | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | 1000 - 1000 | 0 | 1000 | - | - | Other | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 6098927 Eaton | In Stock | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 2 | 2 | - | - | - | - | 1000 - 1000 | 0 | 100 | - | - | Other | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 184919 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 1000 - 1000 | 0 | 100 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 197361 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 690 - 690 | 30 | 63 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 110198 Eaton | In Stock | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | 690 - 690 | 13 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 3LD2164-1TB51-0AB1 Siemens | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | - | - | - | 3LD5 | - | - | - | 3 | 3P | - | - | ||
![]() 3LD2185-5VD21 Siemens | 2425 |
| - | - | - | - | - | IP65 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | SENTRON | - | 8 | 25 | - | - | Toggle | Frame clamp | - | - | 3LD | - | - | - | 6 | 6P | - | - | ||
![]() 3LD2586-5VD21 Siemens | 2304 |
| - | - | - | - | - | IP65 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | SENTRON | - | 19 | 63 | - | - | Toggle | Frame clamp | - | - | 3LD | - | - | - | 6 | 6P | - | - | ||
![]() 3KF9205-0BA00 Siemens | 200336225 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentron | - | - | - | - | Other | - | - | - | - | 3KF9 | - | - | - | - | - | - | - | ||
![]() 3KC04360PE000AA0 Siemens | 598 |
| - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 279 x 164 x 197.2 mm | - | - | - | - | 200A | 200A | 415V AC | 12 | 12 | - | - | - | - | - | - | 200A | - | - | None | Rail connection | - | - | - | Front wheel drive | 197.2mm | - | - | - | 164mm | 279mm | ||
![]() ES6T20R1A3 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES6T20R1A3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | ||
![]() ES6T20R1KGN1A Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES6T20R1KGN1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | ||
![]() ES6T20R1KGN6A Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES6T20R1KGN6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | ||
![]() ES6T48R1KRN1B Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES6T48R1KRN1B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | ||
![]() ES6T48R1RB Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES6T48R1RB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | ||
![]() EASC10003BP0 Mersen | In Stock | - | - | - | CSA, UL | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | EASC10003BP0 | Screw Mount | NEMA 1 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 1,000 A | - | - | - | - | ||
![]() ES2T24R2GA2 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES2T24R2GA2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 200 A | - | - | - | - | ||
![]() 276283 Eaton | In Stock | - | - | - | - | 69.5 | IP40 | - | - | - | - | - | - | - | - | 100A | 100A | 240V AC | - | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | ||
![]() CDNF16A3 Cooper Bussmann | In Stock | - | - | 104.326245 g | - | - | - | - | - | - | - | Bussmann | CDNF16A3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - |