- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Shell Material | Conductor Material | Brand | Built-in depth | Compatible with (details) | Contact Materials | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Shell Sizes | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage Rating (V) | Voltage type | Voltage, Rating | Series | Type | Number of Positions | Number of Rows | Gender | Subcategory | Current Rating | Number of Conductors | Termination Style | Accessory Type | Number of Poles | Insulation | Product Type | Shell Plating | Contact Arrangement | Mounting Angle | Product Category | IP Rating | Length | Width | Height (mm) | Width (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SH3535 Siemens | In Stock | - | - | - | - | - | - | - | - | Busbar system 60 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OT16F3S ABB | 61 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | OT16F3S | - | - | DIN, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OT200U12 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | OT200U12 | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | Disconnect Switches | - | - | - | - | 200 A | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 170 | 170 | - | ||
Tiny WHSL | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSGZD1 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SCA | - | - | - | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - | 77mm | - | - | - | - | ||
Tiny WHSL | 246 |
| - | - | - | - | - | - | 59 | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V DC/AC,48V DC/AC | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | 0.5 TE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | ||
Tiny WHSL | 330 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 16A | 250V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 TE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | - | ||
![]() OT160ET3P ABB | In Stock | - | - | Gold | - | Stainless Steel, Passivated | - | Amphenol Positronic | - | - | Copper Alloy | - | - | - | - | 25 | Unfiltered | - | Polyester | Positronic | OT160ET3P | + 125 C | - 55 C | Door | Through Hole | - | - | - | - | - | - | - | - | Details | 3 | - | - | - | - | - | 300 VAC | CBD | - | 9 Position | 2 Row | Male | D-Sub Connectors | 125 A | - | Solder Cup | - | - | Insulated | Mixed Contact D-Sub Connectors | Stainless Steel, Passivated | 9W4 | Vertical | D-Sub Mixed Contact Connectors | IP67 | - | - | - | - | - | ||
![]() OT16FT3S ABB | In Stock | - | - | - | Cable | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | ABB | OT16FT3S | - | - | Door | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() 1314112 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 415 - 415 | 0 | 40 | - | - | - | Other | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013506 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 5.5 | 20 | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 020599 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 11 | 32 | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 030988 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | 690 - 690 | 11 | 32 | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 074471 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP30 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 5.5 | 20 | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 091872 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 22 | 63 | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 092222 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 2 | 690 - 690 | 22 | 63 | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 113733 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | Built-in device plug-in technique | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 0 | 160 | - | - | - | Rocker lever | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207075 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 5.5 | 20 | - | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207198 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 11 | 32 | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207278 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | 690 - 690 | 30 | 100 | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222974 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | 690 - 690 | 22 | 63 | - | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |