- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Series | Type | Depth | Voltage | Current | Number of Poles | Throw Configuration | Height | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD3248-1TK53 Siemens | 2753 |
| - | - | 3LD3248 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Short thumb-grip | Frame clamp | 3LD | Switch | 380mm | 690V | 32A | 3 | - | 60mm | 47mm | ||
![]() 3LD3148-0TK51 Siemens | 2482 |
| - | - | 3LD3148 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Black | - | Siemens | - | 25A | 25A | 690V AC | 0 | 0 | Box | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | 3LD | Switch | 380mm | 690V | 25A | 3 | - | 60mm | 36mm | ||
![]() 3LD3254-0TL51 Siemens | 2560 |
| - | - | 3LD3254 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Black | - | Siemens | - | 32A | 32A | 690V AC | 0 | 0 | Box | Active | SENTRON | 9.5kW | 32A | Short thumb-grip | Frame clamp | 3LD | Switch | 114mm | 690V | 32A | 4 | - | 60mm | 49mm | ||
![]() 3LD3340-1TK13 Siemens | 2075 |
| - | Box | 3LD3340 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | - | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD3 | Switch | 380mm | 690V | 40A | 3 | - | 60mm | 47mm | ||
![]() 3LD3140-1TK13 Siemens | 2294 |
| - | Box | 3LD3140 | - | - | - | (W x H x D) 47 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | - | Active | SENTRON | 7.5kW | 25A | - | - | 3LD3 | Switch | 380mm | 690V | 25A | 3 | - | 60mm | 47mm | ||
![]() 3LD2064-1TC51 Siemens | 2098 |
| - | Box | 3LD2064 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 100 x 152 x 117 mm | Black | +55°C | Siemens | -25°C | 16A | 16A | 690V AC | 0 | 0 | - | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD | Switch | 117mm | 690V | 16A | 4 | - | 152mm | 100mm | ||
![]() 3LD3040-0TK13 Siemens | 2415 |
| - | - | 3LD3040 | - | - | - | (W x H x D) 36 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | - | - | 3LD | Switch | 380mm | 690V | 16A | 3 | - | 60mm | 36mm | ||
![]() 3LD3240-1TK11 Siemens | 132462313 |
| - | - | 3LD3240 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Black | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | 380mm | 690V | 32A | 3 | - | 60mm | 47mm | ||
![]() 3LD3140-0TK11 Siemens | 2116 |
| - | - | 3LD3140 | - | - | - | (W x H x D) 36 x 60 x 380 mm | Black | +55°C | Siemens | -25°C | 25A | 25A | 690V AC | 0 | 0 | Box | Active | SENTRON | 7.5kW | 25A | - | - | 3LD | Switch | 380mm | 690V | 25A | 3 | Single Throw | 60mm | 36mm | ||
![]() 3LD3340-0TK11 Siemens | 2910 |
| - | - | 3LD3340 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Black | +55°C | Siemens | -25°C | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | 380mm | 690V | 40A | 3 | Single Throw | 60mm | 36mm | ||
![]() 3LD3240-0TK11 Siemens | 2581 |
| - | - | 3LD3240 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Black | +55°C | Siemens | -25°C | 32A | 32A | 690V AC | 0 | 0 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | 380mm | 690V | 32A | 3 | Single Throw | 60mm | 36mm | ||
![]() 3LD3250-1TK11 Siemens | 2921 |
| - | - | 3LD3250 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Black | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | 114mm | 690V | 32A | 3 | - | 60mm | 47mm | ||
![]() 3LD3350-1TK13 Siemens | 2102 |
| - | - | 3LD3350 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Red,Yellow | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | 114mm | 690V | 40A | 3 | - | 60mm | 47mm | ||
![]() 3LD2054-1TP53 Siemens | 32 |
| - | - | 3LD2054 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 84 x 116.5 mm | Red,Yellow | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD | Switch | 116.5mm | 690V | 16A | 3 | 3P | 84mm | 67mm | ||
![]() 3LD3354-1TK53 Siemens | 140420262 |
| - | - | 3LD3354 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Red,Yellow | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Short thumb-grip | Frame clamp | 3LD | Switch | 114mm | 690V | 40A | 3 | - | 60mm | 47mm | ||
![]() 3LD2003-2EP53 Siemens | 104336216 |
| - | Box | 3LD2003 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 84 x 92.5 mm | Red,Yellow | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD | Switch | 92.5mm | 690V | 16A | 4 | 4P | 84mm | 67mm | ||
![]() 3LD3440-0TL13 Siemens | In Stock | - | - | Box | 3LD3440 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Red,Yellow | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | - | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | Switch | 380mm | 690V | 63A | - | - | 60mm | 49mm | ||
![]() 3LD3340-1TK11 Siemens | 2117 |
| - | Box | 3LD3340 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Black | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | - | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD3 | Switch | 380mm | 690V | 40A | 3 | - | 60mm | 47mm | ||
![]() 3LD3140-0TL11 Siemens | 2041 |
| - | - | 3LD3140 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Black | +55°C | Siemens | -25°C | 25A | 25A | 690V AC | 0 | 0 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | 3LD | Switch | 380mm | 690V | 25A | 4 | Single Throw | 60mm | 49mm | ||
![]() 3LD3048-1TL51 Siemens | 2727 |
| - | Box | 3LD3048 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD3 | Switch | 380mm | 690V | 16A | 4 | - | 60mm | 60mm |