- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Compatible with (details) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With | Manufacturer | Manufacturer Part Number | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Type | Depth | Current Rating | Accessory Type | Number of Poles | Throw Configuration | Fuse Class | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD2185-5VD21 Siemens | 2425 |
| - | - | - | - | IP65 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 25A | - | - | 1 | 1 | SENTRON | - | 8 | 25 | - | - | Toggle | Frame clamp | - | 3LD | - | - | - | - | 6 | 6P | - | - | - | - | - | ||
![]() 3LD2285-5VD21 Siemens | 2256 |
| - | - | - | - | IP65 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 32A | - | - | 1 | 1 | SENTRON | - | 10 | 32 | - | - | Toggle | Frame clamp | - | 3LD | - | - | - | - | 6 | 6P | - | - | - | - | - | ||
![]() 3LD2586-5VD21 Siemens | 2304 |
| - | - | - | - | IP65 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 63A | - | - | 1 | 1 | SENTRON | - | 19 | 63 | - | - | Toggle | Frame clamp | - | 3LD | - | - | - | - | 6 | 6P | - | - | - | - | - | ||
![]() 149218 104GC Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | Glasgow | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | - | 3P + N | - | - | - | - | - | - | ||
![]() 8UD1771-2CD01 Siemens | 104336225 |
| - | - | - | 3KD size 1 and 2,3KF size 1 | - | - | - | (W x H x D) 84 x 84 x 80 mm | Grey | 3KD Size 1 And 2, 3KF Size 1 | - | - | - | - | - | - | - | SENTRON | - | - | - | - | Other | - | - | - | 8UD | Handle with screen | 80mm | - | Handle With Masking Frame | - | - | - | IP65 | 84mm | 45mm | 84mm | ||
![]() C113050LS Schneider | 2343 |
| - | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | 50A | - | - | 0 | 0 | ComPacT New Generation | 690 - 690 | - | 50 | - | - | Toggle | Screw connection | - | NSXm 50NA | - | - | - | - | 3 | - | - | - | - | - | - | ||
![]() C253250S Schneider | 581 |
| - | - | - | - | IP30 | - | Built-in device fixed built-in technique | - | - | - | - | - | 250A | - | - | 0 | 0 | ComPacT NSX | 690 - 690 | - | 250 | - | - | Toggle | Screw connection | - | NSX250NA | - | - | - | - | 3 | - | - | - | - | - | - | ||
![]() C104100S Schneider | 2930 |
| - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | ComPacT NSX | - | - | - | - | - | - | - | - | NSX100NA | - | - | - | - | 4 | - | - | - | - | - | - | ||
Tiny WHSL | 48 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | 32A | +40°C | -5°C | - | - | System Pro M Compact | - | - | - | - | - | - | - | 690V | E 90 | - | - | - | - | 3P | - | - | - | - | - | - | ||
![]() 052999 SVB-P3 Eaton | 58 |
| - | - | - | - | - | - | - | - | - | P3 Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton Moeller | - | - | - | Replacement Handle | - | - | - | - | - | - | - | ||
Tiny WHSL | 262 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | 32A | +40°C | -5°C | - | - | System Pro M Compact | - | - | - | - | - | - | - | 400 V, 690 V | E 91/32 | - | - | - | - | SP | - | - | - | - | - | - | ||
![]() M30CC22 Mersen | In Stock | - | - | - | CE, cUL, UL | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | M30CC22 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 30 A | - | - | - | CC | - | - | - | - | ||
![]() M800L40 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | M800L40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M60J40N Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | M60J40N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M100U3DM Mersen | In Stock | - | - | - | CE, cUL, UL | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | M100U3DM | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | ||
![]() M60J22 Mersen | In Stock | - | - | - | CE, cUL, UL | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | M60J22 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 60 A | - | - | - | J | - | - | - | - | ||
![]() M60J22N Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | M60J22N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M400U12 Mersen | In Stock | - | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | M400U12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS3R5A Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS3MTS600 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |