- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Accessory | Built-in depth | Compatible with (details) | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With | Maximum Current | Nominal current | Nominal current - rounded value | Nominal current (details) | Nominal voltage | Nominal voltage (details) | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Spare part | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage type | Series | Type | Depth | Accessory Type | Number of Poles | Terminal Type | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 008964 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 11 | 32 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 008185 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 5.5 | 20 | - | - | Door coupling rotary drive | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 011099 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 5.5 | 20 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 207328 Eaton | In Stock | - | - | - | - | - | - | - | IP65 | 12 | Complete device in housing | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 690 - 690 | 13 | 32 | - | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | - | - | - | ||
![]() LV480823 Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Other | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49861 Schneider | In Stock | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Connecting bridge | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71843CA51 Siemens | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437828 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | XLP000 | - | - | - | 3 | - | - | - | - | ||
Tiny WHSL | 2347 |
| - | DIN Rail | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OS32FB | - | - | - | 3P | Screw | - | - | - | ||
Tiny WHSL | 76 |
| - | - | - | - | - | - | - | - | - | - | - | NFC Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | IP65 | - | - | ||
Tiny WHSL | 50 |
| - | - | - | - | - | - | - | - | - | - | - | OT Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | IP54 | - | - | ||
![]() 7P.37.8.275.1003 Finder | In Stock | - | - | - | - | - | For 1-phase TN-S and TT-networks | IP20 | - | - | - | (W x H x D) 25 x 95 x 65 mm | Grey | - | - | 16A | 16A | - | 230V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surge suppressor type 3 | 65mm | - | - | - | - | 95mm | 25mm | ||
![]() 248348 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | 20A | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 276257 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 16A | - | 240V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 276277 Eaton | In Stock | - | - | - | - | 69.5 | - | IP40 | - | - | - | - | - | - | - | 63A | 63A | 63A | 240V AC | 240/415V | - | - | 0 | 4 | 4 | - | - | - | - | - | - | - | AC | - | 4-pole | - | - | - | - | - | - | - | ||
![]() 3KA71324BD01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71413AE01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71623CD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71423AE01 Siemens | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71833AA52 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |