- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Mfr | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Series | Type | Power Rating | Depth | Voltage | Current | Number of Poles | IP Rating | Height | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD2704-1TP53 Siemens | 2273 |
| - | Panel Mount | - | 3LD2704 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 90 x 107 x 112.5 mm | Red,Yellow | Siemens | 100A | 100A | 690V AC | 1 | 1 | Box | Active | - | 30kW | 100A | Short thumb-grip | Frame clamp | 3LD | Switch | 37kW | 112.5mm | 690V | 100A | 3P | IP65 | 107mm | 90mm | ||
![]() 3LD3148-0TL51 Siemens | 2926 |
| - | - | Box | 3LD3148 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Black | Siemens | 25A | 25A | 690V AC | 0 | 0 | - | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | 3LD3 | Switch | - | 380mm | 690V | 25A | 4 | - | 60mm | 49mm | ||
![]() 3LD3350-1TL13 Siemens | 132462321 |
| - | - | Box | 3LD3350 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Red,Yellow | Siemens | 40A | 40A | 690V AC | 1 | 1 | - | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD3 | Switch | - | 114mm | 690V | 40A | 4 | - | 60mm | 60mm | ||
![]() 3LD3250-1TL11 Siemens | 2895 |
| - | - | Box | 3LD3250 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | Siemens | 32A | 32A | 690V AC | 1 | 1 | - | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD3 | Switch | - | 114mm | 690V | 32A | 4 | - | 60mm | 60mm | ||
![]() 3LD3030-1TK11 Siemens | 2767 |
| - | - | Box | 3LD3030 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 77 mm | Black | Siemens | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | 3LD3 | Switch | - | 77mm | 690V | 16A | 3 | - | 60mm | 47mm | ||
![]() 3LD3440-0TK13 Siemens | In Stock | - | - | - | Box | 3LD3440 | - | - | - | (W x H x D) 36 x 60 x 380 mm | Red,Yellow | Siemens | 63A | 63A | 690V AC | 0 | 0 | - | Active | - | 18.5kW | 63A | - | - | - | Switch | - | 380mm | 690V | 63A | - | - | 60mm | 36mm | ||
![]() 3LD3348-0TL53 Siemens | 168504339 |
| - | - | 3LD3348 | - | - | - | (W x H x D) 49 x 60 x 380 mm | Red,Yellow | Siemens | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | - | - | 3LD | Switch | - | 380mm | 690V | 40A | 4 | - | 60mm | 49mm | |||
![]() 3LD2054-2EP53 Siemens | 45 |
| - | Panel Mount | Box | 3LD2054 | - | - | - | (W x H x D) 67 x 84 x 116.5 mm | Red,Yellow | Siemens | 16A | 16A | 690V AC | 1 | 1 | - | Active | - | 5.5kW | 16A | - | - | - | Switch | 7.5kW | 116.5mm | 690V | 16A | 4P | IP65 | 84mm | 67mm | ||
![]() 3LD3230-1TL11 Siemens | 2254 |
| - | - | 3LD3230 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 77 mm | Black | Siemens | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | - | 77mm | 690V | 32A | 4 | - | 60mm | 60mm | |||
![]() 3LD3454-0TL51 Siemens | 2199 |
| - | - | 3LD3454 | - | - | - | (W x H x D) 49 x 60 x 114 mm | Black | Siemens | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | 18.5kW | 63A | - | - | 3LD | Switch | - | 114mm | 690V | 63A | - | - | 60mm | 49mm | |||
![]() 3LD3354-1TL51 Siemens | 168504339 |
| - | - | 3LD3354 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | Siemens | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 114mm | 690V | 40A | 4 | - | 60mm | 60mm | |||
![]() 3LD3350-1TL11 Siemens | 2259 |
| - | - | 3LD3350 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | Siemens | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | - | 114mm | 690V | 40A | 4 | - | 60mm | 60mm | |||
![]() 3LD3340-1TL13 Siemens | 2414 |
| - | - | 3LD3340 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Red,Yellow | Siemens | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | - | 380mm | 690V | 40A | 4 | - | 60mm | 60mm | |||
![]() 3LD3054-1TL53 Siemens | 2737 |
| - | - | 3LD3054 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Red,Yellow | Siemens | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 114mm | 690V | 16A | 4 | - | 60mm | 60mm | |||
![]() 3LD3330-1TK13 Siemens | 2534 |
| - | - | 3LD3330 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 77 mm | Red,Yellow | Siemens | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | - | 77mm | 690V | 40A | 3 | - | 60mm | 47mm | |||
![]() 3LD3240-1TL13 Siemens | 2058 |
| - | - | 3LD3240 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Red,Yellow | Siemens | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | 3LD | Switch | - | 380mm | 690V | 32A | 4 | - | 60mm | 60mm | |||
![]() 3LD3154-1TL51 Siemens | 2565 |
| - | - | 3LD3154 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | Siemens | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 114mm | 690V | 25A | 4 | - | 60mm | 60mm | |||
![]() 3LD3040-0TL13 Siemens | 2545 |
| - | - | 3LD3040 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Red,Yellow | Siemens | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | 3LD | Switch | - | 380mm | 690V | 16A | 4 | - | 60mm | 49mm | |||
![]() 3LD3350-0TL13 Siemens | 144504339 |
| - | - | 3LD3350 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Red,Yellow | Siemens | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | - | 114mm | 690V | 40A | 4 | - | 60mm | 49mm | |||
![]() 3LD3448-0TK51 Siemens | 2841 |
| - | - | 3LD3448 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Black | Siemens | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 380mm | 690V | 63A | - | - | 60mm | 36mm |