- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Type | Power Rating | Depth | Number of Contacts | Voltage | Current | Number of Poles | Throw Configuration | Terminal Type | IP Rating | Height | Length | Width | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD3450-0TL11 Siemens | 2379 |
| - | - | 3LD3450 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Black | +55°C | Siemens | -25°C | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | SENTRON | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | 4 | Single Throw | - | - | 60mm | - | 49mm | |||
![]() 3LD3250-1TL13 Siemens | 2041 |
| - | - | 3LD3250 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Red,Yellow | - | Siemens | - | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 32A | 4 | - | - | - | 60mm | - | 60mm | |||
![]() 3LD3040-1TL11 Siemens | 2307 |
| - | - | 3LD3040 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | - | Siemens | - | - | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | - | 3LD | Switch | - | 380mm | - | 690V | 16A | 4 | - | - | - | 60mm | - | 60mm | |||
![]() 3LD3430-0TK11 Siemens | 2694 |
| - | DIN Rail | - | 3LD3430 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 77 mm | Black | +55°C | Siemens | -25°C | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | SENTRON | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 77mm | - | 690V | 63A | 3 | Single Throw | - | - | 60mm | - | 36mm | ||
![]() 3LD2203-1TP53 Siemens | 770 |
| - | - | 3LD2203 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 83 x 92.5 mm | Red,Yellow | - | Siemens | - | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 92.5mm | - | 690V | 32A | 3 | 3P | - | - | 83mm | - | 67mm | |||
![]() 3LD3348-1TK51 Siemens | 2969 |
| - | - | Box | 3LD3348 | - | - | - | (W x H x D) 47 x 60 x 380 mm | Black | - | Siemens | - | - | 40A | 40A | 690V AC | 1 | 1 | - | Active | SENTRON | 11.5kW | 40A | - | - | - | 3LD3 | Switch | - | 380mm | - | 690V | 40A | 3 | - | - | - | 60mm | - | 47mm | ||
![]() 3LD2504-1TP53 Siemens | 2522 |
| - | - | 3LD2504 | - | - | - | (W x H x D) 90 x 106 x 110.5 mm | Red,Yellow | - | Siemens | - | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | SENTRON | 18.5kW | 63A | - | - | - | 3LD | Switch | - | 110.5mm | - | 690V | 63A | 3 | 3P | - | - | 106mm | - | 90mm | |||
![]() 3LD3140-1TL11 Siemens | 2976 |
| - | - | 3LD3140 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | - | Siemens | - | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | - | 3LD | Switch | - | 380mm | - | 690V | 25A | 4 | - | - | - | 60mm | - | 60mm | |||
![]() 3LD3050-1TK13 Siemens | 2423 |
| - | - | Box | 3LD3050 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Red,Yellow | - | Siemens | - | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | - | 3LD3 | Switch | - | 114mm | - | 690V | 16A | 3 | - | - | - | 60mm | - | 47mm | ||
![]() 3LD2022-1TL13 Siemens | 35 |
| - | Panel Mount | - | 3LD2022 | IP65 | Other | Built-in device fixed built-in technique | - | - | +55°C | Siemens | -25°C | - | - | - | - | 0 | 0 | Box | Active | - | 6 | 16 | Toggle | Frame clamp | 690V ac | 3LD | Switch | 7.5kW | 50mm | - | 690V | 16A | 3P+N | - | Screw | IP65 | - | 49mm | 49mm | ||
![]() 3LD2724-7UK01 Siemens | 889 |
| - | - | 3LD2724 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 141 x 110 x 120.5 mm | Black | - | Siemens | - | - | 100A | 100A | 690V AC | 0 | 0 | Box | Active | SENTRON | 30kW | 100A | Toggle | Frame clamp | - | 3LD | Switch | - | 120.5mm | - | 690V | 100A | 3 | 3P | - | - | 110mm | - | 141mm | |||
![]() 3LD9340-6B Siemens | 57 |
| - | - | 3LD9340 | - | - | - | - | - | - | Siemens | - | Front Mount | - | - | - | - | - | Box | Active | SENTRON | - | - | - | - | - | SENTRON | Auxiliary Contacts | - | - | 2 | - | - | - | - | - | - | - | - | - | |||
![]() 3LD2514-1TL51 Siemens | 2910 |
| - | - | 3LD2514 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 90 x 106 x 468.5 mm | Black | - | Siemens | - | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | SENTRON | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 468.5mm | - | 690V | 63A | 3 | 3P | - | - | 106mm | - | 90mm | |||
![]() 3LD3450-1TK11 Siemens | 2195 |
| - | - | 3LD3450 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Black | - | Siemens | - | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | - | - | - | - | 60mm | - | 47mm | |||
![]() 3LD3450-0TK13 Siemens | 2868 |
| - | - | 3LD3450 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Red,Yellow | - | Siemens | - | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | - | - | - | - | 60mm | - | 36mm | |||
![]() 3LD3454-1TL51 Siemens | 2677 |
| - | - | 3LD3454 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | - | Siemens | - | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | - | - | - | - | 60mm | - | 60mm | |||
![]() 3LD2044-0TK51 Siemens | 49 |
| - | - | Box | 3LD2044 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 84 x 451.5 mm | Black | - | Siemens | - | - | 16A | 16A | 690V AC | 0 | 0 | - | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 451.5mm | - | 690V | 16A | 3 | Single Throw | - | - | 84mm | - | 67mm | ||
![]() 3LD2305-0TK11 Siemens | 2203 |
| - | - | Box | 3LD2305 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Black | - | Siemens | - | - | 160A | 160A | 690V AC | 0 | 0 | - | Active | SENTRON | 50kW | 160A | Toggle | Frame clamp | - | 3LD | Switch | - | 94mm | - | 690V | 160A | 3P | - | - | IP65 | 169mm | - | 112mm | ||
![]() 3LD3450-1TK13 Siemens | 104336228 |
| - | - | 3LD3450 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Red,Yellow | - | Siemens | - | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | - | - | - | - | 60mm | - | 47mm | |||
![]() 3LD3454-1TK53 Siemens | 104336228 |
| - | - | 3LD3454 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Red,Yellow | - | Siemens | - | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | - | - | - | - | 60mm | - | 47mm |