- Manufacturer
- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Categories
Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | For Use With | Manufacturer | Manufacturer Part Number | Maximum Current | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Series | Current Rating | Accessory Type | Number of Poles | Terminal Type | Fuse Class | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES4T20R2KRN4A Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | ES4T20R2KRN4A | - | - | - | - | - | - | Yes | - | - | - | 400 A | - | - | - | - | - | ||
![]() ES6T20R2GC Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES6T20R2GC | - | - | - | - | - | - | Yes | - | - | - | 60 A | - | - | - | - | - | ||
![]() ES6T48R1A Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES6T48R1A | - | - | - | - | - | - | Yes | - | - | - | 60 A | - | - | - | - | - | ||
![]() ES6T48R2KGB4 Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES6T48R2KGB4 | - | - | - | - | - | - | Yes | - | - | - | 60 A | - | - | - | - | - | ||
![]() ES6T48R2KGC Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES6T48R2KGC | - | - | - | - | - | - | Yes | - | - | - | 60 A | - | - | - | - | - | ||
![]() ES6T48R2KGN6C Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES6T48R2KGN6C | - | - | - | - | - | - | Yes | - | - | - | 60 A | - | - | - | - | - | ||
![]() ES6T48R3KGN1A Mersen | In Stock | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | ES6T48R3KGN1A | - | - | - | - | - | - | Yes | - | - | - | 60 A | - | - | - | - | - | ||
Tiny WHSL | 65 |
| - | - | - | - | - | - | OS32 to OS1250 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | Auxiliary Contact Block | - | - | - | - | ||
Tiny WHSL | 42 |
| - | - | - | - | - | - | OT Series | - | - | - | - | - | - | - | - | - | - | - | - | - | Shaft | - | - | - | - | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | OT Series | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | - | IP65 | ||
Tiny WHSL | 88 |
| - | - | - | - | - | - | OT Series | - | - | - | - | - | - | - | - | - | - | - | - | - | Handle | - | - | - | IP65 | ||
Tiny WHSL | 2943 |
| - | DIN Rail | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | OS200B | - | - | 3P | Lug | - | - | ||
Tiny WHSL | 2730 |
| - | DIN Rail | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | OS200B | - | - | 3P + N | Lug | - | - | ||
![]() M100U3 Mersen | In Stock | - | - | - | CE, cUL, UL | - | - | - | - | Mersen, formerly Ferraz Shawmu | M100U3 | - | - | - | - | - | - | Yes | - | - | - | 100 A | - | - | - | - | - | ||
![]() M60J12 Mersen | In Stock | - | - | - | CE, cUL, UL | - | - | - | - | Mersen, formerly Ferraz Shawmu | M60J12 | - | - | - | - | - | - | Yes | - | - | - | 60 A | - | - | - | J | - | ||
![]() M30CC30S Mersen | In Stock | - | - | - | CE, cUL, UL | - | - | - | - | Mersen, formerly Ferraz Shawmu | M30CC30S | - | - | - | - | - | - | Yes | - | - | - | 30 A | - | - | - | CC | - | ||
![]() 1314207 Eaton | In Stock | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 690 - 690 | 0 | 125 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | ||
![]() 1314107 Eaton | In Stock | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 415 - 415 | 0 | 40 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | ||
![]() 010405 Eaton | In Stock | - | - | - | - | IP65 | 12 | Built-in device fixed built-in technique | - | - | - | - | 1 | 1 | 690 - 690 | 5.5 | 20 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - | ||
![]() 011109 Eaton | In Stock | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 690 - 690 | 5.5 | 20 | - | Short thumb-grip | Screw connection | - | - | - | - | - | - | - |