- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Ambient temperature | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Bending radius, static | Bolt dimension (metric) | Brand | Colour outer sheath | Compressive strength | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type | Core colour | Degree of protection (IP) | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Locking mechanism | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material filament | Material housing | Material of contact surface | Material quality | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal diameter | Nominal voltage U | Nominal voltage U0 | One-piece | Outer diameter approx. | Part Life Cycle Code | Plain exterior | Plain interior | Pollution degree | Revolving thread | RoHS | Surface protection | Thread connection size | Thread type | Type of electric connection | Unit Weight | With protective conductor | Subcategory | Reach Compliance Code | Switch Type | Product Type | Product Category | UV resistant | Flexibility | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB6K-3ST7E-4H IDEC | 13 |
| - | - | - | - | - | - | Yes | - | - | IDEC | - | - | - | - | - | - | - | - | External thread | - | - | - | 1 | - | - | - | - | - | IDEC | LB6K-3ST7E-4H | - | - | Brass | - | - | - | Straight | - | - | - | - | No | - | - | - | - | - | No | Details | Nickel-plated | M20 x 1.5 | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6K-32ST7C-6H IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6K-32ST7C-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | Nickel-plated | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6K-33ST3D-4H IDEC | In Stock | - | - | - | - | - | - | - | Yes | - | - | IDEC | - | - | - | - | - | - | - | - | External thread | - | - | - | 1 | - | - | - | - | - | IDEC | LB6K-33ST3D-4H | - | - | Brass | - | - | - | Straight | - | - | - | - | No | - | - | - | - | - | No | Details | Nickel-plated | M20 x 1.5 | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6MK-2ST2C-5H IDEC | 29 |
| - | - | -40 - 105 | - | - | - | - | - | - | IDEC | - | - | - | - | 2.5 - 2.5 | 2.5 - 2.5 | 2.5 - 2.5 | 2.5 - 2.5 | - | - | - | IP68 | 1 | - | - | V0 | Other | - | IDEC | LB6MK-2ST2C-5H | - | - | Plastic | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Crimp connection | 1 oz | No | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6MK-31SB-6H IDEC | In Stock | - | - | - | - | - | - | - | - | - | 8 | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-31SB-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6K-3ST7B-2H IDEC | 13 |
| - | - | - | - | - | - | - | - | - | IDEC | - | - | Class 5 = flexible | Tinned | - | - | - | - | - | White | - | - | 1 | No | - | - | - | No | IDEC | LB6K-3ST7B-2H | Rubber - silicone rubber (SIR) | - | - | - | - | - | - | 16 | - | 500 | 300 | - | 8.4 | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6MK-2ST2B-2H IDEC | In Stock | - | - | - | - | Yes | Yes | Yes | - | 15 | - | IDEC | - | 320 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-2ST2B-2H | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | No | - | - | - | ||
![]() LB6K-3ST7E-3H IDEC | 13 |
| - | - | - | Yes | Yes | Yes | - | 130 | - | IDEC | - | 750 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6K-3ST7E-3H | - | - | - | - | - | - | - | - | 67 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | No | - | - | - | ||
![]() LB6MK-31ST2D-4H IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-31ST2D-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6K-3ST7H-6H IDEC | 13 |
| - | - | - | - | Yes | No | - | 15 | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6K-3ST7H-6H | - | PUR-sheathed spring steel | - | - | - | - | - | - | - | - | - | - | - | - | No | Yes | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | No | Flexible | - | - | ||
![]() LB6K-3ST6H-4H IDEC | 13 |
| - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6K-3ST6H-4H | - | - | - | - | - | - | Manual | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6K-3ST3VH-2H IDEC | 13 |
| - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6K-3ST3VH-2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6MK-21ST6B-4H IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-21ST6B-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6MK-2ST3VA-4H IDEC | 13 |
| - | - | - | - | - | - | - | - | - | IDEC | Grey | - | - | - | - | - | - | - | - | - | - | - | 1 | No | - | - | - | No | IDEC | LB6MK-2ST3VA-4H | - | - | - | - | - | 109.5 | - | - | - | - | - | - | 7.3 | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6K-3ST3VA-5H IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | IP66 | - | 1 | - | IDEC CORP | - | - | - | IDEC | LB6K-3ST3VA-5H | - | - | - | - | - | - | Straight | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | Metric | - | 1 oz | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6K-3ST3C-5H IDEC | 29 |
| - | Plastic | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | IP66 | - | 1 | - | IDEC CORP | - | - | - | IDEC | LB6K-3ST3C-5H | - | - | - | - | Polyamide (PA) | - | Straight | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6K-3ST7D-1H IDEC | 13 |
| - | - | - | - | - | - | Yes | - | - | IDEC | - | - | - | - | - | - | - | - | External thread | - | - | - | 1 | - | IDEC CORP | - | - | - | IDEC | LB6K-3ST7D-1H | - | - | Brass | - | - | - | 90°-Bend | - | - | - | - | No | - | Active | - | - | - | No | Details | Nickel-plated | PG29 | - | - | 1 oz | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6MK-2ST6C-4H IDEC | 13 |
| - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-2ST6C-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - | ||
![]() LB6MK-31SD-4H IDEC | 13 |
| - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6MK-31SD-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | 30 | 60 | ||
![]() LB6K-3ST6E-3H IDEC | 13 |
| - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB6K-3ST6E-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | - | - | - |