- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Brand | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material of contact surface | Material outer sheath | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Rated current In | RoHS | Type of electric connection | Unit Weight | With protective conductor | Subcategory | Reach Compliance Code | Switch Type | Product Type | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB7K-2ST1A-5H IDEC | In Stock | - | - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | Numbers | 1 | - | No | - | No | No | IDEC | LB7K-2ST1A-5H | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | 177.6 | 2.5 | 60 | - | 14.8 | - | -40 - 85 | 0 - 0 | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST1B-5H IDEC | 29 |
| - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | - | 1 | - | No | - | - | No | IDEC | LB7K-2ST1B-5H | - | - | Polyvinyl chloride (PVC) | 59.4 | 0.5 | - | - | 9.9 | - | -40 - 80 | -5 - 70 | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-32ST2C-4H IDEC | 13 |
| - | - | IDEC | Black | Class E = very flexible | Bare | - | - | - | - | - | 1 | - | No | - | - | Yes | IDEC | LB7K-32ST2C-4H | - | - | - | 55.2 | 2 | - | - | 9.2 | - | -40 - 80 | -30 - 70 | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST3VC-6H IDEC | 31 |
| - | - | IDEC | Black | Class 5 = flexible | Tinned | - | - | - | - | - | 1 | - | No | - | - | No | IDEC | LB7K-2ST3VC-6H | - | - | - | 72.5 | 1.5 | - | - | 14.5 | - | -45 - 120 | -35 - 90 | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST3VB-3H IDEC | In Stock | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB7K-2ST3VB-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST6C-4H IDEC | 13 |
| - | -40 - 125 | IDEC | - | - | - | 1 - 1 | 1 - 1 | 1 - 1 | 1 - 1 | - | 1 | - | - | - | - | - | IDEC | LB7K-2ST6C-4H | - | Gold | - | - | - | - | - | - | - | - | - | 3 | 7.5 | Details | Soldering connection | 1 oz | No | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST3B-6H IDEC | 13 |
| - | -25 - 85 | IDEC | - | - | - | 50 - 120 | 50 - 120 | 50 - 120 | 50 - 120 | - | 1 | - | - | - | - | - | IDEC | LB7K-2ST3B-6H | - | Silver | - | - | - | - | - | - | - | - | - | 3 | 400 | Details | Screw connection | 1 oz | Yes | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-21ST2B-5H IDEC | In Stock | - | - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | No | IDEC CORP | No | No | IDEC | LB7K-21ST2B-5H | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | 101.4 | 50 | 1 | 0.6 | 16.9 | Active | -40 - 80 | -30 - 70 | - | - | Details | - | 1 oz | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST3VC-4H IDEC | 13 |
| - | -25 - 125 | IDEC | - | - | - | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | 0.5 - 2.5 | - | 1 | - | - | - | - | - | IDEC | LB7K-2ST3VC-4H | - | Gold | - | - | - | - | - | - | - | - | - | 3 | 26 | Details | Crimp connection | 1 oz | Yes | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST1A-4H IDEC | In Stock | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB7K-2ST1A-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST2B-6H IDEC | 29 |
| - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LB7K-2ST2B-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST6C-1H IDEC | In Stock | - | - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | - | 1 | - | No | - | - | No | IDEC | LB7K-2ST6C-1H | - | - | Polyvinyl chloride (PVC) | 39 | 0.75 | - | - | 6.5 | - | -40 - 80 | -5 - 70 | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-32ST2D-6H IDEC | 29 |
| - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | - | 1 | - | No | - | - | No | IDEC | LB7K-32ST2D-6H | - | - | Polyvinyl chloride (PVC) | 42.6 | 1.5 | - | - | 7.1 | - | -40 - 80 | -5 - 70 | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-21ST2B-1H IDEC | 13 |
| - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | - | 1 | - | No | - | - | No | IDEC | LB7K-21ST2B-1H | - | - | Polyvinyl chloride (PVC) | 124.8 | 1.5 | - | - | 20.8 | - | -40 - 80 | -5 - 70 | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-32ST6C-6H IDEC | 13 |
| - | - | IDEC | Orange | - | Bare | - | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | No | - | - | No | IDEC | LB7K-32ST6C-6H | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | 33.6 | 16 | 1 | - | 11.2 | - | -40 - 90 | -5 - 90 | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-2ST1C-4H IDEC | 31 |
| - | - | IDEC | Black | - | Tinned | - | - | - | - | - | 1 | - | No | IDEC CORP | - | No | IDEC | LB7K-2ST1C-4H | - | - | - | 32 | 0.75 | - | - | 6.4 | Active | -45 - 125 | -35 - 105 | - | - | Details | - | 1 oz | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | ||
![]() LB7K-21ST1VB-5H IDEC | In Stock | - | - | - | IDEC | Colourless | Class 5 = flexible | Bare | - | - | - | - | Colour | 1 | According to IEC/EN 60332-1-2 | No | IDEC CORP | No | No | IDEC | LB7K-21ST1VB-5H | Polyvinyl chloride (PVC) | - | Polyvinyl chloride (PVC) | 216 | 35 | 750 | - | 36 | Active | -40 - 80 | -5 - 70 | - | - | Details | - | 1 oz | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | ||
![]() LB7K-32ST6D-4H IDEC | 29 |
| - | - | IDEC | Black | - | Bare | - | - | - | - | - | 1 | According to IEC/EN 60332-3-24 | No | - | - | No | IDEC | LB7K-32ST6D-4H | - | - | Polyurethane (PUR) | 67.5 | 120 | 1 | 0.6 | 22.5 | - | -50 - 80 | -35 - 35 | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-31ST2G-3H IDEC | 13 |
| - | - | IDEC | Black | - | Bare | - | - | - | - | - | 1 | According to IEC/EN 60332-3-24 | No | - | - | No | IDEC | LB7K-31ST2G-3H | - | - | Polyurethane (PUR) | 47.7 | 50 | 1 | 0.6 | 15.9 | - | -50 - 80 | -35 - 35 | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | ||
![]() LB7K-31ST6B-6H IDEC | 13 |
| - | - | IDEC | Black | Class 5 = flexible | Bare | - | - | - | - | - | 1 | - | No | - | - | Yes | IDEC | LB7K-31ST6B-6H | - | - | - | 54.8 | 4 | - | - | 13.7 | - | -40 - 80 | -5 - 70 | - | - | Details | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches |