- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Approvals | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Indexing | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Max Voltage Rating (AC) | Max Current Rating | Mechanical Life | Contact Form | Terminal Type | Contact Timing | Index Angle | Depth Behind Flange | Key Removable Positions | Key Type | Features | Contacts | IP Rating | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKL12BTW01-010 NKK Switches | 30 |
| Datasheet | 9 Weeks | Panel | Panel Mount | Polymer | - | Silver (Ag) | 10,000 Cycles | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2012 | CK | yes | Active | 1 (Unlimited) | Solder | 2 | 3A AC | Vertical | 22mm | 3A | Silver | Solder Lug | 250V | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | 250V | 3A | 30,000 Cycles | - | - | Non-Shorting (BBM) | 90 ° | 34.60mm | 1 only | - | Epoxy Sealed Terminals | - | - | 22mm | ROHS3 Compliant | Lead Free | ||
![]() EU2B-YSK2J12FA IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK2J12FA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 2 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1NO, 2NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK311N1CA IDEC | 2719 |
| - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK311N1CA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 3 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Screw | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | - | - | ||
![]() EU2B-YSK2J12FC IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK2J12FC | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 2 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1NO, 2NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK311N1CC IDEC | 2145 |
| - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK311N1CC | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 3 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Screw | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | - | - | ||
![]() EU2B-YSK2J30FA IDEC | 2610 |
| - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK2J30FA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 2 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 3NO | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK2J01CB IDEC | 2930 |
| - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK2J01CB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 2 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Screw | - | - | - | - | - | - | 1NC | IP65 | - | - | - | ||
![]() EU2B-YSK2J02FA IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK2J02FA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 2 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 3NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK3111FB IDEC | 2065 |
| - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK3111FB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 3 Position | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK3312N1FD IDEC | 2157 |
| - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK3312N1FD | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 3 Position | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1NO, 2NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK311N1CH IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK311N1CH | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 3 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Screw | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | - | - | ||
![]() EU2B-YSK311N1FB IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK311N1FB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 3 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK2J01FA IDEC | 2884 |
| - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK2J01FA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 2 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK212CC IDEC | 2532 |
| - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK212CC | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 2 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Screw | - | - | - | - | - | - | 1NO, 2NC | IP65 | - | - | - | ||
![]() EU2B-YSK2J01FB IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK2J01FB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 2 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1NC | IP20, IP65 | - | - | - | ||
![]() HA1K-3C6D IDEC | 38 |
| - | - | - | - | - | - | - | - | 1 | Non-Illuminated | 45 deg | HA1K-3C6D | + 55 C | - 25 C | - | - | 1 oz | - | - | L6 H6 | - | - | - | - | 3 Position | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | DPDT | Solder | - | - | - | - | Miniature | - | 4NO, 2NC | IP65 | - | - | - | ||
![]() EU2B-YSK2J21FA IDEC | 2242 |
| - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK2J21FA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 2 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 2NO, 1NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK2J21FC IDEC | 2582 |
| - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK2J21FC | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 2 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 2NO, 1NC | IP20, IP65 | - | - | - | ||
![]() HA1K-2C2VB IDEC | 12 |
| - | - | - | - | - | - | - | - | 1 | Non-Illuminated | 90 deg | HA1K-2C2VB | + 55 C | - 25 C | - | - | 1 oz | - | - | L6 H6 | - | - | - | - | 2 Position | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | DPDT | PCB | - | - | - | - | Miniature | - | 4NO, 2NC | IP65 | - | - | - | ||
![]() EU2B-YSK2J03CC IDEC | 2614 |
| - | - | - | - | - | CE, cULus, IEC | - | - | 1 | - | - | EU2B-YSK2J03CC | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | 2 Position | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Screw | - | - | - | - | - | - | 3NC | IP65 | - | - | - |