- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Approvals | Contact Materials | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Indexing | Itar Registered | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Operating Temperature | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Voltage - Rated DC | Current Rating (Amps) | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Throw Configuration | Mechanical Life | Switch Type | Contact Form | Terminal Type | Contact Timing | Index Angle | Depth Behind Flange | Key Removable Positions | Key Type | Features | Contacts | IP Rating | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EU2B-YSK3112N1FB IDEC | 2509 |
| - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK3112N1FB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 3 Position | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1NO, 2NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK2J20CA IDEC | 2719 |
| - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK2J20CA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Screw | - | - | - | - | - | - | 2NO | IP65 | - | - | - | ||
![]() EU2B-YSK2J12FB IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK2J12FB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1NO, 2NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK2J11CB IDEC | 2721 |
| - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK2J11CB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Screw | - | - | - | - | - | - | 1NO, 1NC | IP65 | - | - | - | ||
![]() EU2B-YSK3102FD IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK3102FD | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 3 Position | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 2NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK2J10FA IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK2J10FA | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1NO | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK302N1FG IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK302N1FG | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 3 Position | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 2NC | IP20, IP65 | - | - | - | ||
![]() EU2B-YSK3111FD IDEC | 2514 |
| - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK3111FD | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 3 Position | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 1NO, 1NC | IP20, IP65 | - | - | - | ||
![]() HA1K-2C5B IDEC | 38 |
| - | - | - | - | - | CE, cURus, CSA | - | - | - | 1 | - | Non-Illuminated | 90 deg | - | HA1K-2C5B | + 55 C | - 25 C | - | - | 1 oz | - | - | L6 H6 | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | DPDT | Solder | - | - | - | - | Miniature | - | DPDT | IP65 | - | - | - | ||
![]() HA1K-3C6H IDEC | 38 |
| - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | 45 deg | - | HA1K-3C6H | + 55 C | - 25 C | - | - | 1 oz | - | - | L6 H6 | - | - | - | - | - | 3 Position | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | DPDT | Solder | - | - | - | - | Miniature | - | 4NO, 2NC | IP65 | - | - | - | ||
![]() HA1K-2C5C IDEC | In Stock | - | - | - | - | - | - | CE, cURus, CSA | - | - | - | 1 | - | Non-Illuminated | 90 deg | - | HA1K-2C5C | + 55 C | - 25 C | - | - | 1 oz | - | - | L6 H6 | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | DPDT | Solder | - | - | - | - | Miniature | - | DPDT | IP65 | - | - | - | ||
![]() HA1K-3C6E IDEC | 38 |
| - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | 45 deg | - | HA1K-3C6E | + 55 C | - 25 C | - | - | 1 oz | - | - | L6 H6 | - | - | - | - | - | 3 Position | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | DPDT | Solder | - | - | - | - | Miniature | - | 4NO, 2NC | IP65 | - | - | - | ||
![]() EU2B-YSK2J12CB IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK2J12CB | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Screw | - | - | - | - | - | - | 1NO, 2NC | IP65 | - | - | - | ||
![]() EU2B-YSK2J20CC IDEC | 2348 |
| - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK2J20CC | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Screw | - | - | - | - | - | - | 2NO | IP65 | - | - | - | ||
![]() EU2B-YSK2J12CC IDEC | 2687 |
| - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK2J12CC | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Screw | - | - | - | - | - | - | 1NO, 2NC | IP65 | - | - | - | ||
![]() EU2B-YSK2J20FC IDEC | In Stock | - | - | - | - | - | - | CE, cULus, IEC | - | - | - | 1 | - | - | - | - | EU2B-YSK2J20FC | + 50 C | - 20 C | Panel Mount | Details | 1 oz | - | - | EU2B | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Screw | - | - | - | ON - OFF, OFF - ON | - | - | - | - | - | Fingersafe Screw | - | - | - | - | - | - | 2NO | IP20, IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | EAR99 | - | - | 8538906000 | - | - | Unavailable | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A22TK-2LR-03-K04 Omron Automation and Safety | 2283 |
| Datasheet | 13 Weeks | Panel | Panel Mount | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | 2009 | A22TK | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | 24V | 10A AC/DC | - | unknown | 10A | - | Screw Terminal | 110V | Tubular Key | 3PST-NC | Off-On | Circular - 22.30mm Dia | 3PST | 100,000 Cycles | KEYLOCK SWITCH | - | - | Not Specified | 90 ° | 54.70mm | Left | - | IP65 | - | - | - | Non-RoHS Compliant | - | ||
![]() CKM12ATW01-009 NKK Switches | 14 |
| Datasheet | 8 Weeks | Panel | Panel Mount | Glass fibre | - | Silver (Ag) | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2012 | CK | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | 3A AC | - | - | 3A | Silver | Solder Lug | 250V | Tubular Key | SPDT | On-On | Circular - 16.00mm Dia | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | 90 ° | 31.20mm | All | - | Epoxy Sealed Terminals | - | - | - | ROHS3 Compliant | - | ||
![]() CKL12BTW01-040 NKK Switches | 30 |
| Datasheet | 8 Weeks | Panel | Panel Mount | Zinc | - | Silver (Ag) | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | 2001 | CK | yes | Active | 1 (Unlimited) | Solder | - | 2 | - | 3A AC | Vertical | - | 3A | Silver | Solder Lug | 250V | Tubular Key | SPDT | On-On | Circular - 19.00mm Dia | - | 30,000 Cycles | - | - | - | Non-Shorting (BBM) | 90 ° | 34.60mm | 1 only | - | Epoxy Sealed Terminals | - | - | 29.1mm | ROHS3 Compliant | Lead Free |