- Manufacturer
- Series
- Illuminated
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Manufacturer
- Lamp Type
- Number of Positions
- Brand
- Product Category
- Product Type
- Subcategory
- Part # Aliases
Attribute column
Categories
Keylock Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to CSA | Approved according to DIN EN 61386-23 | Approved according to UR | Approved in combination with protective conduit according to DIN EN 61386-23 | Bending radius, static | Bending strength | Brand | Closable (two-part) | Colour outer sheath | Conductor category | Conductor surface | Construction type | Core colour | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Fibre type | Flame accelerating | Flame retardant | Halogen free according to IEC 60754-2 | Ihs Manufacturer | Lengthwise slotted | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material housing | Material outer sheath | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal diameter | Nominal voltage U | Nominal voltage U0 | Oil resistant | One-piece | Outer diameter approx. | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Revolving thread | RoHS | Suitable for | Surface protection | Thread connection size | Thread length | Unit Weight | With strain relief | Subcategory | Reach Compliance Code | Switch Type | Product Type | Product Category | UV resistant |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LB6K-33ST2D-3H IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | Class 5 = flexible | Bare | - | White | - | 1 | - | - | - | No | - | - | - | No | IDEC | LB6K-33ST2D-3H | Other | - | - | - | - | 16 | - | 750 | 450 | - | - | 8.4 | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST7A-6H IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | Class 5 = flexible | Bare | - | Purple | - | 1 | - | - | - | No | - | - | - | No | IDEC | LB6K-3ST7A-6H | Other | - | - | - | - | 50 | - | 750 | 450 | - | - | 14.4 | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST3VG-4H IDEC | 13 |
| - | - | - | - | - | - | - | - | IDEC | - | - | Class 5 = flexible | Bare | - | - | - | 1 | - | - | - | No | - | - | - | No | IDEC | LB6K-3ST3VG-4H | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST6G-2H IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | Class 5 = flexible | Tinned | - | Green/yellow | - | 1 | - | - | - | No | - | - | - | No | IDEC | LB6K-3ST6G-2H | Fluorinated ethylene propylene (FEP) | - | - | - | - | 6 | - | 500 | 300 | - | - | 4.1 | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST3E-6H IDEC | 13 |
| - | - | No | Yes | - | - | 230 | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | LB6K-3ST3E-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-32ST7C-1H IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | Class 5 = flexible | Tinned | - | - | - | 1 | - | - | - | No | IDEC CORP | - | - | No | IDEC | LB6K-32ST7C-1H | Rubber - silicone rubber (SIR) | - | - | - | - | 35 | - | 500 | - | - | - | 10.3 | Active | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | unknown | KEYLOCK SWITCH | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST7C-5H IDEC | 13 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | LB6K-3ST7C-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | Cable lugs and connectors | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST3H-5H IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | Black | - | - | - | - | - | 1 | Multi mode 62.5/125 | - | No | No | - | - | No | No | IDEC | LB6K-3ST3H-5H | - | - | Polyurethane (PUR) | 121.5 | - | - | - | - | - | - | - | 7.8 | - | - | - | - | Details | - | - | - | - | 1 oz | Yes | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST3E-5H IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | Black | - | - | - | - | - | 1 | - | - | No | No | - | - | No | No | IDEC | LB6K-3ST3E-5H | - | - | - | 165 | - | - | - | - | - | - | - | 11 | - | - | - | - | Details | - | - | - | - | 1 oz | Yes | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST7C-1H IDEC | 13 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | LB6K-3ST7C-1H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST3D-4H IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | LB6K-3ST3D-4H | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Details | - | Nickel-plated | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST3VA-1H IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | IP54 | 1 | - | - | - | - | - | - | - | - | IDEC | LB6K-3ST3VA-1H | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 12 | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST3VE-3H IDEC | 13 |
| - | - | - | - | - | Yes | - | - | IDEC | - | - | - | - | External thread | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | LB6K-3ST3VE-3H | - | Brass | - | - | Straight | - | - | - | - | - | No | - | - | - | - | No | Details | - | Nickel-plated | M50 x 1.5 | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST7D-6H IDEC | 13 |
| - | - | - | - | - | - | - | - | IDEC | - | - | Class 5 = flexible | Tinned | - | Blue | - | 1 | - | - | - | No | - | - | - | No | IDEC | LB6K-3ST7D-6H | Polyvinyl chloride (PVC) | - | - | - | - | 95 | - | 750 | 450 | - | - | 18.2 | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6MK-2ST5C-4H IDEC | 13 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | LB6MK-2ST5C-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | - | - | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST3B-5H IDEC | 29 |
| - | Polypropylene (PP) | - | Yes | No | - | 70 | Flexible | IDEC | Yes | - | - | - | - | - | - | 1 | - | No | - | - | - | Yes | - | - | IDEC | LB6K-3ST3B-5H | - | - | - | - | - | - | 45 | - | - | Yes | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | Yes | ||
![]() LB6MK-2ST6C-5H IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | LB6MK-2ST6C-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6MK-2ST3C-4H IDEC | 13 |
| - | - | - | - | - | - | - | - | IDEC | - | Black | - | - | - | - | - | 1 | - | - | No | No | - | - | No | No | IDEC | LB6MK-2ST3C-4H | - | - | - | 187.5 | - | - | - | - | - | - | - | 12.5 | - | - | - | - | - | - | - | - | - | 1 oz | Yes | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6MK-2ST6B-5H IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | Black | - | - | - | - | - | 1 | - | - | No | No | - | - | No | No | IDEC | LB6MK-2ST6B-5H | - | - | - | 87 | - | - | - | - | - | - | - | 5.8 | - | - | - | - | - | - | - | - | - | 1 oz | Yes | Switches | - | - | Keylock Switches | Keylock Switches | - | ||
![]() LB6K-3ST3A-4H IDEC | 13 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | IP66 | 1 | - | - | - | - | - | - | - | - | IDEC | LB6K-3ST3A-4H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 oz | - | Switches | - | - | Keylock Switches | Keylock Switches | - |